- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Product | Mounting Angle | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91614418LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-418LF | - | - | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.47 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883344LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | 4.397 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-344LF | 89883 | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 88 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | 30u inch | ||
![]() 75915304LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | 0.397 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-304LF | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.54 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | 0.114 inch | 30u inch | ||
![]() 71607324LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | 2.397 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-324LF | 71607 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | 30u inch | ||
![]() 76341422LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | 2.12 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 76341-422LF | 76341 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | 2.54 mm | compliant | UL | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLUE | - | - | - | 0.114 inch | 197u inch | ||
![]() 76342306 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76342320 FCI | In Stock | - | - | - | - | BOARD | LOCKING | 1.997 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-320 | 76342 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.6 | No | - | e0 | No | - | BOARD CONNECTOR | - | - | - | - | TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | - | - | - | - | 0.114 inch | 30u inch | ||
![]() 87606450LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | 4.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-450LF | 87606 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | 197u inch | ||
![]() 5-1747147-4 TE Connectivity | 1680 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | + 105 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | DZ-5000 | - | - | - | - | Receptacles | 4 Position | Board-to-Board | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 10.16 mm | - | - | - | - | Solder Pin | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Headers | Straight | - | - | ||
![]() 76342407LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | 0.697 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-407LF | 76342 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | - | - | - | - | 0.114 inch | 79u inch | ||
![]() 76342440LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | 3.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-440LF | 76342 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | 0.114 inch | 79u inch | ||
![]() 89883416LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | 1.597 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-416LF | 89883 | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.15 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | 197u inch | ||
![]() 89883428LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | 2.797 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-428LF | 89883 | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 56 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | 197u inch | ||
![]() 91615409LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-409LF | - | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883335LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | 3.497 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-335LF | - | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 70 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | 0.114 inch | 30u inch | ||
![]() 536297-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89898402ALF FCI | In Stock | - | - | - | - | BOARD | LOCKING | 0.097 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-402ALF | 89898 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | - | - | - | 79u inch | ||
![]() 76341302LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | 0.12 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-302LF | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.57 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLAINT, BOX PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | 2.54 mm | compliant | UL | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | - | BLUE | - | - | - | 0.114 inch | 30u inch | ||
![]() 71920318LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | LOCKING | 1.797 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 71920-318LF | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.66 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | 1.4734 N | .30024 N | - | BLUE | - | - | - | 0.122 inch | 30u inch | ||
![]() 89882403LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | 0.297 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-403LF | 89882 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.65 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | 0.114 inch | 197u inch |