- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Base Product Number | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Product | Mounting Angle | Features | Terminal Length | Product Category | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 0.368 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol FCi | 20021311-00014T4LF | 20021311 | - | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | LEAD FREE | Active | - | 1.69 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 14 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | 0.094 inch | - | 9.8u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 0.818 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | THERMOPLASTIC | Amphenol FCi | 20021311-00032T1LF | 20021311 | - | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | LEAD FREE | Active | - | 5.74 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 32 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | 0.094 inch | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.768 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00070D8LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 70 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.268 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00050T1LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 2.018 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00080T1LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 80 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.568 inch | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00062T4LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 62 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 10u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 2.018 inch | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00080T4LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 2.3 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 80 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 10u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.668 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 20021321-00066T8LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 66 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.018 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00040D8LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 40 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.368 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00054D8LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 54 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.918 inch | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 20021321-00076T4LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 76 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 10u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.068 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00042D8LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 42 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 1-829265-6 TE Connectivity | In Stock | - | - | - | Gold | - | - | Polyester | - | - | - | TE Connectivity | - | Phosphor Bronze | 40 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AMPMODU | - | - | Bulk | AMPMODU HV-100 | - | - | - | - | - | Socket Assembly | 16 Position | - | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Headers | Straight | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 3-535512-5 TE Connectivity | In Stock | - | - | - | Gold | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | TE Connectivity | - | Phosphor Bronze | 6 | - | - | - | TE Connectivity | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | AMPMODU | - | - | Tube | AMPMODU MOD II | - | - | - | - | - | Socket Assembly | 72 Position | - | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Headers | Right Angle | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() 5025840777 Molex | In Stock | - | - | - | - | - | - | - | - | 502584 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESMC-F-20-SGS-SMT-C-PP-T/R Adam Tech | 242 |
| - | - | - | Surface Mount | Square | - | - | ESMC-F | - | - | Gold | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 15.4mm, 16.9mm, 18.5mm | - | Adam Tech | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | - | Solder | - | Receptacle | - | 20 | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | - | 0.537 (13.64mm) | Board to Board | All | - | - | 0.050 (1.27mm) | Black | - | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | Flash | - | UL94 V-0 | ||
![]() 55510-318LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | LOCKING | - | 0.706 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | FCI | - | THERMOPLASTIC | Amphenol FCi | 55510-318LF | 55510 | - | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | LEAD FREE | Active | - | 5.44 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 18 | - | 2 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | - | - | - | - | - | 15u inch | - | - | - | ||
![]() 2044-1X05G00SB Oupiin | 779 |
| - | - | - | Through Hole | Square | - | - | 2044 | - | - | Gold | Copper Alloy | - | - | Thermoplastic, Polyester, Glass Filled | - | - | - | - | - | - | Oupiin | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | -55°C ~ 105°C | - | 2044 | - | - | Solder | - | Socket | - | 5 | - | 1 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | 0.335 (8.51mm) | Board to Board | All | - | - | 0.100 (2.54mm) | - | - | - | - | - | 0.126 (3.20mm) | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.818 inch | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | - | FCI | - | - | Amphenol FCi | 20021321-00072D4LF | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 72 | - | 1.27 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 10u inch | - | - | - |