- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Material | Shape | Package Cooled | Material Finish | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Attachment Method | Height Off Base (Height of Fin) | Dielectric Withstanding Voltage | Thermal Resistance @ Forced Air Flow | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Terminal Length | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71607-426LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | LOCKING | - | - | 2.597 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-426LF | 71607 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | 197u inch | - | - | - | ||
![]() CA3208M1300 Cvilux | 2400 | - | - | - | Surface Mount | Rectangular | - | - | - | - | - | - | - | - | Tin | Phosphor Bronze | - | Thermoplastic | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | 230VAC/DC | -40°C ~ 105°C | CA32 | - | - | - | - | Solder | - | - | Receptacle | - | - | 8 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1.5A | - | - | - | 0.207 (5.26mm) | Board to Board or Cable | All | - | 0.100 (2.54mm) | Red | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Polarizing Key | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() ESMC-F-26-SGS-SMT-C-PP-T/R Adam Tech | 203 |
| - | - | Surface Mount | Square | - | - | - | - | - | - | ESMC-F | - | Gold | Phosphor Bronze | - | Thermoplastic | - | - | - | - | 15.4mm, 16.9mm, 18.5mm | Adam Tech | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 125°C | ESMC | - | - | - | - | Solder | - | - | Receptacle | - | - | 26 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | 0.537 (13.64mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() ESMC-F-16-SGS-SMT-B-PP-T/R Adam Tech | 505 |
| - | - | Surface Mount | Square | - | - | - | - | - | - | ESMC-F | - | Gold | Phosphor Bronze | - | Thermoplastic | - | - | - | - | 10.8mm, 12.3mm, 13.9mm | Adam Tech | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | 50 V | -55°C ~ 125°C | ESMC | 1 % | - | - | - | Solder | - | 100 ppm/°C | Receptacle | - | 1.96 kΩ | 16 | 155 °C | -55 °C | Thin Film | - | 2 | - | - | Push-Pull | - | 100 mW | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | 0.356 (9.05mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | 550 µm | - | - | - | Flash | - | UL94 V-0 | ||
![]() ESMC-F-30-SGR-SMT-T/R Adam Tech | 653 |
| - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | - | ESMC-F | - | Gold | Phosphor Bronze | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 125°C | ESMC | - | - | - | - | Solder | - | - | Receptacle | - | - | 30 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | 0.145 (3.68mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() ESMC-F-32-SGR-SMT-T/R Adam Tech | 556 |
| - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | - | ESMC-F | - | Gold | Phosphor Bronze | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 125°C | ESMC | - | - | - | - | Solder | - | - | Receptacle | - | - | 32 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | 0.145 (3.68mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() ESMC-F-32-SGS-SMT-A-PP-T/R Adam Tech | 23 |
| - | - | Surface Mount | Square | - | - | - | - | - | - | ESMC-F | - | Gold | Phosphor Bronze | - | Thermoplastic | - | - | - | - | 8mm, 9.5mm, 11.1mm | Adam Tech | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 125°C | ESMC | - | - | - | - | Solder | - | - | Receptacle | - | - | 32 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1.2A | - | - | - | 0.246 (6.25mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() 0009481103 Molex | 23 |
| - | - | Board Edge, Through Hole, Right Angle | Square | - | - | - | - | - | - | 000948 | - | Tin | Phosphor Bronze | - | Polyester | - | - | - | - | - | Molex | - | - | - | - | - | Tray | - | - | Active | - | - | - | 600V | -40°C ~ 105°C | KK396, 41815 | - | - | - | - | Solder | - | - | Receptacle | - | - | 10 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Locking Ramp | - | - | - | - | - | - | Female Socket | - | - | 5A | - | - | - | 0.308 (7.82mm) | Board to Board or Cable | All | - | 0.156 (3.96mm) | Natural | - | - | - | 0.145 (3.68mm) | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | - | - | 60.0µin (1.52µm) | 60.0µin (1.52µm) | UL94 V-0 | ||
![]() SFM-120-02-S-D-LC TE Connectivity | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | - | 8.69°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | ||
![]() 75915428LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | LOCKING | - | - | 2.797 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-428LF | 75915 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 28 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 1 | - | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | - | ||
![]() 71991810 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76341436LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | LOCKING | - | - | 3.52 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | THERMOPLASTIC | Amphenol FCi | 76341-436LF | 76341 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | - | 2.54 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 1 | - | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 1400VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLUE | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | - | ||
![]() 71991303LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71607306LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | LOCKING | - | - | 0.597 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-306LF | 71607 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 1.44 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 76342336LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | LOCKING | - | - | 3.597 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-336LF | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.32 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 72 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | - | - | ||
![]() 89883303LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | LOCKING | - | - | 0.297 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-303LF | - | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT, BOX PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | - | - | ||
![]() 89882444LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | LOCKING | - | - | 4.397 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-444LF | 89882 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.45 | - | Yes | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 44 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | - | ||
![]() 89882439LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | LOCKING | - | - | 3.897 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-439LF | 89882 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.45 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 39 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | - | ||
![]() 91601325LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | LOCKING | - | - | 2.497 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-325LF | 91601 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | 1400VAC V | - | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 87024635LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | LOCKING | LOCATING POSTS | - | 1.87 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 87024-635LF | 87024 | - | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | LEAD FREE | Active | - | 5.42 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 70 | - | 1.27 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | 3.175 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | - | - | - | - | - | - | 30u inch | - | - | - |