- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0901512310 Molex | 46 | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid III 90151 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF11CZ-10DS-2V(22) Hirose Electric Co Ltd | 625 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | Polyamide | - | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 10 | - | - | Black | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | 2A | - | - | Straight | - | 0.234 5.95mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Beige | - | - | 30V | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | 7.55mm 8.2mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFM-140-01-S-D-A Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | - | - | - | - | .695 N | - | - | Board Guide | - | 53.97mm | - | 30μin | 30.0μin 0.76μm | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSM-108-S-DV Samtec Inc. | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Square | - | Plastic | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | - | Solder | EAR99 | Receptacle, Pass Through | 16 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 16 | Vertical | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | - | 0.1 inch | - | 475V | 6.9A | - | - | - | - | 1.39 N | .556 N | - | - | 7.37mm | 20.3mm | 5.08mm | 30μin | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SFMC-108-L1-S-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | - | Solder | - | Receptacle | 16 | - | - | - | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 10.54mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0367590061 Molex | 47 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Circular | - | Nylon | - | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 600V | -55°C~105°C | Tray | - | MLX 43255 | - | - | Active | 1 (Unlimited) | 2 | Solder | - | Header | 2 | 105°C | -55°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Male | - | - | Locking Ramp | - | - | - | - | - | Female Socket | - | - | - | 6.35mm | - | Vertical | - | 0.550 13.97mm | Board to Cable/Wire | All | - | - | 0.250 6.35mm | Black | - | - | - | - | - | 0.169 4.30mm | - | - | 2 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1 | - | - | - | - | - | Board Guide | - | - | - | - | 137.8μin 3.50μm | 137.8μin 3.50μm | - | UL94 V-2 | No | - | ROHS3 Compliant | - | - | ||
![]() DF3-3S-2DSA(25) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2008 | DF3 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 3 | - | - | - | - | 1 | - | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 0.232 5.90mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 6.6mm 7.5mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() CLP-107-02-F-D Samtec Inc. | 783 | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 14 | Straight | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | 10mOhm | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | - | 9.32mm | - | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-115-L2-L-D-P Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | e3 | - | Active | - | - | Solder | - | Receptacle | 30 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | Straight | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZED HOUSING | - | - | - | - | - | - | Pick and Place | - | 22.99mm | - | 10μin | 10.0μin 0.25μm | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() FLE-120-01-G-DV Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | ELP; TIGER BEAM | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 40 | Straight | 3.33mm | 0.172 4.37mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | 1.27mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | 15mOhm | - | 0.05 inch | - | - | 1.75A | - | - | 3.81 mm | 100 Cycles | .417 N | .417 N | - | - | - | 25.51mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M20-7830246 Harwin Inc. | 568 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | 380.989241mg | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2007 | M20 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 4 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | 5.04mm | 0.335 8.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | 2 | 2.54mm | - | - | STAGGERED | - | 0.198 inch | Female | - | Black | - | - | 3A | 20mOhm | 1MOhm | 0.1 inch | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 800 μm | - | - | 5.48mm | - | - | - | - | 11.04mm 12.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0791098457 Molex | 47 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 16 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-111-01-T-S Samtec Inc. | 167 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | - | Solder | EAR99 | Receptacle | 11 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 5.2A | - | - | - | - | - | - | - | - | - | - | 3.336 N | - | - | - | 4.57mm | 27.9mm | 2.54mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4005042 Harwin Inc. | 33 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | - | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Bulk | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 50 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | 5.2mm | 60mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.3mm 7.55mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFML-130-T2-S-D Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2008 | Tiger Eye™ SFML | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 60 | - | - | - | - | 2 | - | E.L.P., TIGER EYE LITE CONTACT | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 60 | Straight | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | Black | ONE | UL | 350V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.095 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 350V | - | POLARIZED HOUSING | - | - | 10000 Cycles | .556 N | .417 N | - | - | - | 42.04mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-112-02-G-S-RA Samtec Inc. | 108 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Discontinued | - | - | Solder | - | Receptacle | 12 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 0.095 2.41mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.54mm | 0.335 inch | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 31mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M22-7141042 Harwin Inc. | 94 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500VAC | -40°C~105°C | Tube | 2009 | M22 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 20 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | Straight | 4mm | 0.173 4.40mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.094 2.40mm | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | Female | 94V-0 | Black | - | - | - | 20mOhm | 1GOhm | 0.079 inch | - | - | 1A | - | - | - | - | - | - | - | - | 4.4mm | 20mm | 450μm | - | - | - | 5.8mm 6.55mm 6.8mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0791077274 Molex | 46 | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 50 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 50 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 50.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0873814063 Molex | 27 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Square | - | Thermoplastic | - | - | Gold | Bronze | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 40 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | 6.2mm | 0.177 4.50mm | Board to Board | All | unknown | 1.9A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 40 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 40mm | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 47 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2010 | 1502 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 16 | 105°C | -55°C | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | Straight | 3.84mm | 0.183 4.65mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 15.88mm | 3.84mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |