- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Weight | Mounting Option 1 | Base Product Number | Body Length | Breakdown Voltage / V | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting Styles | Number of Elements | Number Of Connectors | Number of I/Os | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Operating Supply Voltage | Polarity | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Interface | Leakage Current | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | RAM Size | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Insulator Color | Test Current | Number of Logic Elements/Cells | Reverse Breakdown Voltage | Features | Terminal Length | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87023645LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 2.37 inch | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-645LF | 87023 | - | - | STRAIGHT | - | ONE | - | 2 | 130 °C | -55 °C | - | LEAD FREE | Active | - | - | 5.44 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | RIB-CAGE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 90 | - | 1.27 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 1.27 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 0.918 inch | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | - | Amphenol FCi | 20021323-00036D1LF | 20021323 | - | - | STRAIGHT | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | 5.75 | Non-Compliant | Yes | - | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | - | 1.27 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | ||
![]() 87606317 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354071 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87023605LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 0.37 inch | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-605LF | 87023 | - | - | STRAIGHT | - | ONE | - | 2 | 130 °C | -55 °C | - | LEAD FREE | Active | - | - | 1.27 | - | Yes | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | RIB-CAGE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | 1.27 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 1.27 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89898312ALF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | - | - | LOCKING | - | 0.597 inch | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89898-312ALF | - | - | - | STRAIGHT | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.32 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | - | 2.54 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89898306ALF FCI | In Stock | - | - | 3 Weeks, 1 Day | - | BOARD | - | - | - | - | LOCKING | - | 0.297 inch | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89898-306ALF | - | - | - | STRAIGHT | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 1.54 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | 2.54 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | Contains Lead | ||
![]() 89898313ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | GOLD (30) | - | FCI | - | - | Amphenol FCi | 89898-313ALF | 89898 | - | - | STRAIGHT | - | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 2.13 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89898322ALF FCI | In Stock | - | - | - | Surface Mount | BOARD | 400 | - | - | - | LOCKING | - | 1.097 inch | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | THERMOPLASTIC | Amphenol ICC | 89898-322ALF | 89898 | - | - | STRAIGHT | - | ONE | 207 | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.63 | Compliant | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | 100 °C | -40 °C | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 44 | - | 2.54 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | 228.3 kB | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | - | - | - | - | GRAY | - | 56340 | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 354055-E TE Connectivity | 337 | - | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | Gold | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | SMC | - | - | Solder | - | Receptacle | 16 | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.7A per Contact | - | - | - | 0.246 (6.25mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | 157.5µin (4.00µm) | UL94 V-0 | - | ||
![]() 87021640LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | LOCKING | - | 2.016 inch | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87021-640LF | 87021 | - | - | STRAIGHT | - | ONE | - | 2 | 130 °C | -55 °C | - | LEAD FREE | Obsolete | - | - | 5.66 | - | Yes | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | RIB-CAGE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 80 | - | 1.27 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 3.175 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 91614417LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91614-417LF | - | - | - | STRAIGHT | - | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 17 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 0.768 inch | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | - | Amphenol FCi | 20021323-00030T1LF | 20021323 | - | - | STRAIGHT | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | 5.75 | Non-Compliant | Yes | - | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 30 | - | 1.27 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | ||
![]() 91618310ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 0.997 inch | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-310ALF | - | - | - | STRAIGHT | - | ONE | - | 2 | 125 °C | -65 °C | - | - | Active | - | - | 5.32 | - | Yes | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 5.6388 mm | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 91614321LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91614-321LF | - | - | - | STRAIGHT | - | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.47 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 21 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618306ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 453.59237 g | LOCKING | - | 0.597 inch | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-306ALF | - | - | - | STRAIGHT | - | ONE | - | 2 | 125 °C | -65 °C | - | - | Active | - | - | 2.22 | Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | 2.54 mm | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | PCI Express | - | SURFACE MOUNT | POLARIZED HOUSING | - | 4 | - | 5.6388 mm | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | - | - | - | - | GRAY | - | - | - | - | - | 63.5 mm | 234.95 mm | 165.1 mm | 30u inch | - | - | - | - | ||
![]() 89883402LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | LOCKING | - | 0.197 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-402LF | 89883 | - | - | RIGHT ANGLE | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.64 | - | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT, BOX PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1400VAC V | - | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | - | - | - | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 87022615LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | - | Amphenol FCi | 87022-615LF | 87022 | - | - | STRAIGHT | - | - | - | 2 | - | - | - | LEAD FREE | Obsolete | - | - | 5.64 | Non-Compliant | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 30 | - | 1.27 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606435LF FCI | In Stock | - | - | 7 Weeks | Surface Mount | BOARD | 2 | - | - | - | LOCKING | - | 3.497 inch | 22.2 V | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-435LF | 87606 | - | - | STRAIGHT | 1 | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 20 V | 5.41 | Compliant | Yes | - | - | Bulk | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | 150 °C | -55 °C | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 70 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 20 V | Unidirectional | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | 1 µA | SOLDER | - | 1400VAC V | - | - | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | 32.4 V | 46.3 A | 46.3 A | 1.5 kW | BLUE | 1 mA | - | 22.2 V | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 89883306LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | Composite | - | LOCKING | - | 0.597 inch | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-306LF | - | - | - | RIGHT ANGLE | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 2.13 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Female | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | - | - | - | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - |