- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Sealable | Halogen Free | Insulation | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0447641003 Molex | 31 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 600VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44764 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Right Angle | 3mm | 21mm | 0.402 10.20mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.155 3.94mm | - | - | 10 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.7mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 20021321-00010C4LF Amphenol ICC (FCI) | 2834 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 10 | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tape & Reel (TR) | 2014 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 13.16mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | 4.3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 5025840860 Molex | 259 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | Tin | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2013 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | - | 6.35mm | 0.285 7.25mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | 8 | - | RECTANGULAR | - | 0.25 inch | Female | 94V-0 | Beige | - | - | - | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Non-compliant | Pick and Place, Solder Retention | - | 16.3mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5031542090 Molex | 1742 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | - | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2011 | CLIK-Mate 503154 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 20 | - | 1.5mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.76 inch | - | - | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | 0.346 inch | - | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-103-01-T-S Samtec Inc. | 15 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Square | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 3 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | - | 550V | 7.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 2.54mm | - | - | - | - | 6.09mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 79109-1002 Molex | 282 | - | Datasheet | 11 Weeks | - | Gold | Surface Mount | - | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2009 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 6 | 105°C | -55°C | Black | - | 2 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 6 | Vertical | - | - | - | - | - | - | 1A | - | - | ONE | UL | - | COMMERCIAL | - | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | - | 0.183 inch | - | 1A | SQ PIN-SKT | 25mOhm | 5000000000Ohm | - | - | - | - | - | - | 500VAC V | - | 50 Cycles | 125.125kV | RECTANGULAR | - | - | Low Halogen | - | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SSW-103-01-G-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-24DS-2DSA(06) Hirose Electric Co Ltd | 65 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 24 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | - | .3058 N | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | 7.8mm 8.45mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SSW-112-01-G-S Samtec Inc. | 619 | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-18DS-2DSA(06) Hirose Electric Co Ltd | 80 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | Polyamide | - | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 18 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | 2A | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | - | .3058 N | - | - | - | - | - | - | - | 20mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3-44DA-2DS(71) Hirose Electric Co Ltd | 239 | - | Datasheet | 10 Weeks | - | - | - | Through Hole, Right Angle | - | Square | PBT | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 44 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | 7.3mm | 0.183 4.65mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 44mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() SSW-114-01-G-S Samtec Inc. | 54 | - | Datasheet | - | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.07mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-106-02-G-S-RA Samtec Inc. | 19 |
| Datasheet | 0 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5010834010 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | - | - | - | LOCKING | - | Gold | Copper Alloy | Plastic, Glass Filled | 30V | -30°C~75°C | Tape & Reel (TR) | 2015 | 501083 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | General Purpose, Medical | 1 | - | ROHS COMPLIANT | - | Detent Lock | - | - | - | - | - | Center Strip Contact | - | - | 0.2A per Contact | - | 40 | - | - | - | 0.049 1.25mm | Board to Cable/Wire | All | - | - | 0.016 0.40mm | Black | ONE | UL | - | COMMERCIAL | 0.795 inch | - | - | 1 | - | - | - | RECTANGULAR | - | - | MALE | - | - | - | 0.049 inch | - | - | - | 450mOhm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | Shielded, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 16.0μin 0.41μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-112-01-G-D Samtec Inc. | 97 | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 24 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-105-02-T-D-RA Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | - | Through Hole, Right Angle | - | Square | Polymer | LOCKING | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2008 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-32DS-2DSA(06) Hirose Electric Co Ltd | 38 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 32 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | - | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | 1.339 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | - | .3058 N | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | 7.8mm 8.45mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5023820970 Molex | 644 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | - | - | - | LOCKING | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502382 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 9 | Vertical | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | 1A | - | 20mOhm | - | - | - | 8 | - | - | POLARIZED HOUSING | 700VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() XG4H-4031-1 Omron Electronics Inc-EMC Div | 128 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | Square | PBT | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 300VAC | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.283 7.19mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.122 3.10mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | 9.7mm 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 2102061-4 TE Connectivity Aerospace, Defense and Marine | 371 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Surface Mount | Surface Mount | - | Square | Polymer | - | Without | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2010 | Mezalok, VITA 61 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 114 | Vertical | 1.27mm | 9.42mm | 0.315 8.00mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 6 | - | - | Tin | - | - | 0.375 inch | - | - | Natural | - | - | 250V | 1.5A | - | 30mOhm | 1GOhm | 0.05 inch | Compliant | - | - | - | - | 750VAC V | 1.27 mm | 500 Cycles | - | - | - | No | - | - | Yes | - | Pick and Place | 8mm | 25.33mm | - | FLASH inch | 50.0μin 1.27μm | - | - | - | 12mm | - | - | - | RoHS Compliant | - | - |