- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Hole Diameter | Glow Wire Compliant | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M20-7822046 Harwin Inc. | 484 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | - | Polyamide | 1.817998g | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2008 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.098 inch | Female | 94V-0 | Black | - | - | 3A | 20mOhm | 1MOhm | - | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | 300 Cycles | - | - | 800 μm | - | - | 51.2mm | - | - | - | - | 11.04mm 12.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5031590800 Molex | 1379 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | PBT | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 100V | -40°C~105°C | Tray | 2011 | CLIK-Mate 503159 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | 6.55mm | 0.313 7.95mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.134 3.40mm | 2 | - | 8 | - | STAGGERED | - | - | Female | - | Beige | - | - | 2A | 20mOhm | 500000000Ohm | 1.5 mm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | 30 AWG | 24 AWG | - | 30 Cycles | - | - | - | Non-compliant | Board Guide | 14.9mm | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLW-104-01-S-S Samtec Inc. | 47 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | 10mOhm | - | - | - | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | - | 3.336 N | - | - | - | - | 10.16mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-4001842 Harwin Inc. | 11 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tube | 2010 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | 0.205 5.20mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | - | 100000000Ohm | - | 0.079 inch | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.3mm 7.55mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M50-3150542 Harwin Inc. | 3 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Square | Thermoplastic | Nylon | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 10 | - | - | - | General Purpose, Medical, Telecommunications | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 10 | Straight | 3.4mm | 0.087 2.20mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | - | ONE | UL | 500V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | 1.27mm | - | Tin | RECTANGULAR | - | 0.134 inch | Female | 94V-0 | Black | - | - | 1A | 20mOhm | 1GOhm | - | 0.05 inch | - | - | 1A | POLARIZED HOUSING | 500VAC V | - | - | 3.8608 mm | - | - | .1946 N | - | - | Board Guide | 6.75mm | - | - | Flash | 100.0μin 2.54μm | 3.2mm 3.9mm 4.6mm 5.3mm 7.2mm 8.6mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SFMC-110-02-L-D Samtec Inc. | 126 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | Tiger Eye™ SFMC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 20 | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.515 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.18 inch | - | 15mOhm | - | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | 10000 Cycles | .695 N | .556 N | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0022182131 Molex | 10 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Nylon | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 13 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 13 | Tin | - | - | - | - | - | White | - | - | - | 20mOhm | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | 32.92mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0873810617 Molex | 12 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | - | Gold | Bronze | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.9A | - | - | Vertical | 6.2mm | 0.157 4.00mm | Board to Board | All | unknown | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 6mm | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLM-113-02-F-D Samtec Inc. | 3255 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 26 | Straight | 3.81mm | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | - | - | 15mOhm | - | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | - | - | 13.31mm | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF3-13S-2DSA(25) Hirose Electric Co Ltd | 7 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Plastic | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 13 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 6.6mm 7.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3D-44DA-2DSE(71) Hirose Electric Co Ltd | 600 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | PBT | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SQT-106-01-L-D Samtec Inc. | 103 | - | Datasheet | 0 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | 10mOhm | - | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | 100 Cycles | - | .834 N | - | - | - | 12.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-14DS-2DSA(05) Hirose Electric Co Ltd | 1890 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyamide | - | Tin | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tray | 2008 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 14 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | 5mm | 0.244 6.20mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | 30V | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | 30mOhm | 1GOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 7.8mm 8.45mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0791091271 Molex | 50 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791077064 Molex | 21 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | 30 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098456 Molex | 12 | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791077254 Molex | 46 | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0022027163 Molex | 47 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | - | - | - | Vertical | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | - | - | - | - | - | - | White | - | - | - | 20mOhm | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.54mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791091256 Molex | 47 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-110-02-G-D-RA Samtec Inc. | 341 | - | - | 1 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | 10mOhm | - | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | 25.91mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free |