- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2141-2X25G00SA Oupiin | 1227 |
| - | Through Hole | Square | 2141 | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Oupiin | Tube | Active | - | -55°C ~ 105°C | 2141 | Solder | Socket | 50 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.177 (4.50mm) | Board to Board | All | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2044-1X15G00SA Oupiin | 781 |
| - | Through Hole | Square | 2044 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Tray | Active | - | -55°C ~ 105°C | 2044 | Solder | Socket | 15 | - | 1 | Push-Pull | Female Socket | 2A | - | 0.335 (8.50mm) | Board to Board | All | 0.100 (2.54mm) | - | - | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2042-2X11G00SA Oupiin | 635 |
| - | Through Hole | Square | 2042 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Tray | Active | - | -55°C ~ 105°C | 2042 | Solder | Socket | 22 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.224 (5.70mm) | Board to Board | All | 0.100 (2.54mm) | - | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2143-A2X17G00DNU Oupiin | 1139 |
| - | Surface Mount | Square | 2143 | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Oupiin | Tube | Active | - | -65°C ~ 125°C | 2143 | Solder | Socket | 34 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.157 (4.00mm) | Board to Board | All | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Gold | Board Guide | Flash | Flash | UL94 V-0 | ||
![]() 2041-1X16G15SA Oupiin | In Stock | - | - | Through Hole | Square | 2041 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Tray | Active | - | -55°C ~ 105°C | 2041 | Solder | Socket | 16 | - | 1 | Push-Pull | Female Socket | 2A | - | 0.197 (5.00mm) | Board to Board | All | 0.100 (2.54mm) | - | - | 0.126 (3.20mm) | Gold | - | 15.0µin (0.38µm) | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 2041-2X07G10SA-A003 Oupiin | 2781 |
| - | Through Hole | Square | 2041 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Tray | Active | - | -55°C ~ 105°C | 2041 | Solder | Socket | 14 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.197 (5.00mm) | Board to Board | 12 | 0.100 (2.54mm) | - | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | UL94 V-0 | ||
![]() 2248-A2X30G00DNU-M Oupiin | 13 |
| - | Surface Mount | Square | 2248 | Gold | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | Oupiin | Tube | Active | - | -40°C ~ 105°C | 2248 | Solder | Socket | 60 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.085 (2.15mm) | Board to Board | All | 0.050 (1.27mm) | - | 0.050 (1.27mm) | - | Gold | Board Guide, Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() 2246-1X06G00SB Oupiin | 1125 |
| - | Through Hole | Square | 2246 | Gold | Copper Alloy | Plastic | - | Oupiin | Bulk | Active | - | -40°C ~ 105°C | 2246 | Solder | Socket | 6 | - | 1 | Push-Pull | Female Socket | 1A | - | 0.335 (8.50mm) | Board to Board | All | 0.050 (1.27mm) | - | - | 0.118 (3.00mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2044-2X02G00SB Oupiin | In Stock | - | - | Through Hole | Square | 2044-2 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Bulk | Active | - | -55°C ~ 105°C | 2044 | Solder | Socket | 4 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.335 (8.51mm) | Board to Board | All | 0.100 (2.54mm) | - | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2042-2X05G00SB Oupiin | 3050 |
| - | Through Hole | Square | 2042 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Bulk | Active | - | -55°C ~ 105°C | 2042 | Solder | Socket | 10 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.224 (5.70mm) | Board to Board | All | 0.100 (2.54mm) | - | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2141-1X05G00SB Oupiin | 2177 |
| - | Through Hole | Square | 2141 | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Oupiin | Bulk | Active | - | -55°C ~ 105°C | 2141 | Solder | Socket | 5 | - | 1 | Push-Pull | Female Socket | 1A | - | 0.177 (4.50mm) | Board to Board | All | 0.079 (2.00mm) | Black | - | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2145-2X20G00SA Oupiin | 693 |
| - | Through Hole | Square | 2145 | Gold | Copper Alloy | Plastic | - | Oupiin | Tray | Active | - | -65°C ~ 125°C | 2145 | Solder | Socket | 40 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.248 (6.30mm) | Board to Board | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | 0.094 (2.40mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2044-2X32G00RA Oupiin | 788 |
| - | Through Hole, Right Angle | Square | 2044-2 | Gold | Copper Alloy | Thermoplastic, Polyester, Glass Filled | - | Oupiin | Tray | Active | - | -55°C ~ 105°C | 2044 | Solder | Socket | 64 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.197 (5.00mm) | Board to Board | All | 0.100 (2.54mm) | - | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2143-2X12G00DPU Oupiin | 369 |
| - | Surface Mount | Square | 2143 | Gold | Copper Alloy | Plastic | - | Oupiin | Tube | Active | - | -65°C ~ 125°C | 2143 | Solder | Socket | 24 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.173 (4.40mm) | Board to Board | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Gold | Board Guide | Flash | Flash | UL94 V-0 | ||
![]() 2141-2X11G00SA Oupiin | In Stock | - | - | Through Hole | Square | 2141 | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Oupiin | Tube | Active | - | -55°C ~ 105°C | 2141 | Solder | Socket | 22 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.177 (4.50mm) | Board to Board | All | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2049-2X05G00U Oupiin | 1082 |
| - | Through Hole, Right Angle | Square | 2049 | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | Oupiin | Tube | Active | - | -55°C ~ 105°C | 2049 | Solder | Socket | 10 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.235 (5.97mm) | Board to Board | All | 0.100 (2.54mm) | - | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2044-2X04G00RB-LCP Oupiin | 49 |
| - | Through Hole, Right Angle | Square | 2044-2 | Gold | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | Oupiin | Tray | Active | - | -55°C ~ 105°C | 2044 | Solder | Socket | 8 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.197 (5.00mm) | Board to Board | All | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2141-2X14G00SA Oupiin | 858 |
| - | Through Hole | Square | 2141 | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Oupiin | Tube | Active | - | -55°C ~ 105°C | 2141 | Solder | Socket | 28 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.177 (4.50mm) | Board to Board | All | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.126 (3.20mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2145-1X36C00SA Oupiin | 1260 |
| - | Through Hole | Square | 2145 | Gold | Copper Alloy | Plastic | - | Oupiin | Tray | Active | - | -65°C ~ 125°C | 2145 | Solder | Socket | 36 | - | 1 | Push-Pull | Female Socket | 1A | - | 0.248 (6.30mm) | Board to Board | All | 0.079 (2.00mm) | - | - | 0.094 (2.40mm) | Gold | - | Flash | Flash | UL94 V-0 | ||
![]() 2047-2X32G00S1U Oupiin | 373 |
| - | Through Hole | Square | 2047 | Gold | Brass | Polybutylene Terephthalate (PBT) | - | Oupiin | Tube | Active | - | -55°C ~ 105°C | 2047 | Solder | Elevated Socket | 64 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.435 (11.05mm) | Board to Board | All | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | 0.098 (2.50mm) | Gold | - | Flash | Flash | UL94 V-0 |