- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Package | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Operating Temperature Range | Current Rating (Max) | Number of Holes | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-32-22H-1300 Assmann WSW Components | In Stock | - | Datasheet | Through Hole, Right Angle | - | A-32-22H | Tin | Phosphor Bronze | Polyester, Glass Filled | Assmann WSW Components | - | - | - | - | Tube | A-32 | Active | Kinked Pin, Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 1.5A | - | 0.228" (5.80mm) | Board to Board | All | 0.100" (2.54mm) | Red | 0.100" (2.54mm) | 0.122" (3.10mm) | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG22-022-GSR1 Assmann WSW Components | 17 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 2A | - | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200-EA-G13D Assmann WSW Components | 17 |
| - | Through Hole, Right Angle | Square | A-BL200-EA | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 13 | 1 | Push-Pull | Female Socket | 2A | - | 0.110" (2.79mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | 0.118" (3.00mm) | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() 15JL-BT-E JST Sales America Inc. | 17 |
| - | Through Hole | Square | 15JL-BT | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | JST Sales America Inc. | - | - | 250V | -25°C ~ 85°C | Bulk | JL | Active | Press-Fit, Solder | Receptacle | 15 | 1 | Latch Lock | Female Socket | 3A | - | 0.374" (9.50mm) | Board to Board | All | 0.098" (2.50mm) | Blue | - | 0.134" (3.40mm) | - | - | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() A-BL200DG54-022-KSR1 Assmann WSW Components | 37 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 54 | 2 | Push-Pull | Female Socket | 2A | - | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() AW 126-36/Z-T Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | - | - | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 36 | 1 | Push-Pull | Female Socket | 3A per Contact | - | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() AW 126-07/Z-T Assmann WSW Components | 37 |
| - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | - | - | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 7 | 1 | Push-Pull | Female Socket | 3A per Contact | - | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CSFB204-1202A001B1AC GREENCONN | In Stock | - | Datasheet | Bend insert | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | 24P | - | - | - | - | ||
![]() CSHA101-0602A001A1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | - | ||
![]() CSFB102-0502A001R1AC GREENCONN | In Stock | - | Datasheet | Bend insert | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | - | ||
![]() CSHA101-1002A001R1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | - | ||
![]() DS1002-01-1x3V13-JK CONNFLY Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSHA101-0502A001R1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | - | ||
![]() CSFC101-1202A006R1AF GREENCONN | In Stock | - | Datasheet | Standing paste | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | 12P | - | - | - | - | ||
![]() ABL-254-36-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-36 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 36 | 2 | Push-Pull | Female Socket | 3A per Contact | - | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200-EG-G23MR1 Assmann WSW Components | 50 |
| - | Surface Mount | Square | A-BL200-EG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 23 | 1 | Push-Pull | Female Socket | 2A | - | 0.177" (4.50mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | - | - | - | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() AW 126-38/Z-T Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | - | - | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 38 | 1 | Push-Pull | Female Socket | 3A per Contact | - | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL200DG16-022-KSR1 Assmann WSW Components | 30 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 16 | 2 | Push-Pull | Female Socket | 2A | - | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL254-DG-Z56D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | - | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 56 | 2 | Push-Pull | Forked | 3A per Contact | - | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG80-022-GSR1 Assmann WSW Components | 39 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 80 | 2 | Push-Pull | Female Socket | 2A | - | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | - | - | - | Pick and Place | Flash | Flash | UL94 V-0 |