- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | PCB Mount Retention | PCB Mount Alignment | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Data Rate | Mating Alignment | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2102061-9 TE Connectivity Aerospace, Defense and Marine | 33 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | Square | Polymer | - | Without | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Cut Tape (CT) | 2010 | Mezalok, VITA 61 | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 114 | Vertical | 1.27mm | 9.42mm | 0.551 14.00mm | Board to Board | All | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin-Lead | - | - | - | - | - | Natural | - | - | 250V | - | - | - | 1GOhm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | Yes | - | Pick and Place | 14mm | 25.33mm | - | - | 50.0μin 1.27μm | - | - | 18mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() SQT-104-01-L-S Samtec Inc. | 31 |
| Datasheet | 0 Weeks | - | - | Through Hole | Through Hole | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | .3058 N | - | - | - | - | - | - | - | - | - | 8.3mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-116-01-G-S Samtec Inc. | 65 | - | Datasheet | 0 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 16 | - | - | - | - | 1 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | - | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | - | - | 40.64mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-110-01-S-D Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polymer | LOCKING | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | 20.3mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SQT-120-01-L-D Samtec Inc. | 7 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | - | .834 N | - | - | - | - | - | - | - | 6.35mm | 40.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESW-113-23-T-D Samtec Inc. | 65 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | Polyester | LOCKING | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2013 | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 26 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Vertical | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.53mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 2102430-6 TE Connectivity Aerospace, Defense and Marine | 2420 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Without | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Cut Tape (CT) | 2014 | Mezalok | - | - | Discontinued | 1 (Unlimited) | Solder | EAR99 | Receptacle | 320 | - | - | - | - | 8 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 320 | Vertical | 1.27mm | - | 0.236 6.00mm | Board to Board | All | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | Natural | - | - | 250V | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | 1.5A | 10 Gbps | With | - | - | Pick and Place | - | 52mm | - | - | 30.0μin 0.76μm | - | 10mm | 10.0076mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 0524181910 Molex | In Stock | - | Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole, Right Angle | Square | Polybutylene | - | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 125VAC | -40°C~105°C | Tray | - | 52418 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 19 | 105°C | -40°C | Natural | - | 1 | - | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 1.5A | 2mm | - | Right Angle | - | 4mm | 0.124 3.14mm | Board to Board | All | 1.5A | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | - | - | 19 | Tin | - | - | - | - | - | Natural | - | - | - | - | - | 20mOhm | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.5mm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSM-116-L-SV-BE Samtec Inc. | 311 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2014 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 16 | - | - | - | - | 1 | Receptacle | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 16 | Straight | - | 2.54mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0022027123 Molex | 12 | - | Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | Square | Nylon | - | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 12 | Tin | - | - | - | - | - | White | - | - | - | - | - | 20mOhm | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.38mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SLW-105-01-G-S Samtec Inc. | 29 |
| Datasheet | 0 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | 10mOhm | - | - | - | - | 550V | 7.1A | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | - | - | 12.7mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 6.09mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-110-03-T-S Samtec Inc. | 145 | - | Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 25.9mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-150-02-G-D-RA Samtec Inc. | 500 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 100 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | 0.335 inch | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 128mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() M80-4121442 Harwin Inc. | 11 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Circular | Polyphenylene | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2009 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | Automotive, General Purpose, Military | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 14 | Straight | - | 5.55mm | 0.220 5.60mm | Board to Board or Cable | All | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | 3A | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Mating Flange, Polarizing Key | - | 24mm | - | - | 12.0μin 0.30μm | 137.8μin 3.50μm | 7.7mm 7.95mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2102061-6 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 32 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Surface Mount | Surface Mount | Square | Polymer | - | Without | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2012 | Mezalok, VITA 61 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | - | 0.236 6.00mm | Board to Board | All | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | Natural | - | - | 250V | - | - | - | 1GOhm | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | Yes | - | Pick and Place | 6mm | - | - | - | 30.0μin 0.76μm | - | 10mm | 10.0076mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 87368-1624 Molex | 1819 | - | Datasheet | - | - | Gold | Surface Mount | - | - | Thermoplastic | - | - | - | - | Bronze | - | 125V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | 16 | 105°C | -55°C | Black | - | 2 | - | SIDE ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 16 | Right Angle | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.638 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.193 inch | Female | 94V-0 | - | - | 0.197 inch | - | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | - | 125V | - | POLARIZED HOUSING | 700VAC V | - | RECTANGULAR | 1.7514 N | .1946 N | - | - | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SQW-105-01-F-D-VS Samtec Inc. | 134 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | SQW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | 10 | Straight | - | 4mm | 0.300 7.62mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | 500V | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 10mOhm | - | - | - | - | 500V | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.12mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLP-104-02-F-D Samtec Inc. | 1 |
| Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 8 | Straight | - | 4.32mm | 0.090 2.29mm | Board to Board | All | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | 2.26mm | 5.51mm | 3.05mm | 3μin | 3.90μin 0.099μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CES-102-01-T-D Samtec Inc. | 142 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Square | Polyester | - | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 333V | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.59mm | 0.200 5.08mm | Board to Board | All | 1A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | - | 400V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 55508-108LF Amphenol ICC (FCI) | 1380 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 8 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.08mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free |