- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Inputs per Chip | Number of Outputs per Chip | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Tail Length | Termination Method | Usage Level | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Resistor Type | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Pin Count | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Inductance | ELV | Termination Type | Plating | Operating Supply Current | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Manufacturer Size Code | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Product Type | Reverse Recovery Time | ESR | Inductance Tolerance | RMS Current (Irms) | Screening Level | Diode Configuration | Current Rating (Max) | Resistance Tolerance | Stackable | Repetitive Peak Reverse Voltage | High Temperature Compatible | Product | Mounting Angle | Features | Terminal Length | Power Supply Type | Product Length | Product Width | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | PCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-113-01-L-D-N-026 Samtec Inc. | 48 |
| Datasheet | - | - | - | - | Through Hole | Square | - | - | - | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Samtec Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | SSW | - | - | Active | Solder | - | - | Receptacle | - | - | 26 | - | - | - | - | 2 | - | - | - | - | Push-Pull | - | - | - | - | - | - | Forked | - | - | 4.7A per Contact | - | - | - | - | - | - | 0.335" (8.51mm) | Board to Board or Cable | - | 25 | - | 0.100" (2.54mm) | Black | - | - | - | - | 0.100" (2.54mm) | 0.104" (2.64mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin (0.25μm) | - | - | - | UL94 V-0 | - | - | - | ||
![]() CBED202-2079B001C1AD Greenconn | In Stock | - | - | - | - | - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Greenconn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBED202 | - | - | Active | Solder | - | - | Receptacle | - | - | 40 | - | - | - | - | 2 | - | - | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1.7A per Contact | - | - | - | - | - | - | 0.152" (3.85mm) | Board to Board | - | All | - | 0.050" (1.27mm) | Black | - | - | - | - | 0.050" (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | - | Flash | Flash | - | - | UL94 V-0 | - | - | - | ||
![]() 09195607829 HARTING | 45 |
| - | - | - | - | - | Through Hole | Square | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | SEK | - | - | Active | Press-Fit, Solder | - | - | Receptacle | - | - | 60 | - | - | - | - | 2 | - | - | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | - | - | Board to Board | - | All | - | 0.100" (2.54mm) | Black | - | - | - | - | 0.100" (2.54mm) | 0.177" (4.50mm) | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 0750197313 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 075019 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | 100 ppm/K | - | - | 22.1 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0791091091 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 079109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | 50 ppm/K | - | - | 249 kOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi-Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | 2 | 1.25 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0791091248 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 079109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1714888 Maxim | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | - | 24.9 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3.2 | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLE160-01-G-DV-P Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 280580-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | LOCKING | FRICTION LOCK | Right Angle | - | - | - | 1.22 inch | - | NOT SPECIFIED | Bronze | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 280580-2 | - | - | - | - | - | ONE | - | - | - | 1 | - | 125 °C | -65 °C | - | - | Active | - | - | - | - | - | 5.44 | Compliant | Yes | - | - | 3.5 mm | - | - | - | - | - | - | - | - | Yes | - | Solder | EAR99 | - | Connector, Receptacle, Socket | Socket Assemblies | - | 12 | 105 °C | -65 °C | Black | - | 1 | - | AMPMODU | 8536.69.40.40 | - | Friction | Headers & Wire Housings | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 12 | Right Angle | - | 2.54 mm | - | - | - | - | - | compliant | - | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | 12 | - | RECTANGULAR | 0.157 inch | FEMALE | 94V-0 | Black | 3.5 mm | 0.343 inch | AMP | - | 3 A | SQ PIN-SKT | 12 mΩ | - | 5 GΩ | - | 0.1 inch | RECEPTACLE | 3.3 uH | Compliant | SOLDER | - | - | POLARIZED HOUSING | 1050VAC V | - | 7.62 mm | 100 Cycles | Gold Flash (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.668 N | .2085 N | - | 3 A | - | BLACK | Headers & Wire Housings | - | - | 20 | 6.3 A | - | - | - | - | Yes | - | No | Headers | Right Angle | - | 0.138 inch | - | 5.18 | 5.18 mm | - | 4.0386 mm | - | 400 nm | - | - | - | - | - | No | - | UL94 V-0 | ||
![]() 2178711-6 TE Connectivity | In Stock |
| - | 34 Weeks, 6 Days | - | Tin | - | BOARD | - | Polyamide 4/6 | - | LOCKING | - | - | - | - | Polyamide 46 | 0.382 inch | Straight | SN ON NI | Brass | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYAMIDE | TE Connectivity | - | 2178711-6 | - | - | - | Surface Mount | Surface Mount | ONE | 2 | 4 | 2 | 2 | -30C to 85C | 85 °C | -30 °C | - | - | Active | 1.27(mm) | - | 6.9(mm) | - | - | 1.73 | - | Yes | - | SOIC | - | Solder | Industrial grade | 100VDC/100VAC | 100 Vdc | -40 to 85 °C | Tape and Reel | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | Board to Board | - | - | - | - | - | - | 2 | Receptacle | WITHOUT VACCUME TAPE | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | - | 2.5400 mm | 6 | - | - | 2.54 mm | - | - | - | - | - | compliant | - | - | 16 | - | - | COMMERCIAL | - | - | 2 | 6 POS | - | STAGGERED | 0.205 inch | FEMALE | - | Black | - | 0.209 inch | AMP | - | - | BELLOWED TYPE | - | Dual 4:1 | 1000000000 Ω | - | 0.05 inch | - | - | - | SURFACE MOUNT | - | 6 uA | POLARIZED HOUSING | 500VAC V | - | 4.4958 mm | 8 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | BLACK | - | - | - | - | - | Industrial | - | 1.3/CONTACT(A) | - | - | - | - | - | - | - | - | Single/Dual | 9.7 mm | - | 9.7(mm) | - | - | - | - | - | - | 5.3(mm) | - | - | - | - | ||
![]() 2044-2X10G00SA Oupiin | 1050 |
| - | - | - | - | - | Through Hole | Square | - | - | - | - | - | - | 2044-2 | - | - | - | Gold | Copper Alloy | - | - | Thermoplastic, Polyester, Glass Filled | - | - | - | - | - | - | Oupiin | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | - | 2044 | - | - | - | Solder | - | - | Socket | - | - | 20 | - | - | - | - | 2 | - | - | - | - | Push-Pull | - | - | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | - | - | 0.335 (8.51mm) | Board to Board | - | All | - | 0.100 (2.54mm) | - | - | - | - | - | 0.100 (2.54mm) | 0.126 (3.20mm) | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | Single | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | - | - | UL94 V-0 | - | - | - | ||
![]() 215309-5 TE Connectivity | In Stock | - | - | 28 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | Polyester | - | - | - | Vertical | With | - | Polyester | 0.5 inch | Straight | GOLD (30) | Phosphor Bronze | 12(mohm) | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 215309-5 | - | - | - | Through Hole | Through Hole | ONE | 2 | - | - | 2 | -65C to 105C | 125 °C | -65 °C | - | - | Active | 2.54(mm) | 2.54mm | 5.06(mm) | - | - | 1.69 | Compliant | Yes | 8536694040, 8536694040/8536694040, 8536694040/8536694040/8536694040, 8536694040/8536694040/8536694040/8536694040 | - | 3.1 mm | Solder | - | - | - | -65 to 105 °C | Box | - | e3 | Yes | - | Solder | EAR99 | - | Connector, Receptacle, Socket | Socket Strip | - | 5 | 125 °C | -65 °C | Green | - | 2 | Receptacle | AMPMODU | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5400 mm | 10 | Vertical | - | 2.54 mm | 5.06 mm | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | 10(POS) | - | RECTANGULAR | 0.199 inch | FEMALE | 94V-0 | Green | 3.1 mm | 0.335 inch | AMP | - | 3 A | Socket | 12 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | Compliant | SOLDER | Gold | - | - | 750VAC V | - | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | - | - | No | 3 A | 0.1 inch | GREEN | - | - | - | - | - | - | - | 3/Contact(A) | - | Yes | - | - | - | - | - | 0.118 inch | - | 12.7 mm | - | 12.7(mm) | 8.5 mm | 12.7 mm | 31u inch | 762 nm | - | 1.6 mm | 8.5(mm) | - | No | No SVHC | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 2.268 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 20021311-00090T8LF | 20021311 | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | Active | - | - | - | - | MIL-PRF-55365 | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | 100 uF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 90 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | - | 0.173 inch | - | C | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | X | 2.1684 N | .199882 N | - | - | 0.05 inch | BLACK | - | - | 700 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 inch | - | 7.3 mm | 7.3 x 4.3 x 4 | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | 15 | LOCKING | - | - | - | - | - | 1.018 inch | Straight | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 20021323-00040C1LF | 20021323 | - | - | Through Hole | STRAIGHT | ONE | - | - | - | 2 | - | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | Crimp | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | D-Subminiature | - | - | - | - | - | - | - | Plug | BOTTOM ENTRY | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 40 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | 15 POS | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | 1 | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1406 N | .1946 N | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.52 mm | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 1.718 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | THERMOPLASTIC | Amphenol FCi | - | 20021311-00068T8LF | 20021311 | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | Active | - | - | - | - | AEC-Q200 | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | - | 1.02 kOhm | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | 0.0625 W | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 68 | - | - | 1.27 mm | - | - | - | Precision Low TCR | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | - | 0.173 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1684 N | .199882 N | - | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | 0.094 inch | - | 1.55 mm | 0.8 mm | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 0.318 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 20021321-00012T1LF | - | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 125 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 12 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | - | 0.177 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1684 N | .1946 N | - | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 1.768 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | - | Amphenol FCi | - | 20021323-00070T8LF | 20021323 | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 70 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1406 N | .1946 N | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 2.218 inch | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 20021321-00088D4LF | - | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 125 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 88 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | - | 0.177 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1684 N | .1946 N | - | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 0.268 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 20021323-00010C8LF | 20021323 | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 10 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1406 N | .1946 N | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | 1.018 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | - | Amphenol FCi | - | 20021323-00040D4LF | 20021323 | - | - | - | STRAIGHT | ONE | - | - | - | 2 | - | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 40 | - | - | 1.27 mm | - | - | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 2.1406 N | .1946 N | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - | - | - | - | - | - | - |