- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0901523164 Molex | In Stock | - | - | - | - | - | - | 090152 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0791097001 Molex | In Stock | - | - | - | - | - | - | 079109 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0026301133 Molex | In Stock | - | - | - | - | - | - | 002630 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5031481471 Molex | 2631 |
| - | - | Surface Mount, Right Angle | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon | - | - | Molex | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -40°C ~ 105°C | CLIK-Mate 503148 | Solder | Receptacle | 14 | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | Latch Holder | Forked | 1A per Contact | - | - | 0.362 (9.20mm) | Board to Cable/Wire | All | - | 0.059 (1.50mm) | Black | - | - | - | Tin | - | - | Pick and Place, Solder Retention | 39.4µin (1.00µm) | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() 1MM-R-D17-VS-00-H-TBP TE Connectivity | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | + 125 C | - | - 55 C | - | - | 30 VAC | - | - | - | - | 34 Position | - | 2 Row | - | - | - | 1 mm | - | - | - | - | 1 A | - | - | Solder | - | - | - | Receptacles | Vertical | - | - | - | - | ||
![]() PM208FOOLSC-A01 Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2075324 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2075322 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2075303 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0009484091 Molex | In Stock | - | - | - | Through Hole | Square | - | 000948 | Tin | Phosphor Bronze | Polyester | - | - | Molex | - | Tray | Active | 600V | -40°C ~ 105°C | KK396, 41815 | Solder | Receptacle, Bottom Entry | 9 | Automotive, General Purpose, Medical, Telecommunications | 1 | Locking Ramp | Female Socket | 4.5A | - | - | 0.449 (11.40mm) | Board to Board or Cable | All | - | 0.156 (3.96mm) | Natural | - | - | 0.160 (4.06mm) | Tin | - | - | Board Hooks | 60.0µin (1.52µm) | 60.0µin (1.52µm) | UL94 V-0 | ||
![]() 0022187033 Molex | In Stock | - | - | - | - | - | - | 002218 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5031591503 Molex | In Stock | - | - | - | - | - | - | 503159 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0901512130 Molex | 49 |
| - | - | - | - | - | 090151 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5025840269 Molex | In Stock | - | - | - | - | - | - | 502584 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5025840477 Molex | In Stock | - | - | - | - | - | - | 502584 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5031750704 Molex | In Stock | - | - | - | - | - | - | 503175 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3212M1300 Cvilux | In Stock | - | - | - | Surface Mount | Rectangular | - | - | Tin | Phosphor Bronze | Thermoplastic | - | - | Cvilux USA | - | Tape & Reel (TR) | Active | 230VAC/DC | -40°C ~ 105°C | CA32 | Solder | Receptacle | 12 | - | 2 | Push-Pull | Female Socket | 1.5A | - | - | 0.207 (5.26mm) | Board to Board or Cable | All | - | 0.100 (2.54mm) | Red | - | - | - | Tin | - | - | Pick and Place, Polarizing Key | - | - | UL94 V-0 | ||
![]() 354071-E TE Connectivity | 84 | - | - | - | Surface Mount | Square | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | TE Connectivity Erni | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | SMC | Solder | Receptacle | 20 | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | - | 0.537 (13.64mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | 0.050 (1.27mm) | - | Tin | - | - | Board Guide, Pick and Place, Solder Retention | - | 157.5µin (4.00µm) | UL94 V-0 | ||
![]() 0781200829 Molex | 47 |
| - | - | - | - | - | 078120 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0906510004 Molex | In Stock | - | - | - | - | - | - | 090651 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |