- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Product | Mounting Angle | Features | Terminal Length | Product Category | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91618307BLF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 0.697 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-307BLF | - | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 14 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 91601311LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 1.097 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-311LF | 91601 | - | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 11 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 75915342LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | - | 4.197 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-342LF | 75915 | - | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 4.97 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 42 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | 0.114 inch | - | 30u inch | - | - | - | ||
![]() 71991340LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 1.997 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-340LF | - | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 80 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | - | - | - | - | 0.118 inch | - | 30u inch | - | - | - | ||
![]() 75915413LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | - | 1.297 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-413LF | 75915 | - | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 13 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | 0.114 inch | - | 197u inch | - | - | - | ||
![]() 71991431LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | - | Amphenol FCi | 71991-431LF | 71991 | - | - | - | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 62 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883406LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | - | 0.597 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-406LF | 89883 | - | - | - | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 12 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | 197u inch | - | - | - | ||
![]() 89898410LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | - | Amphenol ICC | 89898-410LF | 89898 | - | - | - | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 20 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91614324LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91614-324LF | - | - | - | - | - | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 2.23 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 24 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618310LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91618-310LF | - | - | - | - | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.33 | - | Yes | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 20 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606426LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | - | 2.597 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-426LF | 87606 | - | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 52 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | 197u inch | - | - | - | ||
![]() 91601416LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 1.597 inch | - | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-416LF | 91601 | - | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 16 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 91614407LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91614-407LF | - | - | - | - | - | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 7 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91614405ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | PEG | - | 0.697 inch | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91614-405ALF | - | - | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.47 | - | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 5 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | - | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | - | - | - | - | - | - | - | - | - | 79u inch | - | - | - | ||
![]() 76341340LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | - | 3.92 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-340LF | - | - | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 40 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL | - | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | - | BLUE | - | - | - | - | 0.114 inch | - | 30u inch | - | - | - | ||
![]() 71607-321LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 2.097 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-321LF | 71607 | - | - | - | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.4 | - | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | 2.54 mm | - | - | - | compliant | - | - | - | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() MHDAS2F026YDE60 Amphenol | 2569 |
| - | - | Gold | PCB Mount | Circular | - | - | MHDAS2F | - | Straight | Amphenol Socapex | - | Beryllium Copper | - | Liquid Crystal Polymer (LCP) | - | Amphenol | - | - | - | + 150 C | Amphenol Socapex | MIL-DTL-55302G | - 65 C | PCB Mount | - | - | - | - | Tray | - | - | Active | - | Details | - | Solder | - | - | MHDAS | - | - | Solder | - | Receptacle | Board To Board | 26 | - | 2 | - | - | Threaded | MIL-Spec / MIL-Type | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | - | - | 0.213 (5.40mm) | Board to Board | All | - | 3 A | 0.050 (1.27mm) | Black | - | Solder | - | 0.050 (1.27mm) | 0.118 (3.00mm) | - | 26 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | Straight | Jackscrews, Mating Flange, Mounting Flange | - | Rectangular MIL Spec Connectors | - | - | - | UL94 V-0 | ||
![]() 2044-1X04G00SB Oupiin | 345 |
| - | - | - | Through Hole | Square | - | - | 2044 | - | - | - | Gold | Copper Alloy | - | Thermoplastic, Polyester, Glass Filled | - | - | - | - | - | - | Oupiin | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -55°C ~ 105°C | 2044 | - | - | Solder | - | Socket | - | 4 | - | 1 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | 0.335 (8.50mm) | Board to Board | All | - | - | 0.100 (2.54mm) | - | - | - | - | - | 0.126 (3.20mm) | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | UL94 V-0 | ||
![]() 2145-2X05C30DPT-S Oupiin | In Stock | - | - | - | - | Surface Mount | Square | - | - | 2145 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Oupiin | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | 2145 | - | - | Solder | - | Socket | - | 10 | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | Board to Board | All | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00µin (0.076µm) | 30.0µin (0.76µm) | - | ||
![]() 2248-A2X13G00DNT-M Oupiin | 2437 |
| - | - | - | Surface Mount | Square | - | - | 2248 | - | - | - | Gold | Phosphor Bronze | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Oupiin | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | 2248 | - | - | Solder | - | Socket | - | 26 | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.085 (2.15mm) | Board to Board | All | - | - | 0.050 (1.27mm) | - | - | - | - | 0.050 (1.27mm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | Flash | Flash | UL94 V-0 |