- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Jack Structure | Mfr | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Voltage, Rating | With latch | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Number of rows | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Product Type | Features | Industry Standards | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4621FR-2x07-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | - | Brass | - | 2x07 | - | Right Angle Mount | 0 | 7 | Side Insertion | DIP,P=2.0mm | 14 | Active | - | No | - | - | Board to board row - (X4621) 2.0 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 2.0mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X4621FR-2x09-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | - | Brass | - | 2x09 | - | Right Angle Mount | 0 | 9 | Side Insertion | DIP,P=2.0mm | 18 | Active | - | No | - | - | Board to board row - (X4621) 2.0 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 2.0mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X4621FR-2x10-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | - | Brass | - | 2x10 | - | Right Angle Mount | 0 | 10 | Side Insertion | DIP,P=2.0mm | 20 | Active | - | No | - | - | Board to board row - (X4621) 2.0 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 2.0mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X4621FR-2x12-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | - | Brass | - | 2x12 | - | Right Angle Mount | 0 | 12 | Side Insertion | DIP,P=2.0mm | 24 | Active | - | No | - | - | Board to board row - (X4621) 2.0 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 2.0mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X4621FR-2x13-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | - | Brass | - | 2x13 | - | Right Angle Mount | 0 | 13 | Side Insertion | DIP,P=2.0mm | 26 | Active | - | No | - | - | Board to board row - (X4621) 2.0 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 2.0mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X1321FRS-2x34-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | - | Brass | - | 2x34 | - | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=1.27mm | 68 | Active | - | No | - | - | Board to board row - (X1321) 1.27 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X1321FRS-2x37-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | - | Brass | - | 2x37 | - | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=1.27mm | 74 | Active | - | No | - | - | Board to board row - (X1321) 1.27 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X1321FRS-2x38-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | - | Brass | - | 2x38 | - | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=1.27mm | 76 | Active | - | No | - | - | Board to board row - (X1321) 1.27 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() X1321FRS-2x39-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | - | Brass | - | 2x39 | - | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=1.27mm | 78 | Active | - | No | - | - | Board to board row - (X1321) 1.27 double row single plastic | - | - | Female Socket | - | Black | Double row | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | UL/CUL-E523734 | - | - | - | ||
![]() 09195307829 HARTING | In Stock | - | - | - | Through Hole | Square | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | HARTING | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | SEK | Active | Press-Fit, Solder | Receptacle | 30 | - | - | 2 | Push-Pull | Female Socket | 1A | - | - | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.177" (4.50mm) | Nickel | - | Polarizing Key | - | - | - | UL94 V-0 | ||
![]() SOLC-145-02-L-Q-LC-P Samtec Inc. | In Stock | - | Datasheet | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Samtec Inc. | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | FOURRAY? SOLC | Active | Solder | Receptacle | 180 | - | - | 4 | Push-Pull | Forked | 2.4A per Contact | - | 0.160" (4.06mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | - | Board Lock, Pick and Place | - | 10.0μin (0.25μm) | 3.00μin (0.076μm) | UL94 V-0 | ||
![]() CLP-110-02-H-D-BE-P-TR Samtec Inc. | In Stock | - | Datasheet | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Samtec Inc. | - | - | - | - | - | - | - | 240VAC, 330VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | CLP | Active | Solder | Receptacle, Bottom Entry | 20 | - | - | 2 | Push-Pull | Female Socket | 3.3A per Contact | - | 0.084" (2.14mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | - | Pick and Place | - | 30.0μin (0.76μm) | 3.00μin (0.076μm) | UL94 V-0 | ||
![]() 10165448-00012C1LF Amphenol ICC (FCI) | 2425 | - | Datasheet | - | Surface Mount | Square | Gold | Copper Alloy | Plastic | - | Amphenol ICC (FCI) | - | - | - | - | - | - | - | 125VAC | - | -40°C ~ 105°C | Tape & Reel (TR) | Minitek127? 10165448 | Active | Solder | Receptacle | 12 | - | - | 2 | Push-Pull | Female Socket | 1A per Contact | - | 0.091" (2.30mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | - | Pick and Place | - | Flash | Flash | UL94 V-0 | ||
![]() 10168779-3260000LF Amphenol ICC (FCI) | 3004 | - | Datasheet | - | Surface Mount | Rectangular | Gold | Copper Alloy | Thermoplastic | - | Amphenol ICC (FCI) | - | - | - | - | - | - | - | 30VDC | - | -40°C ~ 125°C | Tape & Reel (TR) | ComboStak? | Active | Solder | Receptacle | 62 (60 + 2 Power) | - | - | 2 | Push-Pull | Female Socket | 20A | - | 0.159" (4.05mm) | Board to Board | All | 0.020" (0.50mm) | Black | - | - | Gold | - | Board Guide, Pick and Place, Solder Retention | - | 1.97μin (0.050μm) | 1.97μin (0.050μm) | UL94 V-0 | ||
![]() 1374884 Phoenix Contact | 281 |
| Datasheet | - | Surface Mount | Rectangular | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | - | Active | Solder | Receptacle | 100 | - | - | 2 | Push-Pull | Female Socket | 2.1A | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Tin | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | ||
![]() MMS-123-02-F-DV-TR Samtec Inc. | 43 |
| Datasheet | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Samtec Inc. | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | MMS | Active | Solder | Receptacle | 46 | - | - | 2 | Push-Pull | Female Socket | 3.9A per Contact | - | 0.177" (4.50mm) | Board to Board or Cable | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Tin | - | - | - | 3.00μin (0.076μm) | - | - | ||
![]() CBEC223-0879B001C1AF Greenconn | In Stock | - | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Greenconn | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC223 | Active | Solder | Receptacle | 16 | - | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | - | Board Guide, Pick and Place, Solder Retention | - | Flash | Flash | UL94 V-0 | ||
![]() MMS-130-02-F-DV-01 Samtec Inc. | 41 |
| Datasheet | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | Samtec Inc. | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | MMS | Active | Solder | Receptacle | 60 | - | - | 2 | Push-Pull | Female Socket | 3.9A per Contact | - | 0.177" (4.50mm) | Board to Board or Cable | 59 | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Tin | - | - | - | 3.00μin (0.076μm) | - | - | ||
![]() 1374873 Phoenix Contact | 1501 |
| Datasheet | - | Surface Mount | Rectangular | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | - | Active | Solder | Receptacle | 12 | - | - | 2 | Push-Pull | Female Socket | 2.1A | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Tin | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | ||
![]() 1374875 Phoenix Contact | 475 |
| Datasheet | - | Surface Mount | Rectangular | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | - | Active | Solder | Receptacle | 20 | - | - | 2 | Push-Pull | Female Socket | 2.1A | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | - | - | Tin | - | - | - | - | - | UL94 V-0 |