- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0791091255 Molex | 47 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0791091055 Molex | 18 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 1A | - | 12 | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0873814418 Molex | 10 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | NOT SPECIFIED | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | - | 0.157 4.00mm | Board to Board | All | unknown | 1.9A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0791091052 Molex | 25 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 5023821071 Molex | 18603 | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | - | - | - | Gold | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2008 | CLIK-Mate 502382 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0873400623 Molex | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Square | Thermoplastic | - | - | Gold | Bronze | - | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87340 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 6.1mm | 0.085 2.15mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 6mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0873401014 Molex | 12 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | Square | Thermoplastic | - | - | Gold | Bronze | - | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87340 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.8mm | 0.085 2.15mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSW-103-22-S-D-VS-K-TR Samtec Inc. | 497 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 6 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 6 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() CLT-104-02-L-D-A Samtec Inc. | 523 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | PEG | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2010 | CLT | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 2 | - | TIGER CLAW CONTACT, E.L.P | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 8 | Vertical | - | 5.16mm | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 3.3A | - | 4.064 mm | 100 Cycles | .5004 N | - | Board Guide | - | 8mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMM-112-02-L-D Samtec Inc. | 110 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 24 | Vertical | - | 6.3mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | - | - | 4.5466 mm | 100 Cycles | .556 N | .417 N | - | - | 24mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 332 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 160V | -20°C~70°C | Bulk | 2011 | 382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 70°C | -20°C | Black | Automotive, General Purpose, Industrial, Lighting | 1 | Female | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 5A | 2.54mm | - | Right Angle | - | 14.5mm | 0.512 13.00mm | Board to Cable/Wire | All | - | 5A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 2.54mm | - | - | 4 | Gold | - | - | - | Male | - | Black | - | - | - | - | - | - | - | 5A | - | - | - | - | - | Board Lock | - | 25.3mm | - | - | 8.00μin 0.203μm | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() MRF18-8R-PC Hirose Electric Co Ltd | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Rectangular | - | - | - | Gold | Brass | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2015 | MRF18 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | All | unknown | - | - | Black | - | - | - | - | - | 0.091 2.30mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SSM-120-L-SH Samtec Inc. | 29 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | - | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | Right Angle | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 450V | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.32 inch | - | 10mOhm | 5000000000Ohm | - | - | - | - | 9.398 mm | - | - | .556 N | - | 3.18mm | 50.8mm | 8.13mm | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLM-139-02-L-D Samtec Inc. | 27 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 78 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 78 | Straight | - | 2.54mm | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | - | 39.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLP-114-02-G-D-BE Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 28 | - | - | - | - | 2 | Receptacle | BOTTOM ENTRY, E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 28 | Straight | - | 3.05mm | 0.089 2.26mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | 100 Cycles | - | .556 N | - | - | 18.21mm | - | 10μin | 10.0μin 0.25μm | 3.90μin 0.099μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-111-02-G-S-RA Samtec Inc. | 476 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 11 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | 10mOhm | - | - | 550V | 6.9A | - | - | - | - | - | - | - | 28.45mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HIF6A-80DA-1.27DSA(71) Hirose Electric Co Ltd | 43 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Polybutylene | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | Straight | - | - | 0.346 8.80mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | 8.8mm | 59.05mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 14.8mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() CES-114-01-T-D Samtec Inc. | 21 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | 5.08mm | 35.6mm | 5.59mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSW-115-04-G-S Samtec Inc. | 44 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 15 | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.170 4.32mm | 1 | - | - | Tin | RECTANGULAR | - | 0.2 inch | - | 94V-0 | - | - | 0.35 inch | 3A | - | 5000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 2.224 N | 2.224 N | - | - | - | - | 20μin | 20.0μin 0.51μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLP-109-02-F-D Samtec Inc. | 21 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 18 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | 11.86mm | 3.05mm | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free |