- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQT-109-01-L-D-001 Samtec Inc. | In Stock | - | Datasheet | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | - | -55°C ~ 125°C | Tube | SQT | Active | Solder | Receptacle | 18 | - | 2 | Push-Pull | Forked | 5.1A per Contact | 0.250" (6.35mm) | Board to Board or Cable | 17 | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.090" (2.29mm) | Tin | - | 10.0μin (0.25μm) | - | UL94 V-0 | ||
![]() 1374884 Phoenix Contact | 281 |
| Datasheet | Surface Mount | Rectangular | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | Phoenix Contact | - | -55°C ~ 125°C | Tape & Reel (TR) | - | Active | Solder | Receptacle | 100 | - | 2 | Push-Pull | Female Socket | 2.1A | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Tin | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() MMS-123-02-F-DV-TR Samtec Inc. | 43 |
| Datasheet | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | - | -55°C ~ 125°C | Tape & Reel (TR) | MMS | Active | Solder | Receptacle | 46 | - | 2 | Push-Pull | Female Socket | 3.9A per Contact | 0.177" (4.50mm) | Board to Board or Cable | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Tin | - | 3.00μin (0.076μm) | - | - | ||
![]() CBEC223-0879B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC223 | Active | Solder | Receptacle | 16 | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() 10168779-3260000LF Amphenol ICC (FCI) | 3004 | - | Datasheet | Surface Mount | Rectangular | - | Gold | Copper Alloy | Thermoplastic | Amphenol ICC (FCI) | 30VDC | -40°C ~ 125°C | Tape & Reel (TR) | ComboStak? | Active | Solder | Receptacle | 62 (60 + 2 Power) | - | 2 | Push-Pull | Female Socket | 20A | 0.159" (4.05mm) | Board to Board | All | 0.020" (0.50mm) | Black | - | - | Gold | Board Guide, Pick and Place, Solder Retention | 1.97μin (0.050μm) | 1.97μin (0.050μm) | UL94 V-0 | ||
![]() 68046-621 Amphenol ICC (FCI) | In Stock | - | - | Surface Mount | Square | 68046 | Gold or Gold, GXT? | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | Amphenol ICC (FCI) | 1000V | -65°C ~ 125°C | Tube | Dubox? | Active | Solder | Receptacle | 42 | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | Female Socket | - | 0.310" (7.87mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Tin | - | 30.0μin (0.76μm) | 100.0μin (2.54μm) | UL94 V-0 | ||
![]() 10165448-00012C1LF Amphenol ICC (FCI) | 2425 | - | Datasheet | Surface Mount | Square | - | Gold | Copper Alloy | Plastic | Amphenol ICC (FCI) | 125VAC | -40°C ~ 105°C | Tape & Reel (TR) | Minitek127? 10165448 | Active | Solder | Receptacle | 12 | - | 2 | Push-Pull | Female Socket | 1A per Contact | 0.091" (2.30mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() SFC-103-T1-F-D-A Samtec Inc. | In Stock | - | Datasheet | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | 350VAC | -55°C ~ 125°C | Tube | Tiger Eye? SFC | Active | Solder | Receptacle | 6 | - | 2 | Push-Pull | Female Socket | 3.1A per Contact | 0.180" (4.57mm) | Board to Board or Cable | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | 0.120" (3.05mm) | Tin | Board Guide | 3.00μin (0.076μm) | - | - | ||
![]() 09195607829 HARTING | 45 |
| - | Through Hole | Square | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | HARTING | - | -55°C ~ 125°C | Bulk | SEK | Active | Press-Fit, Solder | Receptacle | 60 | - | 2 | Push-Pull | Female Socket | 1A | - | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.177" (4.50mm) | Nickel | Polarizing Key | - | - | UL94 V-0 | ||
![]() 1374029 Phoenix Contact | 298 |
| Datasheet | Surface Mount | Rectangular | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | Phoenix Contact | - | -55°C ~ 125°C | Tape & Reel (TR) | - | Active | Solder | Receptacle | 20 | - | 2 | Push-Pull | Female Socket | 2.2A | 0.246" (6.25mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Tin | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() SSM-118-STL-DV Samtec Inc. | In Stock | - | Datasheet | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | 405VAC, 572VDC | -55°C ~ 125°C | Bulk | Tiger Claw? SSM | Active | Solder | Receptacle, Pass Through | 36 | - | 2 | Push-Pull | Female Socket | 5.2A per Contact | 0.290" (7.37mm) | Board to Board or Cable | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Tin | - | 30.0μin (0.76μm) | - | - | ||
![]() CBEC225-0579B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC225 | Active | Solder | Receptacle | 10 | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | 0.246" (6.25mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CLP-125-02-H-D-BE-P-TR Samtec Inc. | In Stock | - | Datasheet | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | 240VAC, 330VDC | -55°C ~ 125°C | Tape & Reel (TR) | CLP | Active | Solder | Receptacle, Bottom Entry | 50 | - | 2 | Push-Pull | Female Socket | 3.3A per Contact | 0.084" (2.14mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | Pick and Place | 30.0μin (0.76μm) | 3.00μin (0.076μm) | UL94 V-0 | ||
![]() MMS-130-02-F-DV-01 Samtec Inc. | 41 |
| Datasheet | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | - | -55°C ~ 125°C | Bulk | MMS | Active | Solder | Receptacle | 60 | - | 2 | Push-Pull | Female Socket | 3.9A per Contact | 0.177" (4.50mm) | Board to Board or Cable | 59 | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Tin | - | 3.00μin (0.076μm) | - | - | ||
![]() HLE-107-02-STL-DV-BE Samtec Inc. | 44 |
| Datasheet | Surface Mount | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | Samtec Inc. | 400VAC | -55°C ~ 125°C | Tube | HLE | Active | Solder | Receptacle, Bottom Entry | 14 | - | 2 | Push-Pull | Female Socket | 4.1A per Contact | 0.144" (3.66mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Tin | - | 30.0μin (0.76μm) | - | - | ||
![]() 1374873 Phoenix Contact | 1501 |
| Datasheet | Surface Mount | Rectangular | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | Phoenix Contact | - | -55°C ~ 125°C | Tape & Reel (TR) | - | Active | Solder | Receptacle | 12 | - | 2 | Push-Pull | Female Socket | 2.1A | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Tin | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() CBEC225-3479B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC225 | Active | Solder | Receptacle | 68 | - | 2 | Push-Pull | Female Socket | 1.7A per Contact | 0.246" (6.25mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() 09195647829 HARTING | In Stock | - | - | Through Hole | Square | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | HARTING | - | -55°C ~ 125°C | Bulk | SEK | Active | Press-Fit, Solder | Receptacle | 64 | - | 2 | Push-Pull | Female Socket | 1A | - | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.177" (4.50mm) | Nickel | Polarizing Key | - | - | UL94 V-0 | ||
![]() 09195267829 HARTING | 29 |
| - | Through Hole | Square | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | HARTING | - | -55°C ~ 125°C | Bulk | SEK | Active | Press-Fit, Solder | Receptacle | 26 | - | 2 | Push-Pull | Female Socket | 1A | - | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.177" (4.50mm) | Nickel | Polarizing Key | - | - | UL94 V-0 | ||
![]() 09195306822 HARTING | In Stock | - | - | Through Hole | Square | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | HARTING | - | -55°C ~ 125°C | Bulk | SEK | Active | Solder | Receptacle | 30 | - | 2 | Push-Pull | Female Socket | 1A | - | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.177" (4.50mm) | Tin | Polarizing Key | - | - | UL94 V-0 |