- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQT-103-01-L-D Samtec Inc. | 69 | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 6.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-104-02-G-S-RA Samtec Inc. | 163 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Discontinued | - | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | - | 550V | 7.6A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-117-01-S-D Samtec Inc. | 14 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Square | - | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 34 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | 0.18 inch | 1A | - | 10mOhm | - | 0.1 inch | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | 3.336 N | 1.668 N | - | - | - | 4.57mm | 43.2mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-114-01-L-D-RA Samtec Inc. | 427 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 28.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-7043605 Harwin Inc. | 17 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyamide | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | -55°C~125°C | Tray | 2010 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 36 | - | - | - | - | 3 | - | PANEL MOUNTABLE | - | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2mm | 8.45mm | 0.247 6.28mm | Board to Board or Cable | All | - | 10A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 3 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 3A | - | 25mOhm | 100000000Ohm | 0.079 inch | 360V | 3A | - | - | - | 500 Cycles | - | 2.78 N | .199882 N | - | - | Jackscrews, Mating Flange, Mounting Flange | - | 37.1mm | - | 12μin | 12.0μin 0.30μm | 12.0μin 0.30μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-101-02-T-S Samtec Inc. | 362 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 1 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | - | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | - | - | 0.335 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 8.51mm | 3.05mm | 2.41mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FI-RE41S-HF-R1500 JAE Electronics | 5780 | - | Datasheet | 14 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Gold | Copper Alloy | Plastic | 500V | -40°C~80°C | Cut Tape (CT) | 2006 | FI-R | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 41 | - | - | - | General Purpose, Medical | 1 | Female | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | - | - | 0.8A per Contact | - | - | - | - | - | 0.148 3.75mm | Board to Cable/Wire | All | - | 800mA | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SQT-107-01-L-D-RA Samtec Inc. | 31 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | .834 N | - | - | - | - | 14.3mm | 6.35mm | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 44764-1401 Molex | 540 | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | Nylon | - | Brass | - | 600V | - | - | 2008 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | - | 105°C | -40°C | Black | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | - | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 2.9972 mm | - | 2 | - | 14 | - | RECTANGULAR | - | 0.411 inch | Female | 94V-0 | - | - | NO | - | 5A | SQ PIN-SKT | 100mOhm | 1000000000Ohm | - | 250V | - | - | - | - | 30 Cycles | RECTANGULAR | 8.0064 N | - | Low Halogen | Non-compliant | - | 10.2mm | 21.7mm | 21mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Contains Lead | ||
![]() HIF6B-26DA-1.27DS(71) Hirose Electric Co Ltd | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 228 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Bulk | 2009 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 4.65mm | 32mm | 3.84mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6B-40DA-1.27DSA(71) Hirose Electric Co Ltd | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | - | - | - | 0.346 8.80mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 14.8mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HIF6B-26DA-1.27DSL(71) Hirose Electric Co Ltd | 38 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 0.5A | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.369 inch | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | - | 0.335 inch | - | - | - | - | - | 0.65 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | 300VAC V | 1.905 mm | 500 Cycles | - | - | - | - | - | Board Lock, Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | 0.118 inch | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00008C4LF Amphenol ICC (FCI) | 3 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8 | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tape & Reel (TR) | 2009 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 8 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 10.62mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | 4.3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() SFM-125-02-S-D-A Samtec Inc. | 73 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2000 | Tiger Eye™ SFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 50 | Straight | - | 4.19mm | 0.185 4.70mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | Black | - | - | - | - | - | 15mOhm | - | 0.05 inch | 250V | - | POLARIZED HOUSING | - | - | 10000 Cycles | - | .695 N | .556 N | - | - | Board Guide | - | 34.92mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 489 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Polycyclohexylenedimethylene | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Bulk | 2010 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5031591100 Molex | 6553 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide | Tin | Copper Alloy | Polyamide (PA), Nylon | 100V | -40°C~105°C | Tray | 2011 | CLIK-Mate 503159 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Receptacle | 11 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | - | Vertical | - | 6.55mm | 0.313 7.95mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | Board Guide | - | 19.4mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-142-01-G-D Samtec Inc. | 11 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 84 | - | - | - | - | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 0.335 inch | - | - | 10mOhm | - | - | - | - | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | - | - | - | 8.51mm | 107mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-115-01-L-D-LC Samtec Inc. | 5 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 0.905 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | 0.18 inch | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 10μin | 10.0μin 0.25μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-126-01-G-D Samtec Inc. | 22 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 52 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | 550V | 5.5A | - | - | - | - | - | - | - | - | - | - | - | 66.55mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |