- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6511FVS-04-C85D48R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x04 | Vertical Mount | 0 | 4 | Vertical | DIP, P=2.54mm (staggered feet) | 4 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-08-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x08 | Horizontal Mount | 0 | 8 | Side Operation | SMD,P=1.27mm | 8 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-10-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x10 | Horizontal Mount | 0 | 10 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-11-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x11 | Horizontal Mount | 0 | 11 | Side Operation | SMD,P=1.27mm | 11 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-12-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x12 | Horizontal Mount | 0 | 12 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-14-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x14 | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-15-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=1.27mm | 15 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-18-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-22-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x22 | Horizontal Mount | 0 | 22 | Side Operation | SMD,P=1.27mm | 22 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-23-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x23 | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=1.27mm | 23 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-25-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=1.27mm | 25 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-26-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x26 | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=1.27mm | 26 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-27-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x27 | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=1.27mm | 27 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-28-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x28 | Horizontal Mount | 0 | 28 | Side Operation | SMD,P=1.27mm | 28 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-29-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x29 | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=1.27mm | 29 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-31-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x31 | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=1.27mm | 31 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-36-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x36 | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=1.27mm | 36 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-25-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.0mm | 25 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-27-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x27 | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=2.0mm | 27 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-28-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x28 | Horizontal Mount | 0 | 28 | Side Operation | SMD,P=2.0mm | 28 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |