- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4611FRS-29-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x29 | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=2.0mm | 29 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-30-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x30 | Horizontal Mount | 0 | 30 | Side Operation | SMD,P=2.0mm | 30 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-32-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x32 | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=2.0mm | 32 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-34-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x34 | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=2.0mm | 34 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-35-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=2.0mm | 35 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-02-C43D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x02 | Vertical Mount | 0 | 2 | Vertical | SMD, P=2.0mm (staggered feet) | 2 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-05-C43D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x05 | Vertical Mount | 0 | 5 | Vertical | SMD, P=2.0mm (staggered feet) | 5 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-06-C43D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x06 | Vertical Mount | 0 | 6 | Vertical | SMD, P=2.0mm (staggered feet) | 6 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-09-C43D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x09 | Vertical Mount | 0 | 9 | Vertical | SMD, P=2.0mm (staggered feet) | 9 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-11-C43D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x11 | Vertical Mount | 0 | 11 | Vertical | SMD, P=2.0mm (staggered feet) | 11 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-13-C43D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x13 | Vertical Mount | 0 | 13 | Vertical | SMD, P=2.0mm (staggered feet) | 13 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FVS-15-C43D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x15 | Vertical Mount | 0 | 15 | Vertical | SMD, P=2.0mm (staggered feet) | 15 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x11-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x11 | Horizontal Mount | 0 | 11 | Side Operation | SMD,P=1.27mm | 22 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x13-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x13 | Horizontal Mount | 0 | 13 | Side Operation | SMD,P=1.27mm | 26 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x14-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x14 | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=1.27mm | 28 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x17-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=1.27mm | 34 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x18-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=1.27mm | 36 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x20-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=1.27mm | 40 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x21-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=1.27mm | 42 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321FRS-2x22-C43D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x22 | Horizontal Mount | 0 | 22 | Side Operation | SMD,P=1.27mm | 44 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |