- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5031480890 Molex | 320100 | - | Datasheet | 21 Weeks | - | - | Surface Mount, Right Angle | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2009 | CLIK-Mate 503148 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | 8 | - | - | 0.360 9.14mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.406 inch | - | - | 1 | - | - | - | RECTANGULAR | 0.36 inch | MALE | - | - | - | - | 0.344 inch | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SMM-133-02-S-S Samtec Inc. | 11 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 33 | - | - | - | - | 1 | - | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 33 | Straight | 2mm | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 350V | 3.9A | - | - | - | - | - | - | - | - | - | 66mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-108-01-F-D Samtec Inc. | 275 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | 0.158 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | - | - | .834 N | - | - | 16.3mm | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() IPS1-110-01-L-D-RA Samtec Inc. | 73 | - | Datasheet | 3 Weeks | - | Surface Mount, Through Hole | Through Hole, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Tube | 2011 | Mini Mate® IPS1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | - | MINI MATE; TIGER BUY, SHROUDED | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 0.195 4.95mm | Board to Board | All | 9A | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 550V | - | - | 1 | - | - | - | - | - | - | - | 25.78mm | - | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-110-03-L-D Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | - | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.208 5.28mm | 2 | - | - | Tin | RECTANGULAR | 0.158 inch | - | - | - | 6.28mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | - | - | .834 N | - | - | 20.3mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CLP-120-02-F-D Samtec Inc. | 87 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 40 | Straight | 4.32mm | 0.090 2.29mm | Board to Board | All | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | 25.83mm | 3.05mm | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0791077065 Molex | 46 | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | 32 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 32.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0873401214 Molex | 47 | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Bronze | - | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87340 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 6.1mm | 0.085 2.15mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 12 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098452 Molex | 47 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Tin | - | - | - | - | Black | - | - | - | - | - | 25mOhm | - | - | 4 | 125V | - | - | - | - | - | - | - | - | - | Pick and Place | 6.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-118-01-T-S Samtec Inc. | 10 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polyester | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 18 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | 45.72mm | 2.54mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0791081007 Molex | 17 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79108 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Right Angle | - | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791091257 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098413 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098664 Molex | 25 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0791077201 Molex | 12 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | 4 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0448120032 Molex | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | - | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | 250VAC 176VDC | -40°C~105°C | Tray | - | KK 44812 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | 105°C | -40°C | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Vertical | 7.5mm | 0.177 4.50mm | Board to Board | All | 5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.136 3.46mm | - | - | 14 | Tin | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | 36.32mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791091013 Molex | 10 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.175 4.45mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0448120031 Molex | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | - | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | 250VAC 176VDC | -40°C~105°C | Tray | - | KK 44812 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 13 | 105°C | -40°C | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Vertical | 7.5mm | 0.177 4.50mm | Board to Board | All | 5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.136 3.46mm | - | - | 13 | Tin | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 33.78mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 79109-1024 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | - | - | Thermoplastic | - | - | Bronze | - | 125V | - | - | 2009 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 50 | 105°C | -55°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 50 | Vertical | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | 0.165 inch | Female | 94V-0 | - | - | - | 0.183 inch | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | - | 125.125kV | RECTANGULAR | - | - | Non-compliant | - | - | - | 15μin | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tape & Reel (TR) | - | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |