- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Jack Structure | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | MPQ | Number of Contact Rows | Number of Pins/Row | Operating Temp Range | Operation | Package specification | Pitch (mm) | Product Depth (mm) | Product PIN Number | Production Status | RoHS | Termination Method | Unit Weight | Voltage Rating Max | With latch | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of rows | Number of Rows | Gender | Subcategory | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Insulation Resistance | Row Spacing | ELV | Family | Product Type | Current Rating (Max) | Mating Connector Lock | Product | Mounting Angle | Product Category | Product Length | Industry Standards | Product Length (mm) | Height | Length | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-174639-0 TE Connectivity | In Stock | - | - | - | Pre-Tin | - | - | - | - | - | PPS (Polyphenylene Sulfide) | Straight | TE Connectivity | Phosphor Bronze | 500 | - | - | TE Connectivity | - | - | Surface Mount | Surface Mount | - | 2 | - | -55C to 125C | - | - | 1.25(mm) | 5.6(mm) | - | - | Details | Solder | 0.015873 oz | 50V | - | Bulk | - | - | - | Fine Pitch Connector | 10 Position | - | - | - | 2 Row | Header | Headers & Wire Housings | 1.2500 mm | - | - | Solder | 10(POS) | Socket (Female) | Black | - | - | 1.25 mm | - | - | Headers & Wire Housings | 0.5(A) | - | Headers | - | Headers & Wire Housings | 7.7 mm | - | 7.7(mm) | - | - | 3.6(mm) | - | ||
![]() 7-188431-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | Tin | Surface Mount | - | - | Vertical | Without | Polyamide 46 | Straight | TE Connectivity | Phosphor Bronze | 1200 | Receptacle | - | TE Connectivity | + 105 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Compliant | Solder | - | - | - | Cut Tape (CT) | Micro-MaTch | SMD/SMT | Connector, Pin, Receptacle | Socket Strip | 6 | Red | Cable-to-Panel | - | 2 | Receptacle | Headers & Wire Housings | 2.54 mm | Vertical | 1.5 A | Solder | 6 POS | Socket (Female) | Red | 100 V | 1 GΩ | 1.5 mm | Compliant | Micro-MaTch Board-to-Board & Wire-to-Board Conn. | Headers & Wire Housings | - | Without | Connectors | Straight | Headers & Wire Housings | 9.7 mm | - | - | 6.1 mm | 24.9 mm | - | UL94 V-0 | ||
![]() X5621WV-2x04-C762D1000-1000 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x09-C762D1000-1000 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x10-C762D1196-1196 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x13-C762D1196-1196 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x05-C1524D1220 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x13-C1524D1220 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x02-C1524D1196-1196 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x06-C1524D1196-1196 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621WV-2x12-C1524D1196-1196 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621FVS-2x02-C762D1226 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621FVS-2x04-C762D1226 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621FVS-2x15-C762D1226 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621FVS-2x16-C762D1226 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621FVS-2x04-C1524D1988 XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X5621FVS-2x11-C1524D1988 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X6511FR-31-C85D32 XKB Connectivity | 200000 |
| - | - | Au | - | Right Angle Mount | - | - | - | - | - | - | Brass | - | - | 1x31 | - | - | - | Right Angle Mount | - | 0 | - | 31 | - | Side Insertion | DIP,P=2.54mm | - | - | 31 | Active | - | - | - | - | No | - | Board to board row - (X6511) 2.54 single row single plastic | - | Female Socket | - | - | Black | - | Single row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X6511FR-34-C85D32 XKB Connectivity | 200000 |
| - | - | Au | - | Right Angle Mount | - | - | - | - | - | - | Brass | - | - | 1x34 | - | - | - | Right Angle Mount | - | 0 | - | 34 | - | Side Insertion | DIP,P=2.54mm | - | - | 34 | Active | - | - | - | - | No | - | Board to board row - (X6511) 2.54 single row single plastic | - | Female Socket | - | - | Black | - | Single row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X6511FR-36-C85D32 XKB Connectivity | 200000 |
| - | - | Au | - | Right Angle Mount | - | - | - | - | - | - | Brass | - | - | 1x36 | - | - | - | Right Angle Mount | - | 0 | - | 36 | - | Side Insertion | DIP,P=2.54mm | - | - | 36 | Active | - | - | - | - | No | - | Board to board row - (X6511) 2.54 single row single plastic | - | Female Socket | - | - | Black | - | Single row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | Pin Header and Socket Connector | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - |