- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4611FR-28-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x28 | Right Angle Mount | 0 | 28 | Side Insertion | DIP,P=2.0mm | 28 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FR-30-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x30 | Right Angle Mount | 0 | 30 | Side Insertion | DIP,P=2.0mm | 30 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FR-31-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x31 | Right Angle Mount | 0 | 31 | Side Insertion | DIP,P=2.0mm | 31 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521FR-2x31-C85D32 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x31 | Right Angle Mount | 0 | 31 | Side Insertion | DIP,P=2.54mm | 62 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-14-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x14 | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=2.54mm | 14 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-15-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=2.54mm | 15 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-16-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x16 | Horizontal Mount | 0 | 16 | Side Operation | SMD,P=2.54mm | 16 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-17-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=2.54mm | 17 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-18-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=2.54mm | 18 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-18-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=2.54mm | 18 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-20-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=2.54mm | 20 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-20-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=2.54mm | 20 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-23-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x23 | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=2.54mm | 23 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-24-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x24 | Horizontal Mount | 0 | 24 | Side Operation | SMD,P=2.54mm | 24 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-25-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.54mm | 25 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-25-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.54mm | 25 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-26-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x26 | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=2.54mm | 26 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-27-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x27 | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=2.54mm | 27 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FR-04-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x04 | Right Angle Mount | 0 | 4 | Side Insertion | DIP,P=2.0mm | 4 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FR-05-C43D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x05 | Right Angle Mount | 0 | 5 | Side Insertion | DIP,P=2.0mm | 5 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |