- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-102-02-T-S Samtec Inc. | 92 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 2 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | 5.59mm | 2.41mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-102-02-G-D-RA Samtec Inc. | 418 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.6A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 5.59mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF3-10S-2DSA(25) Hirose Electric Co Ltd | 420 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 6.6mm 7.5mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3-8DA-2SV(71) Hirose Electric Co Ltd | 136 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | - | Tin | - | - | - | Female | - | Brown | - | - | - | - | 15mOhm | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | 8mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX30B-3S-7.62DS Hirose Electric Co Ltd | 141 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 600V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Blade Socket | - | - | 13A | - | - | - | - | - | 0.433 11.00mm | Board to Board | All | - | - | 0.300 7.62mm | Black | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | 3 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() BKS-115-01-F-V-P-TR Samtec Inc. | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | BKS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 15 | - | - | - | - | 2 | Female | PICK&PLACE PAD, TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.8A per Contact | - | 15 | - | 0.9906mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | STAGGERED | - | - | - | - | - | - | - | 0.084 inch | - | - | - | 0.039 inch | - | - | - | POLARIZED HOUSING | - | 4.699 mm | 100 Cycles | .417 N | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | 4.14mm 4.5mm 5mm 6mm 7mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0719731120 Molex | 46 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | 8.76mm | 0.224 5.69mm | Board to Board or Cable | All | unknown | 2A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 5mOhm | - | - | 38 | 250V | - | - | - | - | - | - | - | - | Mounting Flange, Pick and Place | - | 50.67mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 3260-8S2(55) Hirose Electric Co Ltd | 108 |
| Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle | Square | STAINLESS STEEL | Plastic | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 125VAC | - | Tray | 2005 | 3200 | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 70°C | -30°C | - | General Purpose | 1 | - | EMI SHIELDED | - | Latch Holder | - | NO | NO | NO | NO | Center Strip Contact | NO | - | - | - | 8 | Straight | - | 7.5mm | 0.114 2.90mm | Board to Cable/Wire | All | - | 500mA | 0.031 0.80mm | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | 800μm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | Black | - | NO | - | 0.5A | - | - | - | - | 125V | 500mA | - | 424VAC V | - | - | - | - | - | Board Guide, Shielded | - | 12.6mm | - | - | 8.00μin 0.203μm | 1.25μin 0.032μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0791077255 Molex | 29 | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tube | - | Milli-Grid 79107 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | 0.075 1.91mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 12.19mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-132-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 32 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 81.8mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SMM-136-02-S-S Samtec Inc. | 11 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | - | - | 1 | - | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 36 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 72mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-109-03-T-D Samtec Inc. | 367 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | 8.51mm | 23.4mm | 4.95mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() M83-LFT1F2N18-0000-000 Harwin Inc. | 72 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | - | Polyphenylene | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tray | 2012 | Datamate J-Tek | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | Automotive, General Purpose, Military | 3 | - | - | - | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | 2mm | - | 0.330 8.38mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 3 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | 3mm | - | - | 3A | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | 1.0008 N | .199882 N | - | Jackscrews, Mating Flange, Mounting Flange | - | 25mm | - | 12μin | 12.0μin 0.30μm | 10.0μin 0.25μm | 10.65mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() A3-6DA-2SV(71) Hirose Electric Co Ltd | 960 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Brown | General Purpose, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Brown | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | 6 | Tin | - | - | - | Female | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5031750700 Molex | 71 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 100V | -40°C~105°C | Tray | 2010 | CLIK-Mate 503175 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Right Angle | - | - | 0.274 6.95mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | Beige | - | ONE | UL | - | COMMERCIAL | 0.528 inch | - | 0.134 3.40mm | 2 | - | 7 | - | STAGGERED | - | - | FEMALE | 94V-0 | - | - | - | 0.285 inch | 2A | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | Non-compliant | Board Guide | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-112-01-L-D Samtec Inc. | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Vertical | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | - | - | 24.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-118-01-L-D Samtec Inc. | 15 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | .834 N | - | - | - | 36.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SFML-110-T2-S-D-LC Samtec Inc. | 10 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Square | - | Polymer | Gold | Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2008 | Tiger Eye™ SFML | e3 | yes | Active | - | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 20 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZED HOUSING | - | - | 10000 Cycles | .556 N | .417 N | - | Board Lock | - | 16.64mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ST60-10P Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | Thermoplastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 100VAC | -30°C~80°C | Tape & Reel (TR) | 2004 | ST | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose, Telecommunications | 1 | - | EMI SHIELDED, LOW PROFILE, POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Non-Gendered | NO | - | 0.5A | - | 10 | Right Angle | 0.508mm | 6.98mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 500mA | 0.020 0.50mm | - | TIN | ONE | UL | 100V | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | - | NO | - | - | 60mOhm | 100MOhm | - | - | 100V | 500mA | POLARIZED HOUSING | 350VAC V | - | - | - | - | - | Board Guide, Shielded | - | 11.5mm | - | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 55508-106LF Amphenol ICC (FCI) | 294000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2011 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.08mm | 4mm | - | 30.0μin 0.76μm | - | - | 2.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |