- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Contact Shape | Base Product Number | Body colour | Cable external diameter | Connector | Connector pinout layout | Connector series | Connector variant | Connectors application | Contact Finish Mating | Contact Materials | Electrical mounting | Enclosure material | Ethernet category | Gross weight | Insulation Materials | Kind of connector | Marker colour | Max cable section | Mechanical durability | Mechanical mounting | Mfr | Spatial orientation | Type of connector | Voltage, Rating | Wire size | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Current rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Rated voltage | Features | IP rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-125-02-STL-D-RA-002 Samtec Inc. | 33 |
| Datasheet | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Samtec Inc. | - | - | - | - | - | -55°C ~ 125°C | Bulk | SSW | Active | Solder | Receptacle | 50 | 2 | Push-Pull | Forked | 4.7A per Contact | 0.195" (4.95mm) | Board to Board or Cable | 49 | - | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.100" (2.54mm) | Tin | - | - | - | 30.0µin (0.76µm) | - | UL94 V-0 | ||
![]() SQW-115-01-STL-T Samtec Inc. | In Stock | - | Datasheet | - | Through Hole | - | Square | - | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Samtec Inc. | - | - | - | - | - | -55°C ~ 125°C | Tube | SQW | Active | Solder | Receptacle | 45 | 3 | Push-Pull | Forked | 3.8A per Contact | 0.250" (6.35mm) | Board to Board or Cable | All | - | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.090" (2.29mm) | Tin | - | - | - | 30.0µin (0.76µm) | - | UL94 V-0 | ||
![]() ACPL-CBL AMPHENOL | 221 |
| - | gold-plated | - | - | - | - | blue | 3...7mm | plug | - | - | short | - | - | - | soldering | - | - | 2 g | - | male | blue | 2.5mm | - | for cable | - | straight | RCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACJR-YEL AMPHENOL | 471 |
| - | gold-plated | - | - | - | - | yellow | 3...7mm | plug | - | - | - | - | - | - | soldering | - | - | 2 g | - | female | yellow | 2.5mm | - | for cable | - | straight | RCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC3FBH1-AU-PRE AMPHENOL | In Stock | - | - | gold-plated | - | 3 | - | - | - | - | socket | - | - | - | - | - | - | THT | - | - | 2 g | - | female | - | - | - | on PCBs, | - | angled 90° | XLR | - | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | 133V | - | - | - | - | - | ||
![]() AC4MBBULK AMPHENOL | In Stock | - | - | silver plated | - | 4 | - | - | - | 3...6.5mm | plug | - | AC | - | - | - | phosphor bronze | soldering | zinc alloy | - | 2 g | - | male | - | - | 1000 cycles | for cable | - | straight | XLR | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | 133V | - | IP40 | - | - | - | ||
![]() AC4MAH-AU-B AMPHENOL | 1111 |
| - | gold-plated | - | 4 | - | - | - | - | socket | - | - | - | - | - | - | THT | - | - | 2 g | - | male | - | - | - | on PCBs, | - | angled 90° | XLR | - | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | 133V | - | - | - | - | - | ||
![]() AC5FBH-AU-PRE AMPHENOL | 269 | - | - | gold-plated | - | 5 | - | - | - | - | socket | - | - | - | - | - | - | THT | - | - | 2 g | - | female | - | - | - | on PCBs, | - | angled 90° | XLR | - | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | 133V | - | - | - | - | - | ||
![]() AC3MBH4-AU-B AMPHENOL | In Stock | - | - | gold-plated | - | 3 | - | - | - | - | socket | - | - | - | - | - | - | THT | - | - | 2 g | - | male | - | - | - | on PCBs, | - | angled 90° | XLR | - | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | 133V | - | - | - | - | - | ||
![]() 2383217-1 TE Connectivity | 95 | - | - | - | - | 8 | - | - | - | - | plug | 8p8c | - | shielded | solid wire, | - | - | IDC, | - | Cat 5e | 39.19 g | - | - | - | - | - | for cable | - | angled | RJ45 | - | 22AWG | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-BL254-DG-G76MP1 Assmann WSW Components | 27 |
| - | - | Surface Mount | - | Square | A-BL254-DG | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | 250VAC/DC | - | - | -55°C ~ 105°C | Bulk | A-BL254 | Active | Solder | Receptacle | 76 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.197" (5.00mm) | Board to Board | All | - | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | Pick and Place | - | 39.4μin (1.00μm) | - | UL94 V-0 | ||
![]() A-BL200DG70-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | - | Square | A-BL200-DG | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 70 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | - | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | Pick and Place | - | Flash | - | UL94 V-0 | ||
![]() A-BL254-DG-Z42D Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | - | Square | A-BL254-DG | - | - | - | - | - | - | - | Tin | Brass | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | - | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG18-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | - | Square | A-BL200-DG | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 18 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | - | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | Pick and Place | - | Flash | - | UL94 V-0 | ||
![]() A-BL200DG74-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | - | Square | A-BL200-DG | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 74 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | - | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | - | Pick and Place | - | Flash | Flash | UL94 V-0 | ||
![]() A-BL254-EG-Z14D Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | - | Square | A-BL254-EG | - | - | - | - | - | - | - | Tin | Brass | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 14 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | - | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG12-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | - | Square | A-BL200-DG | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 12 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | - | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | Pick and Place | - | Flash | - | UL94 V-0 | ||
![]() A-BL254-EG-Z15D Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | - | Square | A-BL254-EG | - | - | - | - | - | - | - | Tin | Brass | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 15 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | - | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | - | - | UL94 V-0 | ||
![]() ABL-254-38-SR45 Assmann WSW Components | 27 |
| Datasheet | - | Surface Mount | - | Square | ABL-254-38 | - | - | - | - | - | - | - | Gold | Brass | - | - | - | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 38 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | - | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG38-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | - | Surface Mount | - | Square | A-BL200-DG | - | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | Assmann WSW Components | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 38 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | - | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | Pick and Place | - | Flash | - | UL94 V-0 |