- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-254-50-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-50 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 50 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() A-BL254-DG-Z64D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 64 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL200-EG-G11MR1 Assmann WSW Components | 7 |
| - | Surface Mount | Square | A-BL200-EG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 11 | 1 | Push-Pull | Female Socket | 2A | 0.177" (4.50mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | - | Pick and Place | Flash | UL94 V-0 | ||
![]() ABL-254-14-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-14 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 14 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | UL94 V-0 | ||
![]() A-BL200-DG-G12D Assmann WSW Components | 8 |
| - | Through Hole | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 12 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.157" (4.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.110" (2.79mm) | - | Flash | UL94 V-0 | ||
![]() A-BL254-DG-Z76D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 76 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL200DG34-022-KSR1 Assmann WSW Components | 8 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 34 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-32-22H-1300 Assmann WSW Components | In Stock | - | Datasheet | Through Hole, Right Angle | - | A-32-22H | Tin | Phosphor Bronze | Polyester, Glass Filled | Assmann WSW Components | - | - | Tube | A-32 | Active | Kinked Pin, Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 1.5A | 0.228" (5.80mm) | Board to Board | All | 0.100" (2.54mm) | Red | 0.100" (2.54mm) | 0.122" (3.10mm) | - | - | UL94 V-0 | ||
![]() A-BL200DG22-022-GSR1 Assmann WSW Components | 8 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 22 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL200-EA-G13D Assmann WSW Components | 8 |
| - | Through Hole, Right Angle | Square | A-BL200-EA | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 13 | 1 | Push-Pull | Female Socket | 2A | 0.110" (2.79mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | 0.118" (3.00mm) | - | Flash | UL94 V-0 | ||
![]() 15JL-BT-E JST Sales America Inc. | 8 |
| - | Through Hole | Square | 15JL-BT | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | JST Sales America Inc. | 250V | -25°C ~ 85°C | Bulk | JL | Active | Press-Fit, Solder | Receptacle | 15 | 1 | Latch Lock | Female Socket | 3A | 0.374" (9.50mm) | Board to Board | All | 0.098" (2.50mm) | Blue | - | 0.134" (3.40mm) | Board Guide | - | UL94 V-0 | ||
![]() A-BL200DG70-022-KSR1 Assmann WSW Components | 8 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 70 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL200DG24-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 24 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() ABL-254-52-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-52 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 52 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() ABL-254-20-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-20 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 20 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 | ||
![]() A-BL254-EG-Z12D Assmann WSW Components | In Stock | - | Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 12 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL200DG06-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 6 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL254-DG-Z18D Assmann WSW Components | 27 |
| Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 18 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() A-BL254-DG-Z74D Assmann WSW Components | 27 |
| Datasheet | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 74 | 2 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | UL94 V-0 | ||
![]() ABL-254-24-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-24 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 24 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Board Guide | - | UL94 V-0 |