- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Package | RoHS | Voltage Rating (Max) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Operating Temperature Range | Current Rating (Max) | Number of Holes | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL200DG30-022-KSR1 Assmann WSW Components | 29 |
| Datasheet | - | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 30 | 2 | Push-Pull | Female Socket | 2A | - | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | - | Pick and Place | Flash | UL94 V-0 | ||
![]() A-BL200-DG-G74MP1 Assmann WSW Components | 45 |
| - | - | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | - | - | - | -55°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 74 | 2 | Push-Pull | Female Socket | 3A per Contact | - | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | - | Pick and Place | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() AW 127-34/Z-T Assmann WSW Components | In Stock | - | - | - | Through Hole | Circular | AW 127 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | - | - | - | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 127 | Active | Solder | Receptacle | 34 | 1 | Push-Pull | Female Socket | 3A per Contact | - | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.110" (2.79mm) | - | - | - | - | Flash | UL94 V-0 | ||
![]() ABL-254-62-SR41 Assmann WSW Components | 24 |
| Datasheet | - | Surface Mount | Square | ABL-254-62 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 62 | 2 | Push-Pull | Female Socket | 3A per Contact | - | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | Board Guide | - | UL94 V-0 | ||
![]() 9483116 MOLEX | In Stock | - | - | Tin | Direct Insert | - | - | - | - | - | - | Bag-packed | true | 600V | - | - | - | - | - | - | - | - | Single Row | - | - | - | 3.96mm | 11.4mm | - | - | - | - | - | - | -40℃~+80℃ | 4.5A | 11P | - | - | - | ||
![]() CSFB204-1202A001B1AC GREENCONN | In Stock | - | Datasheet | - | Bend insert | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | 24P | - | - | - | ||
![]() CSHA101-0602A001A1AA GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() CSFB102-0502A001R1AC GREENCONN | In Stock | - | Datasheet | - | Bend insert | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() CSHA101-1002A001R1AA GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() DS1002-01-1x3V13-JK CONNFLY Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSHA101-0502A001R1AA GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() CSFC101-1202A006R1AF GREENCONN | In Stock | - | Datasheet | - | Standing paste | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | 12P | - | - | - | ||
![]() CSHA201-1502A001R1AA GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | Double Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() CSFA201-0502A001R1AC GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | 10P | - | - | - | ||
![]() CSFA101-1802A001B1AC GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() CSHA101-0202A001R1AA GREENCONN | In Stock | - | Datasheet | - | Direct Insert | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | Single Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() A-BL127-DG-G58D Assmann WSW Components | 39 |
| - | - | Through Hole | Square | A-BL127-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | - | - | - | -40°C ~ 105°C | Bulk | A-BL127 | Active | Solder | Receptacle | 58 | 2 | Push-Pull | Female Socket | 1A | - | 0.134" (3.40mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | 0.094" (2.40mm) | - | - | - | - | Flash | UL94 V-0 | ||
![]() A-BL254-DG-Z50D Assmann WSW Components | In Stock | - | Datasheet | - | Through Hole | Square | A-BL254-DG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | - | - | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 50 | 2 | Push-Pull | Forked | 3A per Contact | - | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.126" (3.20mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200-DG-G32D Assmann WSW Components | 26 |
| - | - | Through Hole | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | - | - | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 3A per Contact | - | 0.157" (4.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.110" (2.79mm) | - | - | - | - | Flash | UL94 V-0 | ||
![]() A-BL200DG46-022-GSR1 Assmann WSW Components | 17 |
| Datasheet | - | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 46 | 2 | Push-Pull | Female Socket | 2A | - | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | - | Pick and Place | Flash | UL94 V-0 |