- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-BL254-EG-Z31D Assmann WSW Components | 8 |
| Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 31 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() A-BL200DG60-022-KSR1 Assmann WSW Components | 8 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 60 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200DG54-022-KSR1 Assmann WSW Components | 8 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 54 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() AW 126-36/Z-T Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 36 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | Flash | - | UL94 V-0 | ||
![]() AW 126-07/Z-T Assmann WSW Components | 8 |
| - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 7 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL-200DA68-063GSR1 Assmann WSW Components | 24 |
| - | Surface Mount, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Header | 68 | 2 | Push-Pull | Forked | 2A | 0.157" (4.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | - | Flash | - | UL94 V-0 | ||
![]() ABL-254-38-SR41 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-38 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 38 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() A-BL200DG42-022-KSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 42 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() A-BL200DG80-022-GSR1 Assmann WSW Components | 11 |
| Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 80 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() ABL-254-46-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-46 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 46 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL254-EG-Z27D Assmann WSW Components | 38 |
| Datasheet | Through Hole | Square | A-BL254-EG | Tin | Brass | Polybutylene Terephthalate (PBT), Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Tray | A-BL254 | Active | Solder | Receptacle | 27 | 1 | Push-Pull | Forked | 3A per Contact | 0.335" (8.50mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | - | - | UL94 V-0 | ||
![]() S2M-150-01-S-D Samtec Inc. | In Stock | - | Datasheet | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | Samtec Inc. | - | -55°C ~ 125°C | Tube | Tiger Eye? S2M | Active | Solder | Socket | 100 | 2 | Push-Pull | Female Socket | 2.6A per Contact | 0.178" (4.51mm) | Board to Board or Cable | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | 0.082" (2.08mm) | Tin | - | 30.0μin (0.76μm) | - | - | ||
![]() 09195147829 HARTING | In Stock | - | - | Through Hole | Square | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | HARTING | - | -55°C ~ 125°C | Bulk | SEK | Active | Press-Fit, Solder | Receptacle | 14 | 2 | Push-Pull | Female Socket | 1A | - | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | 0.177" (4.50mm) | Nickel | Polarizing Key | - | - | UL94 V-0 | ||
![]() PHF-120-01-S-S Samtec Inc. | In Stock | - | Datasheet | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | - | -55°C ~ 125°C | Tube | PHF | Active | Press-Fit, Solder | Receptacle | 20 | 1 | Push-Pull | Forked | 4.8A per Contact | 0.335" (8.51mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.123" (3.12mm) | Tin | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() CBEC223-1079B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC223 | Active | Solder | Receptacle | 20 | 2 | Push-Pull | Female Socket | 1.7A per Contact | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | - | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() SSM-113-STL-SV Samtec Inc. | In Stock | - | Datasheet | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Samtec Inc. | 405VAC, 572VDC | -55°C ~ 125°C | Bulk | Tiger Claw? SSM | Active | Solder | Receptacle, Pass Through | 13 | 1 | Push-Pull | Female Socket | 5.2A per Contact | 0.290" (7.37mm) | Board to Board or Cable | All | 0.100" (2.54mm) | Black | - | - | Tin | - | 30.0μin (0.76μm) | - | - | ||
![]() ABL-254-36-SR45 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | ABL-254-36 | Gold | Brass | Polyamide (PA6T), Nylon 6T | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | ABL-254 | Active | Solder | Receptacle | 36 | 2 | Push-Pull | Female Socket | 3A per Contact | 0.150" (3.81mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | - | - | - | - | UL94 V-0 | ||
![]() A-BL200-EG-G23MR1 Assmann WSW Components | 16 |
| - | Surface Mount | Square | A-BL200-EG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T, Glass Filled | Assmann WSW Components | - | -40°C ~ 105°C | Bulk | A-BL200 | Active | Solder | Receptacle | 23 | 1 | Push-Pull | Female Socket | 2A | 0.177" (4.50mm) | Board to Board | All | 0.079" (2.00mm) | Black | - | - | - | Pick and Place | Flash | - | UL94 V-0 | ||
![]() AW 126-38/Z-T Assmann WSW Components | In Stock | - | - | Through Hole | Circular | AW 126 | Gold | Brass | Polyphenylene Sulfide (PPS) | Assmann WSW Components | 100VAC, 150VDC | -40°C ~ 105°C | Bulk | AW 126 | Active | Solder | Receptacle | 38 | 1 | Push-Pull | Female Socket | 3A per Contact | 0.118" (3.00mm) | Board to Board | All | 0.100" (2.54mm) | Black | - | 0.126" (3.20mm) | - | - | Flash | - | UL94 V-0 | ||
![]() A-BL200DG10-022-GSR1 Assmann WSW Components | In Stock | - | Datasheet | Surface Mount | Square | A-BL200-DG | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | Assmann WSW Components | - | -55°C ~ 105°C | Tape & Reel (TR) | A-BL200 | Active | Solder | Receptacle | 10 | 2 | Push-Pull | Female Socket | 2A | 0.096" (2.44mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | - | Pick and Place | Flash | - | UL94 V-0 |