- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSW-122-04-G-D Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | - | Square | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 44 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | 0.35 inch | 3A | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | 0.17 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 5553 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Square | Nylon | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 32V | - | Bulk | 2009 | Mini-Clamp I, 372 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 3 | 85°C | -20°C | Black | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | Receptacle | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 3A | 2mm | - | Straight | - | 6.4mm | 0.512 13.00mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.102 2.60mm | - | - | 3 | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Board Guide | - | 13.8mm | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SLW-150-01-S-S Samtec Inc. | 955 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 50 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | 1A | - | 10mOhm | - | - | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | 3.336 N | - | - | - | 4.57mm | 127mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.191 4.85mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SMS-107-01-G-S Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SMS | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | - | - | 1 | - | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5A per Contact | - | - | Straight | - | 3.05mm | 0.335 8.51mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | 2.224 N | - | - | - | - | 8.89mm | - | 20μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FLE-125-01-G-DV Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | - | 2 | - | E.L.P., TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 50 | Straight | - | 3.33mm | 0.172 4.37mm | Board to Board or Cable | All | 1.75A | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | 1.27mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | Black | - | - | - | 15mOhm | - | 0.05 inch | - | - | 1.75A | - | - | 3.81 mm | 100 Cycles | - | .417 N | .417 N | - | - | - | 31.86mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-148-02-G-S Samtec Inc. | 41 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 48 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 122mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-130-23-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 60 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.39 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0015446848 Molex | 14 | - | Datasheet | 5 Weeks | - | - | Through Hole | - | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 500VAC | -40°C~105°C | Tray | - | C-Grid 71850 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | - | - | - | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 316-87-105-41-007101 Preci-Dip | 1128 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIP | Circular | Polychlorinated | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.394 10.00mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SMM-115-01-L-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Vertical | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.181 inch | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | 0.14 inch | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | - | - | 100 Cycles | - | .556 N | .417 N | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SLW-118-01-T-D Samtec Inc. | 41 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Square | Plastic | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | 0.18 inch | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | - | - | - | - | - | - | - | - | - | 4.57mm | 45.7mm | 4.95mm | - | - | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0015453180 Molex | 25 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | 2.54mm | - | Vertical | - | 5.05mm | 0.368 9.35mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | 80 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 72 | 250V | - | - | - | - | - | - | - | - | - | - | - | 101.57mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M20-7810845R Harwin Inc. | 1490 | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | Square | - | Gold | Phosphor Bronze | Polyamide (PA9T), Nylon 9T, Glass Filled | - | -40°C~105°C | Tape & Reel (TR) | 2016 | M20 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 3A | - | 16 | - | - | - | 0.140 3.56mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 0.59μin 0.015μm | 5.90μin 0.150μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSM-115-S-DV Samtec Inc. | 36 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle, Pass Through | 30 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 30 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | - | - | - | 38.1mm | 5.08mm | - | 30.0μin 0.76μm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 87368-3024 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | - | Thermoplastic | - | Tin | - | 125V | - | - | - | - | e3 | yes | - | - | SMD/SMT | - | Receptacle, Socket | - | 105°C | -55°C | Black | - | 2 | Receptacle | SIDE ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | Right Angle | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.189 inch | 2.0066 mm | - | 2 | 2mm | 30 | - | RECTANGULAR | - | 0.193 inch | Female | 94V-0 | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | POLARIZED HOUSING | 700VAC V | - | - | RECTANGULAR | 1.7514 N | .1946 N | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SSQ-110-04-L-S Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.584 14.83mm | - | - | - | Tin | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0022182171 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 17 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 17 | Tin | - | - | - | - | - | White | - | - | - | 20mOhm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 43.08mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BSW-110-04-G-D Samtec Inc. | 44 |
| Datasheet | 3 Weeks | - | - | Through Hole, Bottom Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 20 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 10.16mm | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | 3A | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | 3A | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | - | - | 25.91mm | - | - | 20.0μin 0.51μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SLW-113-01-G-D Samtec Inc. | 20 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | Female | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | 33.02mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | - | - | ROHS3 Compliant | Lead Free |