- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSW-124-04-G-S Samtec Inc. | 6 |
| Datasheet | 6 Weeks | - | - | - | Through Hole, Bottom Mount | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 24 | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.170 4.32mm | 1 | - | Tin | RECTANGULAR | - | 0.2 inch | - | 94V-0 | - | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | - | - | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 61.47mm | - | 20μin | 20.0μin 0.51μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-118-02-G-D-RA Samtec Inc. | 22 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | 46.23mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-116-02-G-S-RA Samtec Inc. | 211 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | - | - | - | - | 550V | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | 41.15mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMS-102-01-L-DH Samtec Inc. | 29 |
| Datasheet | 2 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | MMS | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 2 | - | MOUNT, HORIZ | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | - | Right Angle | - | 4.7mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.120 3.05mm | 2 | 2mm | Tin | - | - | 0.157 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | .6116 N | - | - | - | - | - | 4.559mm | 4.45mm | 10μin | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 87368-4624 Molex | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | 46 | 105°C | -55°C | Black | - | 2 | - | SIDE ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 46 | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.819 inch | 2.0066 mm | - | 2 | 2mm | - | RECTANGULAR | - | 0.193 inch | Female | 94V-0 | - | - | 0.197 inch | - | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | - | - | 125V | - | POLARIZED HOUSING | 700VAC V | - | - | RECTANGULAR | 1.7514 N | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF3-12S-2DSA(25) Hirose Electric Co Ltd | 152 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 30VAC | -30°C~85°C | Tube | 2004 | DF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.118 3.00mm | - | 2mm | - | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 6.6mm 7.5mm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 0448120030 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | - | Through Hole | Square | - | - | - | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | 250VAC 176VDC | -40°C~105°C | Tray | - | KK 44812 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.136 3.46mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0873400695 Molex | 12 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87340 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | - | 0.085 2.15mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLP-109-02-L-D-TR Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 18 | - | - | - | 0.084 2.14mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.467 inch | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.09 inch | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0448120041 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | 250VAC 176VDC | -40°C~105°C | Tray | - | KK 44812 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 3 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 7.5mm | 0.177 4.50mm | Board to Board | All | - | 5A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.136 3.46mm | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0719790216 Molex | 31 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71979 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | 10.49mm | 0.266 6.76mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 30 | 500V | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 40.51mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLM-105-02-F-D-TR Samtec Inc. | 1568 |
| - | 4 Weeks | - | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 10 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | 0.084 inch | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | - | - | .417 N | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2102061-1 TE Connectivity Aerospace, Defense and Marine | 660 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | Square | Polymer | - | Without | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Cut Tape (CT) | 2010 | Mezalok, VITA 61 | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 114 | Vertical | 1.27mm | 9.42mm | 0.236 6.00mm | Board to Board | All | - | 1.5A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin-Lead | - | - | - | - | - | Natural | - | - | 250V | - | - | - | 1GOhm | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | No | Yes | - | Pick and Place | 6mm | - | - | - | 50.0μin 1.27μm | - | 10mm | 10.0076mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CLP-115-02-F-D Samtec Inc. | 1479 | - | Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 30 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | 19.48mm | 3.05mm | 3μin | 3.90μin 0.099μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFC-120-T1-F-D Samtec Inc. | 50000 |
| Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFC | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | TIGER EYE SYSTEM, TIGER EYE L.I.T.E, POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 1.155 inch | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.18 inch | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | LEFT | - | - | - | - | .695 N | .556 N | - | - | - | - | - | - | - | 3μin | 3.00μin 0.076μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 09-48-1024 Molex | 5188 | - | Datasheet | 11 Weeks | - | Tin | Through Hole | - | - | Polyester | - | - | - | Bronze | - | 250V | - | - | 2011 | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | 2 | 75°C | 0°C | White | - | 1 | Receptacle | KK, STACKED | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 2 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | 0.308 inch | - | - | - | - | - | - | - | - | Female | 94V-0 | - | - | 0.45 inch | - | - | SQ PIN-SKT | 6mOhm | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60μin | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLW-138-01-T-D Samtec Inc. | 22 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 76 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | 0.18 inch | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | 4.57mm | 96.5mm | 4.95mm | - | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSM-113-L-SH Samtec Inc. | 25 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 13 | - | - | - | - | 1 | - | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 13 | - | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.32 inch | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | 9.398 mm | - | - | - | .556 N | - | - | - | - | 3.18mm | 33mm | 8.13mm | - | 10.0μin 0.25μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0901471203 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90147 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.114 2.90mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 118.1μin 3.00μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5025840870 Molex | 39600 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 8 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.642 inch | - | - | 1 | - | - | RECTANGULAR | - | 0.25 inch | FEMALE | 94V-0 | - | - | - | - | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |