- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Current Rating | Dielectric Withstanding Voltage | Withdrawl Force-Min | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0038001415 Molex | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Square | Nylon | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -40°C~105°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 25 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 4A | 2.54mm | - | Straight | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.142 3.60mm | - | 25 | Tin | - | - | - | - | White | - | - | 20mOhm | - | - | - | 24 | - | - | - | Board Hooks | 63.4mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFMC-112-T2-S-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | - | yes | Active | - | Solder | - | Receptacle | 24 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 24 | Straight | - | 3.05mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 2A | - | - | - | 15.62mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-136-01-S-D Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 72 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-140-T2-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | - | yes | Active | - | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 80 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-144-01-S-D Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 88 | - | - | - | - | 2 | - | TIGER EYE CONTACT, HIGH RELIABILITY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SS-121-G-1A Samtec Inc. | 31 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | Copper | - | - | - | - | 2014 | - | e4 | yes | Active | - | Through Hole | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 833-87-050-64-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2011 | 833 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Socket | 50 | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | 50 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFMC-134-T2-S-D Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | - | yes | Active | - | Solder | - | Receptacle | 68 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 68 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-126-02-S-D Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 52 | - | - | - | - | 2 | - | TIGER EYE CONTACT, HIGH RELIABILITY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 52 | Straight | - | 3.05mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 2A | - | - | - | 33.4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-111-L3-S-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | - | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.075 1.91mm | - | - | Tin | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 2A | - | - | - | 14.35mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFM-140-L3-S-D-A Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | - | Receptacle | 80 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.075 1.91mm | 2 | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | 0.18 inch | - | - | 0.05 inch | - | - | - | - | - | Board Guide | - | 30μin | 30.0μin 0.76μm | - | - | 6.02mm 6.17mm 7.80mm 7.95mm 9.58mm 9.73mm 11.48mm 11.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-118-L3-S-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 36 | - | - | - | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.075 1.91mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-117-L2-S-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 34 | - | - | - | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 34 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-119-01-S-D Samtec Inc. | 31 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 38 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-118-03-S-D Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.075 1.91mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-107-L3-S-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | - | LOW INSERTION FORCE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.075 1.91mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSQ-123-01-F-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 46 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | Tin | - | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESQT-110-02-M-D-800 Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | ESQT | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 20 | - | - | - | - | 2 | Female | FLEXYZ; TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.800 20.32mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SMS-117-02-S-D Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | SMS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 34 | - | - | - | - | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.85 inch | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | Tin | RECTANGULAR | - | - | FEMALE | - | - | 0.335 inch | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 600VAC V | 1.668 N | - | - | 30μin | 30.0μin 0.76μm | - | 0.19 inch | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SFMC-133-01-S-D Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 66 | - | - | - | - | 2 | - | TIGER EYE CONTACT, HIGH RELIABILITY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - |