- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Contact Design | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-16-2070 Molex | 2268 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Nylon | - | NOT SPECIFIED | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 7 | 75°C | 0°C | White | - | 1 | - | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 7 | Right Angle | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.696 inch | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | - | BELLOWED TYPE | 20mOhm | 500000000000Ohm | - | PLUG | - | - | - | 250VAC V | - | 25 Cycles | RECTANGULAR | 2.502 N | .834 N | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A3C-28DA-2DSA(71) Hirose Electric Co Ltd | 56 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | PBT | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 28 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5031540890 Molex | 188776 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2011 | CLIK-Mate 503154 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 8 | - | 1.5mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.406 inch | - | - | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | 0.346 inch | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF52-6S-0.8H(21) Hirose Electric Co Ltd | 59400 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 6 | - | - | - | - | 1 | Receptacle | - | - | Detent Lock | - | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 1.5A | - | 6 | - | 0.8mm | - | 0.069 1.75mm | Board to Cable/Wire | All | unknown | - | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5025841060 Molex | 25804 | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 10 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.76 inch | - | - | 1 | - | - | - | RECTANGULAR | - | 0.25 inch | FEMALE | 94V-0 | - | - | - | 0.287 inch | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5031590400 Molex | 3585 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 100V | -40°C~105°C | Tray | 2011 | CLIK-Mate 503159 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | - | 6.55mm | 0.313 7.95mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.134 3.40mm | 2 | - | 4 | - | STAGGERED | - | 0.258 inch | Female | - | Beige | 3.4mm | - | - | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | 2.0066 mm | 30 Cycles | - | - | - | - | - | - | - | Non-compliant | Board Guide | - | 8.9mm | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF11-16DS-2DSA(06) Hirose Electric Co Ltd | 1513 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 16 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | 2A | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | - | .3058 N | - | - | - | - | - | - | - | 18mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5025840670 Molex | 698400 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 6 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.524 inch | - | - | 1 | - | - | - | RECTANGULAR | - | 0.25 inch | FEMALE | 94V-0 | - | - | - | 0.285 inch | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-105-01-G-S Samtec Inc. | 591 | - | Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.21mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-115-01-G-D Samtec Inc. | In Stock |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.61mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5025840570 Molex | 50 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 5 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | - | 2A | - | 20mOhm | - | - | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023820372 Molex | 9109 | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023820370 Molex | 1 | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502382 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 3 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 0.28 inch | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | - | - | 20mOhm | - | 0.049 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() A3C-10DA-2DSA(71) Hirose Electric Co Ltd | 1100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | 15mOhm | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SLW-110-01-G-S Samtec Inc. | 20 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | - | 25.4mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HIF6A-68DA-1.27DSA(71) Hirose Electric Co Ltd | 34 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polybutylene | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 68 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | Straight | - | - | 0.346 8.80mm | Board to Board or Cable | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key | 8.8mm | 51.43mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 14.8mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 79107-7002 Molex | 1020 | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | - | Thermoplastic | - | - | Bronze | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 6 | 125°C | -55°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 6 | Vertical | - | - | - | - | - | - | 1A | - | - | ONE | UL | - | COMMERCIAL | - | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | - | - | Female | - | - | - | - | 0.175 inch | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | RECTANGULAR | - | - | - | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.118 inch | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 5025840660 Molex | 14500 | - | Datasheet | 7 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | 6 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.524 inch | - | - | 1 | - | - | - | RECTANGULAR | - | 0.25 inch | FEMALE | 94V-0 | - | - | - | 0.287 inch | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-102-01-G-S Samtec Inc. | 385 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 2 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | 550V | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() LX60-12S Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | STAINLESS STEEL | Resin | - | Gold | Copper Alloy | Polyamide (PA9T), Nylon 9T | 50VAC | -40°C~70°C | Tape & Reel (TR) | 2006 | LX | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | General Purpose, Telecommunications | 1 | - | LOW PROFILE | - | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | NO | - | 0.5A | - | 12 | Right Angle | 0.508mm | 6.5mm | 0.079 2.00mm | Board to Cable/Wire | All | - | 500mA | 0.020 0.50mm | - | ONE | UL | 50V | COMMERCIAL | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | - | NO | - | - | - | 70mOhm | - | - | - | 50V | 500mA | POLARIZED HOUSING | - | - | 5000 Cycles | - | 9.7856 N | - | - | PREASSEM CONN | 32 AWG | 30 AWG | - | Board Guide | - | 10.6mm | - | - | 12.0μin 0.30μm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free |