- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-112-02-G-D-RA Samtec Inc. | 24 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | - | 30.99mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-113-06-L-D-LL Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Receptacle | 26 | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.124 3.15mm | - | 2.54mm | Tin | - | - | - | - | - | - | 3.15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLM-146-02-L-D Samtec Inc. | 9 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 92 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 92 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 46.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSW-126-24-G-D Samtec Inc. | 11 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 52 | 2 | Receptacle | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | 0.35 inch | 3A | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | - | LIF N | LIF N | - | - | - | - | - | 20.0μin 0.51μm | - | 0.17 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BSW-116-24-G-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 32 | 2 | Receptacle | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | 0.35 inch | 3A | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | - | LIF N | LIF N | - | - | - | - | - | 20.0μin 0.51μm | - | 0.17 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-111-01-G-DV-A Samtec Inc. | 37 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 22 | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | 22 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.347 inch | 0.047 (1.20mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() XG4H-1031 Omron Electronics Inc-EMC Div | 125 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Square | Polybutylene | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 300VAC | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 7.1mm | 0.283 7.19mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.122 3.10mm | - | - | Tin | - | - | - | - | - | Black | - | - | - | 20mOhm | 1GOhm | - | 300V | 3A | - | - | - | - | - | - | Polarizing Key | - | 17.3mm | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | 9.7mm 10.1mm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() BSW-126-04-G-D Samtec Inc. | 41 |
| Datasheet | 3 Weeks | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Breakaway | 52 | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | 0.35 inch | 3A | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | 0.17 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLM-128-02-L-D Samtec Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 56 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 56 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 28.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLE-117-01-G-DV-A Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | - | POSITIONING PIN | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 34 | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | 34 | Straight | 0.8mm | 3.18mm | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | 3.1A | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | 13.6mm | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLM-123-02-L-D Samtec Inc. | 41 |
| Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 46 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 23.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMS-113-02-L-DV-P Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2009 | MMS | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | 26 | Straight | - | 4mm | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | Black | - | - | - | 10mOhm | - | 0.079 inch | - | 2A | POLARIZED HOUSING | - | 5.3086 mm | - | - | .6116 N | Pick and Place | - | 26.559mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLM-109-02-L-D-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | 2 | Female | POLYIMIDE PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 18 | Straight | - | 2.54mm | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | Tin | RECTANGULAR | - | 0.1 inch | - | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | Pick and Place | - | 9.31mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CES-131-01-T-D Samtec Inc. | 20 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 62 | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 5.08mm | 78.7mm | 5.59mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SQW-112-01-L-T Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2009 | SQW | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 36 | 3 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | Straight | - | 6mm | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 3 | - | Tin | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | 10mOhm | - | 0.079 inch | 500V | 5A | POLARIZED HOUSING | - | - | - | - | - | - | - | 24.12mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CES-132-01-T-D Samtec Inc. | 65 | - | Datasheet | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 64 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 5.59mm | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | 333V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | 81.28mm | 5.59mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CES-133-01-T-D Samtec Inc. | 14 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 66 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 5.08mm | 83.8mm | 5.59mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLM-144-02-L-D Samtec Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 88 | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | 88 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 44.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLE-173-01-G-DV-A Samtec Inc. | 18 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 146 | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | 146 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-176-01-G-DV-A Samtec Inc. | 9 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 152 | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | 152 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |