- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM-146-02-L-D Samtec Inc. | 9 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 92 | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 92 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 46.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLE-159-01-G-DV-A Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 118 | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 118 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 1.858 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLM-136-02-L-D Samtec Inc. | 11 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 72 | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 72 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 36.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLE-162-01-G-DV-A Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 124 | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 124 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 1.953 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLM-144-02-L-D Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 88 | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 88 | - | - | - | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | 2.12mm | 44.4mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLE-173-01-G-DV-A Samtec Inc. | 18 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 146 | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 146 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-157-01-G-DV-A Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 114 | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 114 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 1.795 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-156-01-G-DV-A Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 112 | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 112 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 1.764 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-176-01-G-DV-A Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 152 | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 152 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 5031482690 Molex | 63588 | - | Datasheet | 21 Weeks | - | - | Surface Mount, Right Angle | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2009 | CLIK-Mate 503148 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | 26 | - | - | - | 0.360 9.14mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.937 inch | - | - | 1 | - | - | - | RECTANGULAR | - | 0.36 inch | MALE | - | - | - | 0.344 inch | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-110-01-F-S Samtec Inc. | 30 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLP-112-02-F-D Samtec Inc. | 241 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 24 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | .556 N | - | - | 15.67mm | 3.05mm | FLASH inch | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() G125-FV11605F1P Harwin Inc. | 107 |
| Datasheet | 13 Weeks | - | - | Through Hole | Circular | - | - | - | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | -65°C~150°C | Bulk | - | Gecko SL | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Screw Lock | - | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | - | 0.049 1.25mm | Green | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jackscrews, Pick and Place, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFML-105-01-L-D Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | PHOSPHOR BRONZE/BERYLLIUM COPPER | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | - | Tiger Eye™ SFML | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | 2 | Female | - | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSM-105-L-DV-TR Samtec Inc. | 125 | - | Datasheet | 1 Weeks | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2007 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 10 | - | - | 2 | Receptacle | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 10 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | - | - | - | 475V | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | - | - | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSM-107-L-SH Samtec Inc. | 9 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 7 | - | - | 1 | - | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 7 | Right Angle | 2.54mm | 8.13mm | 0.125 3.18mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 10mOhm | 5000000000Ohm | - | - | 450V | 6.9A | - | - | 9.398 mm | - | - | .556 N | - | - | 17.78mm | 8.13mm | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M50-3152042R Harwin Inc. | 41 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Square | Nylon | LOCKING | PEG | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | 2016 | Archer M50 | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Bottom or Top Entry | 40 | - | General Purpose, Medical, Telecommunications | 2 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 40 | Straight | - | 3.4mm | 0.087 2.20mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.134 inch | - | 94V-0 | - | - | - | 1A | 20mOhm | 1000000000Ohm | 0.05 inch | - | - | 1A | POLARIZED HOUSING | 500VAC V | 3.8608 mm | - | - | .1946 N | Board Guide, Pick and Place | - | 25.8mm | - | - | Flash | 100.0μin 2.54μm | 3.2mm 3.9mm 4.6mm 5.3mm 7.2mm 8.6mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0015453422 Molex | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | - | - | - | - | - | 0.368 9.35mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 150.0μin 3.81μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0015445150 Molex | 11 | - | Datasheet | 5 Weeks | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 500VAC | -40°C~125°C | Tray | - | C-Grid 71850 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | - | - | - | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0873401676 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87340 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | Black | Automotive, General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | Vertical | - | - | 0.085 2.15mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 16 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - |