- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Current Rating (Max) | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-24-7100 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | Nylon | - | Brass | - | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 10 | 105°C | -40°C | Natural | - | 2 | Receptacle | MINI-FIT BMI | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 10 | Vertical | - | 9.6mm | - | - | - | 9A | - | - | ONE | UL | 600V | COMMERCIAL | 4.191 mm | - | - | 4.2mm | - | - | - | 0.378 inch | - | - | White | NO | - | SQ PIN-SKT | - | 1GOhm | - | - | 600V | - | - | - | - | 600.6kV | - | .5004 N | Low Halogen | 7A | Non-compliant | - | 11.34mm | 26.2mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 0432550035 Molex | 1191 | - | Datasheet | 9 Weeks | - | - | Through Hole | Circular | POLYESTER | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 600V | -55°C~105°C | Bulk | - | MLX 43255 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 3 | - | POLARISED | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.550 13.97mm | Board to Cable/Wire | All | - | 0.250 6.35mm | Natural | - | - | - | - | 0.250 (6.35mm) | 0.169 4.30mm | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 137.8μin 3.50μm | 137.8μin 3.50μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0015247142 Molex | 20 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | Gold | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Bulk | - | Mini-Fit BMI 42385 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | Female | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | - | 9.6mm | 0.446 11.33mm | Board to Board or Cable | All | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | - | - | 14 | Tin | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Board Lock | - | 34.6mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-2 | - | ROHS3 Compliant | - | - | ||
![]() 0015453614 Molex | 6 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | 2.54mm | - | Vertical | - | 5.05mm | 0.368 9.35mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | 14 | Tin | - | - | - | - | Black | - | - | - | - | - | - | 12 | 250V | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 17.75mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSQ-119-03-T-D Samtec Inc. | 428 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 38 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | 0.195 inch | - | - | Black | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 48.8mm | 4.95mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() A3C-20DA-2DSA(71) Hirose Electric Co Ltd | 154 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Plastic | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 85°C | -55°C | Black | General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | 20 | Tin | - | - | Female | - | Black | - | - | - | 15mOhm | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.1mm 6mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() SSA-106-W-T-RA Samtec Inc. | 25 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polyethylene | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 6 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Right Angle | 2.54mm | 7.37mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.575 14.61mm | 1 | - | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 10mOhm | 5000000000Ohm | - | - | 1kV | - | - | - | - | - | 2.78 N | - | - | - | - | - | - | 15.24mm | 5.46mm | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSW-112-22-F-D-VS-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 24 | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | Pick and Place | - | 30.99mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-111-22-F-D-VS-K Samtec Inc. | 44 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 22 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 22 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-107-22-F-D-VS-P Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 14 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 14 | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | 6.9A | - | - | - | - | - | - | - | - | - | Pick and Place | - | 18.29mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-125-22-F-D-VS-P Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 50 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 50 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-123-22-F-D-VS Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 46 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 46 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | - | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | 0.385 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSQ-103-04-L-D Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 6 | - | - | - | - | 2 | Male | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | 0.100 (2.54mm) | 0.584 14.83mm | - | - | 30 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-105-L-DV-BE-K-TR Samtec Inc. | 62 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tape & Reel (TR) | 2015 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 10 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 10 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() SSA-103-W-T-RA Samtec Inc. | 29 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 3 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.575 14.61mm | 1 | - | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | 0.29 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | 2.54mm | 7.62mm | 5.46mm | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CLM-107-02-L-D-P-TR Samtec Inc. | 655 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | - | E.L.P., TIGER CLAW CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 14 | Straight | - | 3.81mm | 0.084 2.14mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.1 inch | - | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | 3A | POLARIZED HOUSING | - | 100 Cycles | - | .417 N | - | - | - | - | Pick and Place | - | 7.31mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-122-22-F-D-VS Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 44 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 44 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | - | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | 0.385 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-108-22-F-D-VS-004 Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 15 | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-126-22-F-D-VS Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 52 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 52 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | - | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | 0.385 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SSW-112-22-F-D-VS-001-K Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 23 | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |