- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-130-22-F-D-VS-P Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 60 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 60 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-133-22-F-D-VS Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 66 | - | - | - | - | 2 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 66 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.385 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5024430770 Molex | 622 | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502443 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Forked | - | - | - | - | 7 | - | 2.0066mm | - | 0.293 7.44mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | 0.293 inch | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SFM-115-02-L-D-A Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | POSITIONING PIN | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 350V | - | POLARIZED HOUSING | - | - | .695 N | .556 N | - | Board Guide | - | 22.22mm | - | 10μin | 10.0μin 0.25μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SL-132-G-11 Samtec Inc. | 36 | - | - | 3 Weeks | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.132 3.35mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 81.28mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5031751110 Molex | 22 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon | - | -40°C~105°C | Tray | 2010 | CLIK-Mate 503175 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 11 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Right Angle | - | - | 0.274 6.95mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | Beige | - | - | - | - | - | - | 0.134 3.40mm | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF11CZ-22DS-2V(22) Hirose Electric Co Ltd | 654 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | Polyamide | - | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2013 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 22 | - | - | Black | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | 22 | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 1.043 inch | 0.079 (2.00mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | Female | - | - | - | - | 2A | 30mOhm | 1GOhm | 0.079 inch | - | - | - | HOUSING SIDE | 650VAC V | 30 Cycles | - | .3058 N | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SL-105-G-19 Samtec Inc. | 63 | - | - | 3 Weeks | - | Through Hole | Through Hole | Circular | Polyester | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.083 2.10mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.082 2.08mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CES-116-01-T-D Samtec Inc. | 28 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 333V | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.59mm | 0.200 5.08mm | Board to Board | All | - | 1A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | 333V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | 40.64mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0015453146 Molex | 11 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 5.05mm | 0.368 9.35mm | Board to Board or Cable | All | unknown | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 44 | 250V | - | - | - | - | - | - | - | - | - | 58.39mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M50-3101045 Harwin Inc. | 142 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -40°C~105°C | Tube | 2007 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 20 | Straight | - | 4.8mm | 0.181 4.60mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | - | ONE | UL | 150V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | 1.27mm | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | 1A | 40mOhm | 1GOhm | 0.05 inch | - | 250V | 1A | - | - | 100 Cycles | - | - | - | - | 4.45mm | 13.05mm | - | - | Flash | - | - | 5.5mm 6.18mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 24207 | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 32V | - | Bulk | 2008 | Mini-Clamp I, 372 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 4 | 85°C | -20°C | Black | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | Receptacle | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 3A | 2mm | - | Straight | - | 6.4mm | 0.512 13.00mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.102 2.60mm | - | - | 4 | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Board Guide | - | 15.8mm | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() SSQ-114-03-T-D Samtec Inc. | 297 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 28 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 8.51mm | 36.1mm | 4.95mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-109-01-L-D Samtec Inc. | 28 |
| Datasheet | - | - | - | Through Hole | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 18 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 23.37mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SFC-110-T1-L-D-A Samtec Inc. | 364 |
| Datasheet | 4 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SFC | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | Female | ALIGNMENT PIN | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 350V | 2A | - | - | - | .695 N | - | - | Board Guide | - | 15.87mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0873401685 Molex | 41 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87340 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 6.1mm | 0.085 2.15mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 16mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-110-34-G-D Samtec Inc. | 52 | - | Datasheet | 4 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 20 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.635 16.13mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.280 7.11mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | 25.91mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLW-108-01-T-D Samtec Inc. | 683 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | - | - | - | 3.336 N | - | - | - | - | 20.32mm | 4.95mm | - | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESW-113-23-L-D Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2015 | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 26 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Vertical | - | - | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.535 inch | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.19 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M50-4301045 Harwin Inc. | 224 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 500V | -40°C~105°C | Tube | 2008 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 20 | Straight | - | 4.8mm | 0.181 4.60mm | Board to Board | All | - | 1A | 0.050 1.27mm | - | ONE | UL | 150V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | 1.27mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | Black | - | - | 1A | 20mOhm | 1GOhm | 0.05 inch | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | Board Guide | - | 16.45mm | - | - | - | - | - | 6mm 6.5mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |