- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLW-120-01-T-D Samtec Inc. | 665 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Square | Polyester | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 10mOhm | - | 0.1 inch | - | 50V | 7.1A | - | 3.336 N | - | - | - | 50.8mm | 4.95mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-101-01-S-D Samtec Inc. | 12 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 2 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | - | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 1A | 10mOhm | - | - | - | 550V | 7.1A | POLARIZED HOUSING | 3.336 N | 1.668 N | - | - | 2.54mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 89898-302ALF Amphenol ICC (FCI) | 127400 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | 4 | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2010 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | 4 | Tin | - | - | - | - | - | Grey | - | - | 20mOhm | - | - | - | 1kV | - | - | - | - | Pick and Place | - | 5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() CLM-105-02-L-D-TR Samtec Inc. | 84 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CLM | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 10 | Straight | 2.54mm | 0.084 2.14mm | Board to Board | All | - | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | 15mOhm | - | 0.039 inch | - | - | - | POLARIZED HOUSING | .417 N | - | - | - | 5.31mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLM-106-01-S-D Samtec Inc. | 588 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Rectangular | Polyester | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | SLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | 5.08mm | 0.180 4.57mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | - | - | - | FEMALE | - | - | - | 1A | 10mOhm | - | 0.05 inch | - | - | 1A | - | - | 1.668 N | - | - | 7.62mm | - | 30μin | 30.0μin 0.76μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-107-22-S-D-VS-P Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 14 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | Straight | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 3A | - | - | - | Pick and Place | - | 18.29mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-122-01-G-D Samtec Inc. | 48 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 44 | - | - | - | - | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | 56.39mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSA-102-S-T Samtec Inc. | 4610 |
| Datasheet | 2 Weeks | - | Through Hole | Through Hole | - | Square | Plastic | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Breakaway | 2 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.151 3.84mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | 5.46mm | 5.08mm | 2.54mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0901471118 Molex | 46 | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Polyester | - | Tin | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90147 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -55°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 2.54mm | - | Vertical | 2.54mm | 0.335 8.51mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.114 2.90mm | - | - | 18 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 45.72mm | - | - | 40.0μin 1.02μm | 40.0μin 1.02μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0901471307 Molex | 25 | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90147 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | 2.54mm | 0.335 8.51mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 17.78mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2008 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() CLP-113-02-G-D Samtec Inc. | 50 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 26 | Straight | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 10mOhm | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | 16.94mm | - | - | 10.0μin 0.25μm | 3.90μin 0.099μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2008 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SSM-110-S-DV-LC Samtec Inc. | 57 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 20 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | Straight | 7.04mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 475V | 6.9A | - | - | - | Board Lock | - | 25.4mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.191 4.85mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0719730230 Molex | 25 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | 8.76mm | 0.224 5.69mm | Board to Board or Cable | All | unknown | 2A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | 5mOhm | - | - | 58 | 250V | - | - | - | - | Pick and Place | - | 76.07mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |