- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Halogen Free | Mating Alignment | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0873400476 Molex | 879 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87340 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.085 2.15mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-112-03-G-D Samtec Inc. | 2130 |
| - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5023821470 Molex | 1088 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | - | - | LOCKING | - | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502382 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 14 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | - | - | 20mOhm | - | 0.049 inch | - | - | - | - | - | POLARIZED HOUSING | 700VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 22-02-2115 Molex | In Stock | - | Datasheet | 10 Weeks | - | Tin | Through Hole | - | - | Nylon | - | - | - | NOT SPECIFIED | Brass | - | 250V | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | White | - | 1 | - | TOP ENTRY | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | 11 | - | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | BELLOWED TYPE | 20mOhm | 500000000000Ohm | - | PLUG | - | - | - | - | - | 250VAC V | - | 25 Cycles | RECTANGULAR | 2.502 N | .834 N | - | Low Halogen | - | Non-compliant | - | 7.9mm | 27.8mm | 4.7mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM-103-S-SV Samtec Inc. | 12 |
| Datasheet | - | - | - | - | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 3 | - | - | - | - | 1 | Receptacle | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 3 | Vertical | - | 2.54mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | 5000000000Ohm | - | - | - | - | 475V | 6.9A | - | - | 2.8448 mm | - | - | - | .556 N | - | - | - | - | - | - | 7.62mm | 2.54mm | - | 30.0μin 0.76μm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLW-109-01-S-D Samtec Inc. | 867 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Polyester | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | - | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | 3.336 N | 1.668 N | - | - | - | - | - | - | 22.86mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0022162160 Molex | 47 |
| Datasheet | 13 Weeks | - | Gold | Through Hole | Board Edge, Through Hole, Right Angle | Square | Nylon | - | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Right Angle | - | 7.9mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 16 | Tin | - | - | - | - | - | White | - | - | - | - | 20mOhm | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 40.54mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 531134-6 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | Circular | Polyphenylene | - | - | Without | Gold | Copper | Polyphenylene Sulfide (PPS) | - | - | Bulk | 2008 | Military, MIL-DTL-55302, Box | e0 | no | Active | Not Applicable | Solder | EAR99 | Receptacle | 180 | - | - | - | - | 3 | - | - | - | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 2.54mm | 12.57mm | 0.450 11.43mm | Board to Board | All | - | - | 0.100 2.54mm | Brown | ONE | - | - | - | - | 0.100 (2.54mm) | 0.195 4.95mm | 3 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | Female | - | - | 4.953mm | - | - | - | - | - | 0.1 inch | - | Compliant | - | - | - | ENDS | - | 2.54 mm | - | - | - | - | No | - | With | - | Mating Guide | 11.43mm | 171.45mm | - | 50μin | 50.0μin 1.27μm | 100.0μin 2.54μm | - | 4.953mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SSQ-106-03-T-S-RA Samtec Inc. | 25 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.300 7.62mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 7.62mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 15.8mm | 8.51mm | 200μin | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLM-133-02-L-D-P Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | - | - | - | - | 2 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 66 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 1.316 inch | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | 0.084 inch | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() DF11Z-20DS-2V(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2010 | DF11 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SSQ-119-03-T-S Samtec Inc. | 162 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 19 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 48.8mm | 2.41mm | 200μin | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-104-02-S-D-LC-08 Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.2A per Contact | - | - | Straight | - | 6.3mm | 0.140 3.56mm | Board to Board or Cable | 7 | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 8mm | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() BSW-108-24-G-D Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2009 | BSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Breakaway | 16 | - | - | - | - | 2 | Receptacle | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | 0.35 inch | 3A | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | LIF N | LIF N | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | 0.17 inch | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLP-107-02-L-S Samtec Inc. | 10 |
| Datasheet | 1 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 240VAC 330VDC | -55°C~125°C | Tube | 2011 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 7 | Straight | - | 1.78mm | 0.084 2.14mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | - | - | 2 | - | - | Tin | STAGGERED | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.32mm | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-107-02-F-S Samtec Inc. | 18 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 7 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.194 4.93mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLM-114-02-L-D-PA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | POSITIONING PIN | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tray | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 28 | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 28 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.568 inch | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | 0.084 inch | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMM-116-02-L-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | LOCKING | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | - | - | 2 | Female | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 32 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | 3.2A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | 0.145 inch | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | - | - | - | 4.5466 mm | 100 Cycles | - | .556 N | .417 N | - | - | - | - | - | 3.81mm | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() CLM-109-02-L-D-PA Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | POSITIONING PIN | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tray | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 18 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.371 inch | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | 0.084 inch | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLM-130-02-L-D-PA Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | - | POSITIONING PIN | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tray | - | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 60 | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 60 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 1.198 inch | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | 0.084 inch | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free |