- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF38A-40S-0.3V(51) Hirose Electric Co Ltd | 12845 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF38 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 1 | - | - | - | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | NO | GENERAL PURPOSE | Varies by WireGAuge | - | 40 | - | 0.3mm | - | 0.059 1.50mm | Board to Cable/Wire | All | - | - | 0.012 0.30mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | 80mOhm | 50000000Ohm | - | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | Pick and Place, Solder Retention | - | - | - | - | 3.90μin 0.099μm | 3.90μin 0.099μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-8872001 Harwin Inc. | 22 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Polyester | - | Gold | Beryllium Copper | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.45mm | 0.202 5.14mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | - | - | - | 500 Cycles | .1946 N | - | - | 23.15mm | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.23mm 7.85mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() CLP-108-02-G-D Samtec Inc. | 835 | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 16 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | 10.59mm | 3.05mm | - | 10.0μin 0.25μm | 3.90μin 0.099μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~105°C | Tube | 2012 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~105°C | Tube | 2012 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~105°C | Tube | 2012 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~105°C | Tube | 2008 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~105°C | Tube | 2012 | 966 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SSA-108-W-T Samtec Inc. | 9 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 8 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.656 16.66mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.23 inch | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | 5.46mm | 20.3mm | 2.54mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0022172202 Molex | 43 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Nylon | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Straight | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 20 | Gold | - | - | - | - | - | White | - | - | 20mOhm | - | - | 19 | - | - | - | - | - | - | - | Board Hooks | - | 50.7mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15210502601000 HARTING | 349 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | - | Liquid Crystal Polymer | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 50 | Straight | - | - | 0.246 6.25mm | Board to Board or Cable | All | - | 1.5A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.45 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | - | 5.4864 mm | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | 8mm ~ 11mm | 6.25mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5023821572 Molex | 1307 | - | Datasheet | 19 Weeks | - | - | Surface Mount | - | - | - | LOCKING | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2013 | CLIK-Mate 502382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 15 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | 20mOhm | - | 0.049 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | 30 Cycles | - | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SQT-104-01-F-S-RA Samtec Inc. | 140 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2014 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | 2mm | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | 0.328 inch | - | 0.090 2.29mm | 1 | - | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | - | 2.29mm | 0.3 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Flash | - | 0.09 inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-131-02-G-S-RA Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 31 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 79.3mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A3-10DA-2SV(71) Hirose Electric Co Ltd | 63 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 85°C | -55°C | Brown | General Purpose, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Brown | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | 10 | Tin | - | - | - | Female | - | Brown | - | - | 15mOhm | 1GOhm | - | - | 200V | 1A | - | - | - | - | - | - | - | 10mm | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 196 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Polymer | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 32V | - | Bulk | 2007 | Mini-Clamp I, 372 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 6 | 85°C | -20°C | Black | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | Receptacle | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 3A | 2mm | - | Straight | - | - | 0.512 13.00mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Black | - | - | 32V | - | - | 0.256 (6.50mm) | 0.102 2.60mm | - | - | 6 | Gold | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SSW-125-02-G-S-RA Samtec Inc. | 20 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 25 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 64mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-118-01-L-S Samtec Inc. | 20 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | 0.25 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | .834 N | - | 6.35mm | 36.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-123-01-L-S Samtec Inc. | 14 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 23 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | 0.25 inch | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | .834 N | - | 6.35mm | 46.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SMM-131-02-S-S Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Plastic | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Bulk | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 31 | - | - | - | - | 1 | - | ELP, TIGER EYE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 31 | - | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 2 | 2mm | - | Tin | STAGGERED | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | 3.56mm | 62mm | 2mm | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |