- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09-48-3026 Molex | 88 | - | Datasheet | - | Gold | Through Hole | - | - | Polyester | - | Brass | - | - | - | 250V | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | 2 | 75°C | 0°C | White | - | 1 | - | KK, TOP ENTRY, STACKED | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 2 | Right Angle, Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.308 inch | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.467 inch | Female | 94V-0 | - | - | 0.45 inch | - | 5A | BELLOWED TYPE | 6mOhm | 50000000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 89883-402LF Amphenol ICC (FCI) | 343000 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | - | Bulk | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | Blue | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 4 | Tin | - | - | - | - | - | Blue | - | - | - | - | - | 20mOhm | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() SSM-110-LM-DH-LC Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 405VAC 572VDC | -55°C~125°C | Bulk | - | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 10.0μin 0.25μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M80-6812642 Harwin Inc. | 79 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Circular | Polyphenylene | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | -55°C~125°C | Tube | 2001 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | - | Automotive, General Purpose, Military | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 26 | Straight | - | 5.4mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | 2mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 120V | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | - | 120V | 3A | - | - | 500 Cycles | - | - | - | - | - | - | 29.15mm | - | 11μin | 12.0μin 0.30μm | 157.5μin 4.00μm | 7.85mm 8.45mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SSA-120-W-G-RA Samtec Inc. | 29 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | - | - | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 20 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.29 inch | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | 2.54mm | 50.8mm | 5.46mm | 30μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSQ-121-24-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 21 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.584 14.83mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BSW-111-04-G-M Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 11 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT; LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | 22 | Tin | RECTANGULAR | - | 0.25 inch | - | 94V-0 | - | - | 0.35 inch | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSW-129-02-T-S Samtec Inc. | 28 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 29 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 74.2mm | 2.41mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BSW-112-04-S-M Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole, Bottom Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2011 | BSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 12 | - | - | - | - | 1 | Receptacle | WITH MORE PLUG SPACE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 6.35mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | 24 | Tin | RECTANGULAR | - | 0.25 inch | - | 94V-0 | - | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | - | - | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 30.99mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-124-02-G-S Samtec Inc. | 361 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 61.5mm | 2.41mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLM-104-01-G-S Samtec Inc. | 451 |
| Datasheet | 4 Weeks | - | - | Through Hole | Rectangular | Polyester | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2000 | SLM | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 1 | Female | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | - | - | - | - | - | - | - | - | - | 5.2A | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 20μin | 20.0μin 0.51μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SMS-110-01-S-D Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2014 | SMS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5A per Contact | - | - | Straight | - | 5.59mm | 0.335 8.51mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | 1A | - | - | - | - | - | 1.668 N | - | - | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-136-02-F-D-RA Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 72 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BSW-132-04-G-M Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 32 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT; LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 3.22 inch | - | 0.125 3.18mm | 1 | - | 64 | Tin | RECTANGULAR | - | 0.25 inch | - | 94V-0 | - | - | 0.35 inch | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 2.224 N | 2.224 N | - | - | - | - | - | 20μin | 20.0μin 0.51μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0015453312 Molex | 14 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 250VAC | -40°C~105°C | Tray | - | C-Grid 71395 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.5A | - | - | - | - | - | 0.368 9.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSM-120-S-DV Samtec Inc. | 9 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle, Pass Through | 40 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 40 | Straight | - | 7.04mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 475V | 6.9A | - | - | - | - | 1.39 N | .556 N | - | - | - | 50.8mm | 5.08mm | 30μin | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() BSW-107-04-G-M Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 7 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT; LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.125 3.18mm | 1 | - | 14 | Tin | RECTANGULAR | - | 0.25 inch | - | 94V-0 | - | - | 0.35 inch | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 2.224 N | 2.224 N | - | - | - | - | - | 20μin | 20.0μin 0.51μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-128-03-T-D Samtec Inc. | 244 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 56 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | 0.335 inch | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 71.6mm | 4.95mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-127-03-T-D Samtec Inc. | 43 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 54 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | 0.335 inch | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 69.1mm | 4.95mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 15-45-3260 Molex | In Stock | - | Datasheet | - | Tin | Surface Mount | - | - | Polymer | NOT SPECIFIED | Bronze | - | 105°C | -40°C | 250V | - | - | - | - | - | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | - | - | Black | - | 2 | - | TOP ENTRY | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 60 | Vertical | - | - | - | - | - | unknown | 2.5A | - | - | ONE | UL | - | COMMERCIAL | - | 2.54 mm | - | 2 | - | - | - | RECTANGULAR | - | 0.199 inch | Female | 94V-0 | - | - | 0.34 inch | - | - | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | PLUG | Compliant | 60 | - | - | - | 1500VAC V | - | RECTANGULAR | - | - | Non-compliant | - | - | - | - | 150μin | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |