- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Weight | PCB Mount Retention | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Sealable | Hole Diameter | Stackable | Keyed | Shrouded End Dimension | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M20-7890246 Harwin Inc. | 803 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | SIL | Square | Nylon | 207.008218mg | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Right Angle | - | 8.1mm | 0.130 3.30mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.118 3.00mm | 2 | 2.54mm | - | - | STAGGERED | - | - | Female | 94V-0 | Black | - | - | - | - | 3A | 15mOhm | 1MOhm | - | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 800 μm | - | - | - | - | - | 5.28mm | - | - | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 531142-3 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | Copper, Nickel | - | - | - | Bulk | 1997 | Military, MIL-DTL-55302, 750 Box | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 1.91mm | - | 0.400 10.16mm | Board to Board | All | - | - | 0.075 1.91mm | Blue | ONE | - | - | COMMERCIAL | 0.125 (3.18mm) | 0.136 3.46mm | 4 | - | - | Tin-Lead | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 0.4 inch | - | - | - | - | 0.075 inch | Compliant | - | - | - | ENDS | - | - | - | - | No | - | - | Yes | 8.4328 mm | Mating Guide | - | - | - | 50μin | 50.0μin 1.27μm | - | 0.156 inch | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PSS-02-01-T-S Samtec Inc. | 27 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Tin | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | Tube | 2000 | PSS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | - | 1 | - | POWER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.99mm | 0.250 6.35mm | Board to Board | All | - | - | 0.200 5.08mm | - | - | - | - | - | - | 0.090 2.29mm | - | - | - | - | - | - | - | FEMALE | - | Black | - | NO | - | - | - | - | - | - | - | - | 500V | 16.3A | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0719730304 Molex | 20 | - | Datasheet | 14 Weeks | - | - | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.224 5.69mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0873812818 Molex | 12 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | - | Gold | Bronze | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 6.2mm | 0.157 4.00mm | Board to Board | All | unknown | 1.9A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 28 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 28mm | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 68046-318P Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | - | GXT, Gold | Surface Mount | Surface Mount | - | Square | Polyphenylene | - | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | 36 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 20mOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 46.15mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 0873814018 Molex | 18 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | - | Gold | Bronze | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 6.2mm | 0.157 4.00mm | Board to Board | All | unknown | 1.9A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 40 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 40mm | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0873814464 Molex | 28 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | - | Gold | Bronze | - | 125V | -55°C~105°C | Tube | - | Milli-Grid 87381 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 6.2mm | 0.177 4.50mm | Board to Board | All | - | 1.9A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 44 | Tin | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 44mm | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-108-02-G-D-RA Samtec Inc. | 1831 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 20.83mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0872632493 Molex | 17 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Circular | - | - | - | Gold | Bronze | Thermoplastic | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87263 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 24 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 6.2mm | 0.110 2.79mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 24 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 24mm | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSW-110-01-T-S Samtec Inc. | 213 | - | - | 1 Weeks | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 25.91mm | 2.41mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0719731022 Molex | 9 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | 8.76mm | 0.224 5.69mm | Board to Board or Cable | All | unknown | 2A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 5mOhm | - | - | - | 42 | 250V | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Pick and Place | - | 55.75mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-133-01-T-D Samtec Inc. | 14 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 66 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 0.18 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | 4.57mm | 83.8mm | 4.95mm | - | - | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-116-01-S-D Samtec Inc. | 14 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 32 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | 0.18 inch | - | 1A | 10mOhm | - | 0.1 inch | - | - | 550V | 7.1A | POLARIZED HOUSING | - | - | 3.336 N | 1.668 N | - | - | - | - | - | - | 4.57mm | 40.6mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1-2102061-1 TE Connectivity Aerospace, Defense and Marine | 89 |
| Datasheet | 32 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Surface Mount | Surface Mount | - | Square | Polymer | - | Without | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2012 | Mezalok, VITA 61 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 114 | - | - | - | General Purpose, Military | 6 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | - | 0.551 14.00mm | Board to Board | All | - | - | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin-Lead | - | - | - | - | - | Natural | - | - | - | 250V | - | - | 1GOhm | - | Non-Compliant | - | - | - | - | - | - | - | - | No | - | Yes | - | - | Pick and Place | 14mm | - | - | - | 30.0μin 0.76μm | - | - | - | 18mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() SLW-128-01-T-D Samtec Inc. | 17 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 56 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 0.18 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | 4.57mm | 71.1mm | 4.95mm | - | - | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-122-L-SH Samtec Inc. | 9 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 22 | - | - | - | - | 1 | - | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 22 | - | 2.54mm | - | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 0.32 inch | - | - | - | 5000000000Ohm | - | - | - | - | - | - | 9.398 mm | - | - | .556 N | - | - | - | - | - | - | 3.18mm | 55.9mm | 8.13mm | - | 10.0μin 0.25μm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-123-01-T-D Samtec Inc. | 14 |
| Datasheet | - | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 46 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 0.18 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | - | 4.57mm | 58.4mm | 4.95mm | - | - | - | - | 6.09mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M20-7880246 Harwin Inc. | 87 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2012 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 3A | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | - | RECTANGULAR | - | - | Female | - | - | - | - | 0.319 inch | - | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M80-4004242 Harwin Inc. | 41 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 42 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | - | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | 5.2mm | 52mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | 7.3mm 7.55mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |