- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Weight | Body Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Max Output Current | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0873681025 Molex | 10 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | Gold | NOT SPECIFIED | - | - | - | 125VAC | -55°C~105°C | Tube | - | Milli-Grid 87368 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.193 4.90mm | Board to Board or Cable | All | - | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0872631493 Molex | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Circular | - | - | - | - | Gold | Bronze | Thermoplastic | - | - | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87263 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 5.95mm | 0.110 2.79mm | Board to Board or Cable | All | unknown | 1A | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 14 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 14mm | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 1187 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | - | - | - | Gold | Copper Alloy | Thermoplastic | - | - | 500VDC | -55°C~105°C | Tray | 2009 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.65mm | 40mm | 3.84mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 85 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Polybutylene | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 1000V | -55°C~105°C | Bulk | 2005 | 9100 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 26 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Straight | - | 7.1mm | 0.354 9.00mm | Board to Board or Cable | All | - | 1A | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | - | 2.54mm | 26 | Gold | - | - | - | Female | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | Polarizing Key | - | 37.5mm | - | - | 12.0μin 0.30μm | Flash | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() M50-3121045 Harwin Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Nylon | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -40°C~105°C | Tube | 2010 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 20 | Straight | - | 3.1mm | 0.142 3.60mm | Board to Board or Cable | All | - | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | - | 1A | - | - | - | 100 Cycles | - | - | - | - | - | - | - | 13.05mm | - | - | Flash | - | 5.5mm 6.18mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLP-110-02-F-D Samtec Inc. | In Stock |
| Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2005 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | LOW PROFILE, E.L.P. | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 20 | Straight | - | 3.05mm | 0.090 2.29mm | Board to Board | All | - | - | - | 0.050 1.27mm | - | ONE | UL | 240V | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | 13.13mm | - | 3μin | 3.90μin 0.099μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09-48-3094 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | Polyester | - | - | - | - | Brass | - | - | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | - | 75°C | 0°C | Natural | - | 1 | Female | KK, BOTTOM ENTRY, STACKED | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Vertical | - | - | - | - | - | - | 5A | - | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 1 | - | 9 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.467 inch | - | - | White | - | - | 0.45 inch | - | 5A | BELLOWED TYPE | 6mOhm | 50000000000Ohm | - | - | 8 | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SLW-139-01-S-D Samtec Inc. | 11 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 78 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | 0.18 inch | - | 1A | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 3.336 N | 1.668 N | - | - | - | 4.57mm | 99.1mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PPPC102LFBN-RC Sullins Connector Solutions | 31289 |
| Datasheet | 5 Weeks | - | Surface Mount | Through Hole | SOIC | Square | Plastic | 72.603129mg | - | - | Gold | Phosphor Bronze | Polyester | - | - | 250V | -40°C~105°C | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 3A | 100kHz | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.126 3.20mm | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | - | - | - | - | - | 0.334 inch | -200mA | 3A | - | - | - | 0.1 inch | - | - | 16V | 4.5V | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 1.58mm | 4.9mm | 3.91mm | - | Flash | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-115-01-S-S Samtec Inc. | 10 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 15 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 3.336 N | - | - | - | - | 4.57mm | 38.1mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CLE-105-01-G-DV-TR Samtec Inc. | 3582 |
| Datasheet | 1 Weeks | - | - | Surface Mount | - | Square | Polymer | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 10 | - | - | - | - | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 10 | Straight | 0.8mm | 3.18mm | 0.130 3.30mm | Board to Board | All | - | 750mA | - | 0.031 0.80mm | - | ONE | UL | - | COMMERCIAL | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | - | - | 3.1A | POLARIZED HOUSING | 375VAC V | - | - | - | .556 N | .3336 N | - | - | - | - | 4mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BSW-106-04-T-S Samtec Inc. | 479 |
| Datasheet | 3 Weeks | - | - | Through Hole, Bottom Mount | - | Square | Thermoplastic | - | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | - | - | -55°C~105°C | Bulk | 2011 | BSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 6 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.170 4.32mm | 1 | - | - | - | RECTANGULAR | - | 0.2 inch | - | 94V-0 | - | - | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | - | - | - | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | 2.224 N | 2.224 N | - | - | - | - | 15.75mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-123-02-G-D-RA Samtec Inc. | 31 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 46 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | 0.495 inch | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 4.95mm | 58.9mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 15250682601000 HARTING | 3165 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | - | NOT SPECIFIED | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 68 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Right Angle | - | - | 0.120 3.05mm | Board to Board or Cable | All | - | 1A | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-120-23-G-D Samtec Inc. | 196 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Square | Polyester | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 550VAC | -55°C~125°C | Tube | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 40 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 51.31mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLW-147-01-T-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Plastic | - | - | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | - | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 94 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 0.18 inch | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | 4.57mm | 119mm | 4.95mm | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 15-44-5806 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | Bronze | - | 105°C | -40°C | 250V | - | - | - | - | - | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | - | - | Black | - | 2 | Receptacle | HIGH PROFILE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 6 | Vertical | - | - | - | - | - | - | 2.5A | - | - | - | ONE | UL | - | COMMERCIAL | 2.54 mm | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Female | 94V-0 | - | - | - | 0.34 inch | - | - | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | Compliant | 6 | - | - | - | - | - | 1500VDC V | - | 50 Cycles | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FHP-02-01-T-S Samtec Inc. | 496 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | Polymer | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Tube | 2000 | FHP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | - | 1 | - | - | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | - | 0.156 3.96mm | - | ONE | UL | - | COMMERCIAL | - | 0.102 2.60mm | - | - | 2 | - | - | - | - | - | - | Black | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.92mm | 5.08mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TLE-110-01-G-DV-A Samtec Inc. | 2071 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | Polymer | - | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2009 | TLE | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 20 | - | - | - | - | 2 | Receptacle | TIGER BEAM | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 20 | Straight | - | 4mm | 0.177 4.50mm | Board to Board or Cable | All | - | - | - | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | .7506 N | - | - | - | Board Guide | - | 20mm | - | 10μin | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SMM-110-02-L-D Samtec Inc. | 116 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | Polymer | - | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | 350VAC | -55°C~125°C | Tube | 2000 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | ELP, TIGER EYE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 20 | Vertical | - | 6.3mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | 350V | - | - | - | 4.5466 mm | 100 Cycles | - | .556 N | .417 N | - | - | - | - | 20mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |