- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09-48-3025 Molex | 3564 | - | Datasheet | - | Gold | Through Hole | - | - | Polyester | - | - | Brass | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | 2 | 75°C | 0°C | White | - | 1 | Receptacle | KK, STACKED | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 2 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.308 inch | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.307 inch | - | 94V-0 | - | - | - | 0.45 inch | 5A | BELLOWED TYPE | 6mOhm | 50000000000Ohm | - | - | - | - | - | - | - | - | 250.25kV | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SLW-145-01-T-D Samtec Inc. | 31 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 90 | - | - | - | - | 2 | - | TIGER BUY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | - | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 0.18 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | 3.336 N | - | - | 4.57mm | 114mm | 4.95mm | - | - | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-106-02-T-S-RA Samtec Inc. | 85 |
| Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | - | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | Right Angle | - | 10.03mm | 0.095 2.41mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | FEMALE | - | Black | 2.54mm | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | 15.75mm | - | 200μin | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-18DS-2DSA(05) Hirose Electric Co Ltd | 68 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | Tin | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2009 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 18 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | - | 30V | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | - | - | - | - | Female | - | Black | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SSA-119-W-T Samtec Inc. | 50 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 19 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.230 5.85mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.656 16.66mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 0.23 inch | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | 2.78 N | - | - | 5.46mm | 48.3mm | 2.54mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0901512360 Molex | 9 | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid III 90151 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 125°C | -55°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 2.54mm | - | Vertical | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 60 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MQ172-3PA(30) Hirose Electric Co Ltd | 2 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 30VDC 40VAC | -30°C~75°C | Tray | 2009 | MQ172 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | - | - | - | General Purpose, Telecommunications | 1 | - | POLARIZED | - | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | YES | - | 3A | - | 3 | - | - | - | 0.154 3.90mm | Board to Cable/Wire | All | - | 2A | 0.031 0.80mm | Black | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | 1.25μin 0.032μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() SMH-105-02-L-D Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | SMH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | 10 | Horizontal | - | 15.04mm | 0.195 4.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 13.21mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-111-03-T-D Samtec Inc. | 706 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 22 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 28.4mm | 4.95mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-101-01-T-S Samtec Inc. | 1834 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 1 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | - | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 3.05mm | 2.41mm | 200μin | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-124-24-G-S Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2011 | ESQ | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 24 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.380 9.65mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 61.47mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-109-01-L-D Samtec Inc. | 705 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | - | .834 N | - | - | 18.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CES-103-01-T-D Samtec Inc. | 1885 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.59mm | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | 333V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 7.62mm | 5.59mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 20021321-00020T4LF Amphenol ICC (FCI) | 47 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | - | Minitek127® 1.27mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 20 | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 1A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.118 inch | - | 94V-0 | Black | - | - | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | 125V | - | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | - | - | - | .1946 N | - | - | 13.16mm | - | 10μin | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HIF6B-68DA-1.27DSA(71) Hirose Electric Co Ltd | 271 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 68 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | - | - | - | 0.346 8.80mm | Board to Board or Cable | All | unknown | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 14.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() CLM-102-02-L-D Samtec Inc. | 17 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 4 | Straight | - | 3.81mm | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | - | Black | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | - | - | - | - | - | - | 2.43mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-6810842 Harwin Inc. | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | -55°C~125°C | Tube | 2001 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Military | 2 | - | ROHS COMPLIANT | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | 8 | Straight | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.439 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | 11μin | 12.0μin 0.30μm | 157.5μin 4.00μm | - | 7.85mm 8.45mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() BSW-110-04-G-S Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Through Hole, Bottom Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Breakaway | 10 | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.170 4.32mm | 1 | - | - | Tin | RECTANGULAR | - | 0.2 inch | - | 94V-0 | - | - | - | - | 3A | - | 10mOhm | 5000000000Ohm | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 2.224 N | 2.224 N | - | - | 25.91mm | - | 20μin | 20.0μin 0.51μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FHP-20-01-T-S Samtec Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | FHP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | - | 1 | - | - | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | - | - | 0.156 3.96mm | - | - | - | - | - | - | - | 0.102 2.60mm | - | - | 20 | - | - | - | - | - | - | Black | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.2mm | 5.08mm | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESW-129-44-L-D Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | - | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 58 | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Vertical | - | - | 0.735 18.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.180 4.57mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | 0.735 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.18 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |