- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-143-04-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 86 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.58 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-148-23-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 96 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.39 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-124-21-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 48 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | 2.64mm | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.1 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-130-03-T-D Samtec Inc. | 14 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 60 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | Black | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 8.51mm | 76.7mm | 4.95mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-128-03-G-D-LL Samtec Inc. | 144 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | SSQ | e4 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 56 | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.39 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-128-23-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 56 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 71.63mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-135-03-G-D-LL Samtec Inc. | 50 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 70 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-142-22-G-D Samtec Inc. | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 84 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.19 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-131-01-T-S Samtec Inc. | 11 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 31 | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | Black | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | 8.51mm | 79.3mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-128-01-T-S Samtec Inc. | 213 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 28 | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | Black | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | 8.51mm | 71.6mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-135-01-T-S Samtec Inc. | 14 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 35 | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | Black | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 89.4mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-127-01-T-S Samtec Inc. | 10 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 27 | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.104 2.64mm | 1 | - | - | RECTANGULAR | - | 0.095 inch | - | Black | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | 8.51mm | 69.1mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-131-02-T-D-RA Samtec Inc. | 14 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 62 | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | Black | 2.54mm | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 79.25mm | 8.51mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-140-02-S-D Samtec Inc. | 11 |
| Datasheet | - | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2009 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 80 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.194 4.93mm | 2 | - | Tin | RECTANGULAR | - | 0.195 inch | - | Black | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | 1.668 N | 1.39 N | - | - | 102.11mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-140-03-T-D Samtec Inc. | 31 |
| Datasheet | - | Through Hole | Through Hole | Square | Plastic | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 80 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | RECTANGULAR | - | 0.195 inch | - | Black | - | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 8.51mm | 102mm | 4.95mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQW-150-01-L-D-VS-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | SQW | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 100 | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | 100 | - | - | - | 0.300 7.62mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | 500V | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-127-02-G-D-RA Samtec Inc. | 41 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 54 | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | Black | 2.54mm | - | 0.335 inch | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | 4.95mm | 69.1mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLE-109-01-G-DV-A Samtec Inc. | 44 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 18 | 2 | Receptacle | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | 18 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.047 (1.20mm) | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | POLARIZED HOUSING | 375VAC V | .556 N | .3336 N | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FHP-07-01-T-S Samtec Inc. | 52 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | FHP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | 1 | - | - | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | Straight | - | 5.08mm | 0.350 8.89mm | Board to Board | All | 0.156 3.96mm | - | - | - | - | - | - | 0.102 2.60mm | - | 7 | - | - | - | - | - | Black | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 27.72mm | 5.08mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESQT-117-02-F-D-500 Samtec Inc. | 135 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | ESQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 34 | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | Straight | - | 4mm | 0.500 12.70mm | Board to Board or Cable | All | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.350 8.89mm | - | - | Tin | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | 5.5A | - | - | - | - | - | - | 34.3mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |