- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFMC-107-L1-S-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 14 | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | Straight | - | 3.05mm | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | 2A | - | - | - | - | - | - | 9.27mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SFMC-102-L1-S-D Samtec Inc. | 21 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Tiger Eye™ SFMC | e3 | yes | Active | - | Solder | - | Receptacle | 4 | - | 2 | - | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-4051201 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2013 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | Automotive, General Purpose, Military | 2 | - | - | - | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | 0.204 5.17mm | Board to Board or Cable | All | not_compliant | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.866 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | Tin-Lead | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | 500 Cycles | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | - | - | - | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | 0.118 inch | 7.3mm 7.55mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() SS-126-G-2 Samtec Inc. | 14 |
| - | - | - | Through Hole | Through Hole | Circular | Plastic | Gold | Beryllium Copper | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tube | 2008 | SS | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | not_compliant | 0.100 2.54mm | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 66mm | 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQW-110-01-F-D-VS-P-TR Samtec Inc. | 654 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SQW | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | 20 | Straight | - | 4mm | 0.300 7.62mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | 500V | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 10mOhm | - | - | 500V | 5A | - | - | - | - | Pick and Place | - | 20.12mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M20-7830642 Harwin Inc. | 283 | - | Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polyamide | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2012 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | General Purpose, Industrial, Telecommunications | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5.04mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | Tin | STAGGERED | - | 0.198 inch | Female | 94V-0 | - | - | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 15.64mm | - | - | Flash | - | - | 11.04mm 12.63mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HLE-105-02-L-DV Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 400VAC | -55°C~125°C | Tube | 2014 | HLE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | 2 | - | TIGER BEAM CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | 10 | Straight | - | 5.08mm | 0.144 3.66mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSQ-145-03-G-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 135 | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 4.52 inch | 0.100 (2.54mm) | 0.394 10.00mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | 2.54 mm | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-136-03-G-T-001 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | - | Receptacle | 108 | - | 3 | Female | POLARIZED | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | 107 | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-132-21-G-T Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 96 | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | - | - | 2.54 mm | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.1 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSA-130-W-G-RA Samtec Inc. | 9 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 30 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.29 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | 2.78 N | - | 2.54mm | 76.2mm | 5.46mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSA-112-W-G-RA Samtec Inc. | 29 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 12 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.29 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | 2.78 N | - | 2.54mm | 30.5mm | 5.46mm | 30μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSA-108-W-T-RA Samtec Inc. | 25 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 8 | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.29 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | 2.54mm | 20.3mm | 5.46mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSA-131-W-G-RA Samtec Inc. | 9 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Discontinued | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 31 | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.575 14.61mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.29 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | 2.78 N | - | 2.54mm | 78.7mm | 5.46mm | 30μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SSQ-125-02-F-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 50 | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-138-01-G-S Samtec Inc. | 6 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 38 | - | 1 | Female | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 5.2A | - | - | - | - | - | - | - | - | 3.336 N | - | 4.57mm | 96.5mm | 2.54mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-129-02-G-T-RA Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 87 | - | 3 | Female | - | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.295 7.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 2.92 inch | 0.100 (2.54mm) | 0.100 2.54mm | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | - | - | - | 2.54mm | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.1 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-120-03-L-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 40 | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.394 10.00mm | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-137-22-G-D-VS Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e4 | yes | Active | - | Solder | - | Receptacle | 74 | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | 74 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSQ-140-24-G-D-LL Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Press-Fit, Solder | EAR99 | Receptacle | 80 | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |