- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Insertion Force-Max | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-142-24-G-S Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 42 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 4.22 inch | - | 0.584 14.83mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.58 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-120-23-G-D-RA Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | - | yes | Active | - | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | - | - | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.300 7.62mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | 7.62mm | - | - | 10mOhm | 0.1 inch | - | 550V | 7.6A | - | - | - | - | 51.31mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-140-04-G-S Samtec Inc. | 31 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.584 14.83mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-140-02-F-D-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 80 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-124-22-S-D-VS Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 48 | - | - | - | - | 2 | Female | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 48 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 20021311-00024T4LF Amphenol ICC (FCI) | 10 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 24 | Tin | - | - | - | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | 13.97mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SSQ-104-21-F-S Samtec Inc. | 18 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 4 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-106-04-T-S-RA Samtec Inc. | 18 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.490 12.45mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | 12.45mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-102-21-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 2.64mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-108-22-G-S-RA Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 1 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.100 2.54mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | 2.54mm | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-105-22-F-D-VS-009-P-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SSW | e3 | - | Active | - | Solder | - | Receptacle | 10 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 9 | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-111-04-T-S Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 11 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.584 14.83mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | 0.58 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSW-111-22-G-D-VS-K Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e4 | - | Active | - | Solder | - | Receptacle | 22 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 22 | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSQ-117-04-G-S Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 17 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.584 14.83mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.58 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-101-01-T-Q Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 3 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 2 | - | - | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | - | - | - | 2.64mm | - | - | 10mOhm | 0.1 inch | - | - | - | - | 5.08 mm | - | - | - | - | - | - | 0.1 inch | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-102-04-F-S-RA Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 2 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.490 12.45mm | - | - | - | Tin | - | - | - | - | 12.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-115-23-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 15 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Vertical | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SL-132-T-10 Samtec Inc. | 23 | - | - | 4 Weeks | - | Through Hole | Through Hole | Circular | Polyester | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 32 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.122 3.10mm | Board to Board | All | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.108 2.75mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Black | - | - | 1A | 10mOhm | - | - | - | 1A | POLARIZED HOUSING | - | 4.448 N | - | 81.28mm | 30μin | 30.0μin 0.76μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-103-24-F-D Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 6 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.584 14.83mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0791098672 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 46 | Tin | - | - | - | Black | - | - | - | 25mOhm | - | 44 | 125V | - | - | - | - | Board Guide, Pick and Place | 46.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - |