- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 851-87-006-40-252101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SIP | Circular | - | Polychlorinated | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 851 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | 6 | Right Angle | - | 8.8mm | 0.087 2.20mm | Board to Board | All | unknown | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | Tin | RECTANGULAR | - | 0.087 inch | - | - | Black | - | - | - | 1A | - | 20mOhm | - | 0.05 inch | - | 100V | 1A | POLARIZED HOUSING | 700VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5025850970 Molex | 901 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502585 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Right Angle | - | 7.3mm | 0.250 6.35mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | FEMALE | - | Beige | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | Pick and Place, Solder Retention | - | 17.8mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022027233 Molex | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 23 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 23 | Tin | - | - | - | - | - | White | - | - | - | - | - | 20mOhm | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.32mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-120-02-G-S Samtec Inc. | 14 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.194 4.93mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.31mm | 2.41mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 32V | - | Bulk | - | Mini-Clamp I, 372 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 12 | - | - | Black | Automotive, General Purpose, Industrial, Lighting, Medical | 4 | Female | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 3A | 2.0066mm | - | - | - | - | 0.512 13.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-7042705 Harwin Inc. | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Circular | - | Nylon | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 360V | -55°C~125°C | Tray | 2006 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 27 | - | - | - | - | 3 | Female | PANEL MOUNTABLE | - | Screw Lock | 360V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2mm | - | 0.247 6.28mm | Board to Board or Cable | All | not_compliant | 2.2A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.224 inch | 0.079 (2.00mm) | 0.118 3.00mm | 3 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.247 inch | - | 3A | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | 2.78 N | .199882 N | - | - | - | Jackscrews, Mating Flange, Mounting Flange | - | - | - | 12μin | 12.0μin 0.30μm | 12.0μin 0.30μm | 0.118 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-120-01-S-D Samtec Inc. | 5 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | - | 1A | - | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | - | - | - | - | 3.336 N | 1.668 N | - | - | - | - | - | 50.8mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SL-104-G-12 Samtec Inc. | 48 | - | - | 1 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyester | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2008 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.095 2.41mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.095 2.41mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SMH-103-02-T-D Samtec Inc. | 2623 |
| - | 3 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | Polymer | - | LOCKING | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | SMH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | 6 | Horizontal | - | 15.75mm | 0.195 4.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021311-00040T4LF Amphenol ICC (FCI) | 1121 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 40 | Tin | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SLW-114-01-G-S Samtec Inc. | 20 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 14 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | 550V | 7.1A | - | - | - | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | 35.56mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-120-12-G-S Samtec Inc. | 408 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Polyester | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2012 | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 20 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.31mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-115-01-L-D Samtec Inc. | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | 250V | - | - | .834 N | - | - | - | - | 9.35mm | 30.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8501445 Harwin Inc. | 49 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Circular | Glass, Thermoplastic | Thermoplastic | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | 8536.69.40.40 | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.5mm | 0.202 5.14mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | Black | - | - | 120V | 3A | - | 25mOhm | 100mOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 22 AWG | 14 | - | - | - | .1946 N | - | - | - | - | - | 17.15mm | - | - | 12.0μin 0.30μm | 10.0μin 0.25μm | - | 7.23mm 7.85mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 455 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | - | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Bulk | 2010 | 1502 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | - | - | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 4.65mm | 60mm | 3.84mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 87340-1424 Molex | 11400 | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | 14 | 105°C | -55°C | Black | - | 2 | - | TOP ENTRY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 14 | Vertical | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.551 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.173 inch | Female | - | - | - | 0.085 inch | - | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | POLARIZED HOUSING | 1000VAC V | 5.7404 mm | - | - | - | - | RECTANGULAR | - | .1946 N | Low Halogen | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5023820471 Molex | 7994 | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Gold | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502382 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SMM-120-02-L-D-LC Samtec Inc. | 9 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | - | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ SMM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3.2A per Contact | - | 40 | Straight | - | 2mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | 350V | 3A | - | - | 4.5466 mm | 100 Cycles | - | - | - | - | .556 N | .417 N | - | - | - | Board Lock | - | 40mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M20-7820546 Harwin Inc. | 37 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | - | Polyamide | 455.009846mg | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.098 inch | Female | 94V-0 | Black | - | - | - | 3A | - | 20mOhm | 1MOhm | - | - | - | 3A | POLARIZED HOUSING | - | - | 300 Cycles | - | - | - | - | - | - | - | 1 mm | - | - | - | 13.1mm | - | - | - | - | - | 11.04mm 12.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLE-114-01-G-DV-K Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 28 | - | - | - | - | 2 | Female | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 28 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.441 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | - | - | - | - | .556 N | .3336 N | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |