- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLE-151-01-G-DV-K Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 102 | - | - | - | - | 2 | Female | TOP ENTRY, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.7A per Contact | - | 102 | - | 0.8mm | - | 0.130 3.30mm | Board to Board | All | - | - | 0.031 0.80mm | Black | ONE | UL | COMMERCIAL | 1.606 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | - | .556 N | .3336 N | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() CLT-150-01-F-D Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | CLT | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 100 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW CONTACT, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | - | - | - | - | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.937 inch | 0.079 (2.00mm) | 0.085 2.16mm | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | - | - | - | 4.064 mm | - | .5004 N | .1668 N | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | 0.085 inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 09-48-1034 Molex | 122938 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | Polyester | - | - | - | - | Bronze | - | 250V | - | - | 2011 | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | White | - | 1 | Receptacle | KK, STACKED | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL | COMMERCIAL | 0.464 inch | - | - | - | - | 3 | - | - | - | - | Female | 94V-0 | - | - | 0.45 inch | - | SQ PIN-SKT | 6mOhm | - | - | PLUG | 2 | - | - | - | - | - | - | - | - | - | Not Halogen Free | Non-compliant | - | - | - | - | 60μin | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021311-00020T4LF Amphenol ICC (FCI) | 405 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | 2014 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 20 | Tin | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | 11.43mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 713 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2005 | 6800 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 50 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Straight | - | 7.1mm | 0.283 7.19mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | - | - | 50 | Gold | - | - | - | Female | - | Grey | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | Polarizing Key | - | 68mm | - | - | 12.0μin 0.30μm | Flash | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() SSM-110-S-DH Samtec Inc. | 29 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | Right Angle | - | 8.13mm | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | 450V | 6.9A | - | 1000VAC V | - | 10.16 mm | - | 1.39 N | .556 N | - | - | - | 5.72mm | 25.4mm | 8.13mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0791098621 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 44 | Tin | - | - | - | - | - | Black | - | - | - | - | 25mOhm | - | - | - | 42 | 125V | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 44.19mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 15220802601000 HARTING | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Liquid Crystal Polymer | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | e3 | - | Discontinued | 1 (Unlimited) | Solder | - | Receptacle | 80 | - | - | - | General Purpose | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 80 | Straight | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | 700mA | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.356 inch | - | - | - | 10000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 5.4864 mm | 500 Cycles | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | 10.8mm ~ 13.8mm | 9.05mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() G125-FV11005F1P Harwin Inc. | 17388 | - | Datasheet | 13 Weeks | - | - | Through Hole | Circular | - | - | - | - | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | -65°C~150°C | Bulk | - | Gecko SL | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Screw Lock | - | - | - | - | - | Female Socket | - | - | 2A | - | - | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | - | - | 0.049 1.25mm | Green | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jackscrews, Pick and Place, Polarizing Key | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 801-87-005-10-268101 Preci-Dip | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Polychlorinated | - | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | 801 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 5 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 2.54mm | 0.116 2.95mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.108 2.75mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | 3A | - | 10mOhm | - | - | - | - | 100V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | Flash | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SMM-103-02-S-D-K-TR Samtec Inc. | 46 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Square | Polymer | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tape & Reel (TR) | 2013 | Tiger Eye™ SMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 6 | Straight | - | 6.3mm | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 350V | 3.9A | - | - | - | - | - | - | .417 N | - | - | Pick and Place | - | 6mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SMM-118-01-S-D Samtec Inc. | 21 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2008 | Tiger Eye™ SMM | e3 | yes | Active | - | Solder | - | Receptacle | 36 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Vertical | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.417 inch | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | 0.14 inch | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | .417 N | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 102 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polybutylene | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2005 | 5100 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | 350V | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Right Angle | - | 14.6mm | 0.350 8.89mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | - | 2.54mm | 34 | Gold | - | - | - | - | - | Grey | - | - | - | - | - | 1GOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | Mounting Flange, Polarizing Key | - | 55.9mm | - | - | 30.0μin 0.76μm | Flash | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() SFML-110-01-L-D-LC Samtec Inc. | 51 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | BERYLLIUM COPPER/PHOSPHOR BRONZE | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | - | Tiger Eye™ SFML | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | - | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | - | - | - | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SFM-120-02-S-D-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | LOCKING | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2013 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 250V | - | POLARIZED HOUSING | - | - | - | 10000 Cycles | .695 N | .556 N | - | - | - | - | 29.34mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-3120845 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | - | Nylon | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -40°C~105°C | Tube | 2006 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 16 | Straight | - | 3.1mm | 0.142 3.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | 1A | - | - | - | - | 100 Cycles | - | - | - | - | - | - | 10.51mm | - | - | Flash | - | - | 5.5mm 6.18mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFC-115-T2-L-D-A Samtec Inc. | 172 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFC | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | - | ALIGNMENT PIN | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.1A per Contact | - | 30 | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 350V | 2A | - | - | - | - | - | .695 N | - | - | - | Board Guide | - | 22.22mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IPBS-102-02-T-D Samtec Inc. | 87 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 400VAC 565VDC | -55°C~105°C | Tube | 2012 | Power Mate® IPBS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 2 | Male | POWER MATE, POLARIZED, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | 9.6mm | 0.480 12.20mm | Board to Board | All | - | 10.3A | 0.165 4.20mm | Black | - | - | - | - | 0.165 (4.20mm) | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 725V | - | - | - | 1 | - | - | - | - | - | - | - | 12.7762mm | 9.4mm | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF11Z-10DS-2V(50) Hirose Electric Co Ltd | 258 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | Polyamide | - | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 5mm | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | 30mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | 17.5mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SFM-120-T2-S-D-LC-K-TR Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | - | SPLIT BOARD LOCK | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2013 | Tiger Eye™ SFM | e3 | yes | Active | - | Solder | - | Receptacle | 40 | - | - | - | - | 2 | - | TIGER EYE CONTACT, ELP | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 350V | - | POLARIZED HOUSING | - | - | - | 10000 Cycles | .556 N | .417 N | - | - | Board Lock, Pick and Place | - | 29.34mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |