- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSQ-114-24-G-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Solder | EAR99 | Receptacle | 28 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.58 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-130-04-L-S Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 30 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.584 14.83mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-140-02-F-T Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 120 | - | - | - | - | 3 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.194 4.93mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-104-22-F-D-VS-003-K-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 8 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 7 | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSQ-101-01-G-Q-LL Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | - | Press-Fit, Solder | EAR99 | Receptacle | 3 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 2 | - | - | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-130-21-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 60 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.104 2.64mm | - | - | - | Tin | - | - | - | - | - | - | 2.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-112-02-L-D-RA Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 24 | - | - | - | - | 2 | Female | - | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 20021321-00050T4LF Amphenol ICC (FCI) | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | Thermoplastic | - | - | Gold | Phosphor Bronze | Plastic | - | 125V | -40°C~105°C | Tube | 2013 | Minitek127® 1.27mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 50 | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | 1A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.118 inch | - | 94V-0 | Black | - | - | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | 125V | - | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | - | - | .1946 N | - | - | - | - | - | 32.21mm | - | 10μin | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ESQ-108-12-G-S Samtec Inc. | 408 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polyester | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2012 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 8 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | 2.54mm | 2.41mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 20.83mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESQ-132-39-G-D Samtec Inc. | 33 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 64 | - | - | - | - | 2 | Receptacle | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | 6.9A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.480 12.19mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | .9174 N | - | - | - | - | - | - | 81.79mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSW-104-01-T-S Samtec Inc. | 15 | - | - | 1 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 4 | - | - | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.095 inch | FEMALE | - | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | 2.41mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-114-01-G-D Samtec Inc. | 145 | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 28 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 36.07mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-106-L-DV-A Samtec Inc. | 27 | - | - | 3 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 12 | - | - | - | - | 2 | Receptacle | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 5.2A per Contact | - | 12 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.6 inch | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | - | 1000VAC V | 5.588 mm | - | - | 1.39 N | .556 N | - | - | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SSA-124-S-G Samtec Inc. | 50 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | - | 1000V | -55°C~125°C | Bulk | 2003 | SSA | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 24 | - | - | - | - | 1 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | - | 0.230 5.85mm | Board to Board | All | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 2.4 inch | - | 0.151 3.84mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | 0.23 inch | - | - | 10mOhm | 5GOhm | - | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | - | - | - | 30μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CLE-118-01-G-DV-A-P Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | POSITIONING PIN | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | - | CLE | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 36 | - | - | - | - | 2 | Female | METAL PICK & PLACE PAD | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.7A per Contact | - | 36 | - | 0.7874mm | - | 0.130 3.30mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.567 inch | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | - | POLARIZED HOUSING | 375VAC V | - | - | - | .556 N | - | - | - | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-112-12-G-D Samtec Inc. | 172 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Tube | 2000 | ESQ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 24 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 30.99mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESW-104-37-G-S Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polyester | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 550VAC | -55°C~125°C | Bulk | - | ESW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 4 | - | - | - | - | 1 | Female | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 2.41mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 44764-1602 Molex | 2197 | - | - | - | Gold | Through Hole | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Nylon | - | - | - | Brass | - | - | 600V | - | - | - | - | e3 | yes | - | - | Solder | - | Receptacle, Socket | 16 | 105°C | -40°C | Black | - | 2 | Receptacle | TRAY PACKAGING | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 3mm | 16 | Right Angle | - | - | - | - | - | 5A | - | - | - | UL,CSA,TUV | - | - | - | 2.9972 mm | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.4 inch | Female | 94V-0 | - | - | NO | - | - | RND PIN-SKT | 100mOhm | - | - | - | 250V | - | - | - | - | - | - | 8.0064 N | - | - | Low Halogen | Non-compliant | - | 10.2mm | 24.7mm | 21mm | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Contains Lead | ||
![]() SFMH-130-02-L-D Samtec Inc. | 138 |
| Datasheet | 3 Weeks | Gold | - | BOARD | - | - | Polymer | LOCKING | SPLIT BOARD LOCK | - | Bronze | - | RIGHT ANGLE | - | -55°C~125°C | - | 2014 | - | e4 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | Receptacle | TIGER EYE LITE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 640μm | - | Straight | - | 6.22mm | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | 60 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.135 inch | - | 94V-0 | Black | - | - | - | - | SQ PIN-SKT | 15mOhm | - | - | SOCKET | - | 2A | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.05 inch | - | - | - | - | 41.02mm | - | 10μin | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() BSW-124-04-G-D Samtec Inc. | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Bottom Mount | Square | - | - | - | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Glass Filled | - | - | -55°C~125°C | Bulk | 2011 | BSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Breakaway | 48 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.350 8.89mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.165 4.19mm | 2 | - | - | Tin | RECTANGULAR | - | 0.4 inch | - | 94V-0 | - | - | - | 0.35 inch | 3A | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | 0.17 inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |