- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Board Mounting Option | Underplate Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Cable Length | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Halogen Free | Sensing Distance | Mating Alignment | Stackable | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-4101042 Harwin Inc. | 590 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Circular | Polyphenylene | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2005 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.55mm | 0.205 5.20mm | Board to Board or Cable | All | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | 94V-0 | Black | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Mating Flange, Polarizing Key | 5.2mm | 20mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | - | 7.3mm 7.55mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 129 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | Square | Polyester | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2003 | 9100 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle | 40 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Straight | - | 7.1mm | 0.354 9.00mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | - | 2.54mm | 40 | Gold | - | - | - | Female | - | Grey | 2.8mm | - | - | - | - | - | - | - | - | 1A | - | - | - | 3m | - | - | - | - | - | - | 3 m | - | - | - | Polarizing Key | - | 55.3mm | - | - | 12.0μin 0.30μm | Flash | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FLE-110-01-G-DV-P-TR Samtec Inc. | 2500 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 2 | Female | ELP; TIGER BEAM CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2A per Contact | - | 20 | Straight | - | 4.6mm | 0.172 4.37mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.131 inch | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | 3.81 mm | 100 Cycles | .417 N | .417 N | - | - | - | - | - | - | Pick and Place | - | 12.81mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SFM-140-02-L-D-A-K-TR Samtec Inc. | 713 | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | POSITIONING PIN | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2011 | Tiger Eye™ SFM | e3 | - | Active | - | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 80 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | 94V-0 | - | - | 0.185 inch | - | 15mOhm | - | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | .695 N | .556 N | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CES-130-01-T-D Samtec Inc. | 30 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 333V | -55°C~105°C | Bulk | 2000 | CES | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 60 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.200 5.08mm | Board to Board | All | 1A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 3 inch | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0447692001 Molex | 44 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44769 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | 3mm | 8.4mm | 0.535 13.60mm | Board to Board or Cable | All | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.134 3.40mm | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 18 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 36mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | 16.86mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022172092 Molex | 110 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 9 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | - | - | Straight | - | 7.7mm | 0.311 7.90mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.132 3.35mm | - | - | - | - | - | - | - | - | - | White | - | - | - | 20mOhm | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | 22.76mm | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022022215 Molex | In Stock | - | Datasheet | 10 Weeks | - | Tin | - | Through Hole | Square | Nylon | - | - | Tin | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 21 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | - | 0.311 7.90mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 21 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | Non-compliant | Board Hooks | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SSQ-106-03-T-D Samtec Inc. | 3136 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | 655V | - | - | - | - | Forked | - | - | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 15.8mm | 4.95mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0901471318 Molex | 46 | - | Datasheet | - | - | - | - | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90147 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESQ-108-14-T-S Samtec Inc. | 75 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 8 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.435 11.05mm | Board to Board | All | 5.7A | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.480 12.19mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | - | 0.435 inch | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-4003442 Harwin Inc. | 30 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | Polyphenylene | - | - | Gold | Beryllium Copper | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 34 | - | - | - | Automotive, General Purpose, Military | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Screw Lock | 120V | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.55mm | 0.205 5.20mm | Board to Board or Cable | All | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | Jackscrews, Mating Flange, Mounting Flange, Polarizing Key | 5.2mm | 44mm | 5.55mm | 11μin | 12.0μin 0.30μm | 137.8μin 3.50μm | - | - | 7.3mm 7.55mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ESS-118-T-23 Samtec Inc. | 14 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | Circular | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | ESS | e4 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 18 | - | - | - | - | 1 | Female | LOW INSERTION FORCE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.300 7.62mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.123 3.12mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HIF6A-68DA-1.27DS(71) Hirose Electric Co Ltd | 40 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Polybutylene | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | 125VAC | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 68 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | 0.5A | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 4 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | Polarizing Key | 8.5mm | 51.43mm | - | - | 8.00μin 0.203μm | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2010 | 1532 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | 105°C | -55°C | Black | - | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Straight | - | 4.01mm | 0.129 3.28mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 14 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 13.87mm | 4.01mm | - | 30.0μin 0.76μm | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SQT-105-03-L-S Samtec Inc. | 21600 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Tube | 2015 | SQT | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | 2mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | 0.407 inch | - | 0.208 5.28mm | 1 | - | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | - | 6.28mm | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | - | .834 N | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.208 inch | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 533495-2 TE Connectivity Aerospace, Defense and Marine | 2308 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Through Hole | Through Hole | Square | - | - | Nickel | Gold | Copper | Thermoplastic | - | -65°C~125°C | Tube | 2005 | Box II | e0 | - | Active | Not Applicable | Solder | EAR99 | Receptacle | 150 | - | - | - | - | 3 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | 2.54mm | - | 0.400 10.16mm | Board to Board | All | - | 0.100 2.54mm | Natural | - | - | - | - | - | 0.100 (2.54mm) | 0.180 4.57mm | - | - | - | Tin-Lead | - | - | - | - | - | Brown | 4.572mm | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | Without | No | - | Mating Guide | 10.16mm | - | - | 600 nm | 30.0μin 0.76μm | - | - | 4.57mm | - | 3.175mm | 15.24mm | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() SSA-130-W-T Samtec Inc. | 44 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | 1000V | -55°C~105°C | Bulk | 2003 | SSA | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Breakaway | 30 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.656 16.66mm | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | 0.23 inch | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.78 N | - | - | - | - | - | - | - | - | 5.46mm | 76.2mm | 2.54mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ESQT-135-02-G-D-470 Samtec Inc. | 9 |
| Datasheet | - | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | ESQT | e4 | - | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 70 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 4.5A per Contact | - | - | - | - | - | 0.470 11.94mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.380 9.65mm | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 851-87-006-10-001101 Preci-Dip | 2180 |
| Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | Circular | Polychlorinated | - | - | Gold | Beryllium Copper | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150V | -55°C~125°C | Bulk | 2010 | 851 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Socket | 6 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.2mm | 0.161 4.10mm | Board to Board | All | 1A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | - | - | - | Tin | - | - | 0.087 inch | - | 94V-0 | - | - | - | 1A | 20mOhm | - | 0.05 inch | - | - | 100V | 1A | - | 700VAC V | - | - | - | 500 Cycles | .5004 N | - | - | - | - | - | - | - | - | - | 8.03mm | 2.2mm | - | Flash | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |