- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Length-Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Contact Design | Termination Post Length | Wire Size (Min) | Wire Size (Max) | Product | Insulation Diameter-Min | Mounting Angle | Features | Terminal Length | Contact Mating Length | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0351840400 Molex | 13226 | - | Datasheet | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 35184 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | 4 | 105°C | -40°C | Natural | - | 1 | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | - | 0.098 2.50mm | - | Straight | - | - | 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | 28 AWG | 22 AWG | - | - | - | 28 AWG | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.06mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF1E-9S-2.5C Hirose Electric Co Ltd | 3277 |
| Datasheet | 10 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | NOT SPECIFIED | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | - | DF1E | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 9 | 85°C | -35°C | White | - | 1 | - | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | 0.098 2.50mm | 9 | Straight | - | - | 11.8mm | - | - | - | unknown | 3A | - | - | UL | - | 250V | COMMERCIAL | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 3A | - | - | 30mOhm | - | - | - | Contacts Not Included | - | - | - | 250V | - | 3A | - | POLARIZED HOUSING | 650VAC V | - | - | - | 30 Cycles | - | - | - | - | - | - | - | Crimp | - | - | - | - | 22 AWG | 20 AWG | - | - | - | - | - | - | 7.55mm | 25.5mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5031103000 Molex | 14178 |
| Datasheet | 18 Weeks | - | - | - | Free Hanging (In-Line) | - | - | LOCKING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Duo-Clasp 503110 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | - | 30 | - | - | White | - | 2 | - | 8536.69.40.40 | Detent Lock | - | - | - | - | Male Pin | - | - | - | 0.049 1.25mm | 30 | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | COMMERCIAL | 0.85 inch | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | 1A | - | - | - | - | 100000000Ohm | - | Contacts Not Included | - | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | PREASSEM CONN | - | - | - | - | 0.031 inch | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FAP-5001-1204-2-0BF Yamaichi | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 50 | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | - | FAP-5001-1204-2-0BF | - | - | + 105 C | - | - 20 C | Through Hole | - | 2 | - | - | - | - | - | Contact Manufacturer | - | 5.31 | Details | - | - | - | - | 250 VAC | - | - | - | FAP | - | - | - | - | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 50 Position | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 50 | - | - | 2.54 mm | - | - | - | - | unknown | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M30-5010746R Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | - | M30-501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-91-3126 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1836 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015913126 15913126 | - | - | - | Details | - | C-Grid | - | - | - | - | Reel | - | 71308 | - | - | - | - | - | - | - | Breakaway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5743-103-M-L-0 Harwin | In Stock | - | - | - | - | Gold | - | Through Hole, Right Angle | Circular | - | - | - | - | - | - | Gold | - | Phosphor Bronze | - | 26 | - | HARWIN PLC | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | B5743-103-M-L-0 | B5743 | - | - | Harwin Inc. | - | - | - | 1 | - | - | - | Tube | M80-8780322 | Active | Active | 5.37 | N | No | Datamate | 0.013439 oz | - | 120VAC/DC | -55°C ~ 125°C | - | - | 9525-F0033 | e0 | No | - | - | Solder | - | Header | - | 3 Position | - | - | - | - | 1 Row | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | 2 mm | 3 | - | - | - | - | 0.156 (3.96mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | - | - | 0.118 (3.00mm) | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Strain Relief Clips | - | - | - | - | - | 29.5µin (0.75µm) | 12.0µin (0.30µm) | UL94 V-0 | - | - | - | ||
![]() B5743-106-M-T-1 Harwin | In Stock | - | - | - | - | Gold | - | Through Hole | Circular | - | - | - | - | - | - | Gold | - | Phosphor Bronze | - | 16 | - | HARWIN PLC | Polyester, Glass Filled | - | - | - | B5743-106-M-T-1 | - | - | - | Harwin Inc. | - | - | - | 1 | - | - | - | Tube | M80-8770622 | Active | Active | 5.24 | N | No | Datamate | 0.016226 oz | - | 800VAC/DC | -55°C ~ 125°C | - | - | 9525-F0033 | e0 | No | - | - | Solder | - | Header | - | 6 Position | - | - | - | - | 1 Row | LATCHED | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | 2 mm | 6 | - | - | - | - | 0.219 (5.56mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | - | - | 0.118 (3.00mm) | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | 29.5µin (0.75µm) | 12.0µin (0.30µm) | UL94 V-0 | - | - | - | ||
![]() B5743-102-M-L-0 Harwin | In Stock | - | - | - | - | Gold | - | Through Hole, Right Angle | Circular | - | - | - | - | - | - | Gold | - | Phosphor Bronze | - | 32 | - | HARWIN PLC | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | B5743-102-M-L-0 | B5743 | - | - | Harwin Inc. | - | - | - | 1 | - | - | - | Tube | M80-8780222 | Active | Active | 5.37 | N | No | Datamate | 0.011605 oz | - | 120VAC/DC | -55°C ~ 125°C | - | - | 9525-F0033 | e0 | No | - | - | Solder | - | Header | - | 2 Position | - | - | - | - | 1 Row | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | 2 mm | 2 | - | - | - | - | 0.156 (3.96mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | - | - | 0.118 (3.00mm) | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Strain Relief Clips | - | - | - | - | - | 29.5µin (0.75µm) | 12.0µin (0.30µm) | UL94 V-0 | - | - | - | ||
![]() B5743-103-M-T-0 Harwin | In Stock | - | - | - | - | Gold | - | Through Hole | Circular | - | - | - | - | - | - | Gold | - | Phosphor Bronze | - | 26 | - | HARWIN PLC | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | B5743-103-M-T-0 | - | - | - | Harwin Inc. | - | - | - | 1 | - | - | - | Tube | M80-8790322 | Active | Active | 5.24 | N | No | Datamate | 0.007654 oz | - | 800VAC/DC | -55°C ~ 125°C | - | - | 9525-F0033 | e0 | No | - | - | Solder | - | Header | - | 3 Position | - | - | - | - | 1 Row | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | 2 mm | 3 | - | - | - | - | 0.219 (5.56mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | - | - | 0.118 (3.00mm) | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | 29.5µin (0.75µm) | 12.0µin (0.30µm) | UL94 V-0 | - | - | - | ||
![]() B5743-117-M-T-0 Harwin | In Stock | - | - | - | - | Gold | - | Through Hole | Circular | - | - | - | - | - | - | Gold | - | Phosphor Bronze | - | 6 | - | HARWIN PLC | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | B5743-117-M-T-0 | - | - | - | Harwin Inc. | - | - | - | 1 | - | - | - | Tube | M80-8791722 | Active | Active | 5.24 | N | No | Datamate | 0.031394 oz | - | 800VAC/DC | -55°C ~ 125°C | - | - | 9525-F0033 | e0 | No | - | - | Solder | - | Header | - | 17 Position | - | - | - | - | 1 Row | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | 2 mm | 17 | - | - | - | - | 0.219 (5.56mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | - | - | 0.118 (3.00mm) | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | 29.5µin (0.75µm) | 12.0µin (0.30µm) | UL94 V-0 | - | - | - | ||
![]() M80-5L11005MC Harwin | In Stock | - | - | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | 13 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | Datamate | - | - | 120 V | - | - | - | J-Tek | - | - | - | - | - | - | - | Shrouded | 8 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() CWR-142-10-0042 CW Industries | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic | FCC RETNN DVC | - | - | - | 0.7 inch | SN-PB | - | Phosphor Bronze | - | 25 | - | CW INDUSTRIES | - | THERMOPLASTIC | - | - | CWR-142-10-0042 | - | - | - | - | - | RIGHT ANGLE | - | 4 | - | 125 °C | -55 °C | - | - | Active | - | 5.85 | Details | No | - | - | - | - | - | Bulk | - | - | e0 | - | - | - | - | - | BOARD CONNECTOR | Ribbon Cable | 10 Position | - | - | - | - | 4 Row | DAISY CHAIN CONNECTOR | - | - | YES | - | - | - | - | - | - | - | 1.27 mm | 10 | - | - | 5.08 mm | - | - | - | - | compliant | - | - | - | UL, CSA | Solder Pin | - | MIL-C-83503 | - | - | - | - | 4 | - | - | STAGGERED | - | 0.4 inch | - | - | - | 0.263 inch | 1 A | - | IDC | - | - | 5000000000 Ω | 2.54 mm | - | 0.2 inch | - | - | - | SOLDER | - | - | - | 500VDC V | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) | STAGGERED | - | - | - | - | BLUE | - | - | - | - | - | Headers | - | Straight | - | 0.145 inch | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() FAP-4001-1204-0BF Yamaichi | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | - | - | - | FAP | - | - | - | - | - | - | - | Ribbon Cable | 40 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90571-1103 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Polyester | EJECT LEVER | HOLE .120- .126 | LOCKING | - | 1.266 inch | NOT SPECIFIED | - | Tin | SK | 720 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 90571-1103 | - | - | + 85 C | - | - 25 C | STRAIGHT | ONE | 2 | - | 85 °C | -25 °C | - | 0905711103 | Obsolete | - | 5.38 | N | Yes | - | 0.245091 oz | - | 250 V | - | Tray | - | 90571 | - | - | - | - | Solder | EAR99 | Male Pin | - | 10 Position | 85 °C | -25 °C | Black | - | 2 Row | QF 50 | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | Straight | - | 2.54 mm | 8.5 mm | - | - | - | compliant | 1 A | - | - | UL | Solder Pin | - | COMMERCIAL | - | - | - | - | 2 | 10 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | Black | 0.642 inch | 1 A | - | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | 10 | - | SOLDER | - | Tin | CTR W/GUIDE SLOTS | 500VAC V | - | - | 2.54 mm | 300 Cycles | - | - | - | RECTANGULAR | 3.4194 N | .5004 N | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | 0.138 inch | 5.08 mm | - | 32.16 mm | 10u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() 43434-1112 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0434341112 434341112 | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY10-C2-A1-C100 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | LY10-C2 | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | Details | - | - | - | - | - | - | Cut Tape | - | LY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0357450110 35745-0110 | - | - | - | Details | - | VersaBlade | 0.033898 oz | - | 300 V | - | Cut Tape | - | 35745 | - | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 22 AWG to 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5743-210-M-L-2 Harwin | In Stock | - | - | - | - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | N | - | Datamate | 0.024339 oz | - | - | - | - | - | 9525-F0033 | - | - | - | - | - | - | - | Shrouded | 10 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | Headers | - | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 39000128 5558-PBS2 0039000128 39-00-0128 | - | - | - | Details | - | Mini-Fit Jr. | 0.004198 oz | - | 600 V | - | Reel | - | 5558 | - | - | - | - | - | - | - | Terminals | - | - | - | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - |